- HTS Code
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Factory Lead Time
- Frequency
- Interface
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- On Chip Data RAM
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Supply Current-Max | Input Type | Seated Height-Max | Boundary Scan | Low Power Mode | Format | Consumer IC Type | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM | Video Standard | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU9409FV-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 40-SSOP (0.213, 5.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | - | - | Audio | 8542.31.00.01 | - | - | NOT SPECIFIED | - | - | - | - | 24.576MHz | NOT SPECIFIED | BU9409 | - | - | - | - | - | - | I2C, I2S | - | - | - | - | - | - | - | 3.30V | - | - | 1kB | - | - | - | - | ROHS3 Compliant | ||
![]() BU9414FV-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 40-SSOP (0.213, 5.40mm Width) | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C TA | Cut Tape (CT) | 2012 | Obsolete | 1 (Unlimited) | - | - | Audio | 8542.31.00.01 | - | - | NOT SPECIFIED | - | - | - | - | 24.576MHz | NOT SPECIFIED | - | - | - | - | - | - | - | I2C, 2-Wire Serial | - | - | - | - | - | - | - | 3.30V | - | - | 1.375KB | - | - | - | - | ROHS3 Compliant | ||
![]() BU9408KS2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | 52-LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C TA | Tray | 2012 | Active | 3 (168 Hours) | 52 | - | Audio | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | 24.576MHz | NOT SPECIFIED | - | 52 | S-PQFP-G52 | - | 3.6V | - | 3V | I2C, I2S, SPDIF | - | - | - | NO | NO | FIXED POINT | - | 3.30V | NO | MULTIPLE | 1.375KB | - | 1.7mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() BU9406KS2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 80-LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2012 | Not For New Designs | 3 (168 Hours) | - | - | Audio | 8542.31.00.01 | - | - | NOT SPECIFIED | - | - | - | - | 24.576MHz | NOT SPECIFIED | BU9406 | - | - | - | - | - | - | I2C, I2S | - | - | - | - | - | - | - | 3.30V | - | - | 896B | - | - | - | - | ROHS3 Compliant | ||
![]() BA7049S ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | NO | - | 24 | ROHM CO LTD | 70 °C | -25 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.3 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | Yes | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 1.778 mm | unknown | - | NOT SPECIFIED | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | 41.5 mA | Y | 4.25 mm | - | - | - | COLOR SIGNAL CONVERTER | - | - | - | - | PAL | - | 22.9 mm | 7.62 mm | - |