- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Program Memory Size
- Program Memory Type
- Number of I/Os
- Oscillator Type
Attribute column
Manufacturer
ROHM Semiconductor Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ML610Q112-028TCZ07GL ROHM Semiconductor | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | ML610Q112 | A/D 8x10b | Rohm Semiconductor | 25 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 8.4MHz | 4K x 8 | 2.7V ~ 5.5V | nX-U8/100 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SSP, UART/USART | 2K x 16 | ||
![]() ML620Q131-NNNMBZ0ATL ROHM Semiconductor | In Stock | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | ML620Q131 | A/D 6x10b SAR | Rohm Semiconductor | 10 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 16MHz | 2K x 8 | 1.6V ~ 5.5V | nX-U16/100 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 8KB (4K x 16) | I²C, SSP, UART/USART | 1K x 16 | ||
![]() ML620Q151BT-116TBWNX ROHM Semiconductor | In Stock | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ML620Q151 | A/D 12x10b SAR | Rohm Semiconductor | 31 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | External, Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 32KB (16K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML620Q134B-Z99TDW7GL ROHM Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | ML620Q134 | A/D 8x10b SAR | Rohm Semiconductor | 14 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 32MHz | 2K x 8 | 1.6V ~ 5.5V | nX-U16/100 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 8KB (4K x 16) | I²C, SSP, UART/USART | 1K x 16 | ||
![]() ML620Q135-Z99TDZ07GL ROHM Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | ML620Q135 | A/D 8x10b SAR | Rohm Semiconductor | 14 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 16MHz | 2K x 8 | 1.6V ~ 5.5V | nX-U16/100 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 16KB (8K x 16) | I²C, SSP, UART/USART | 1K x 16 | ||
![]() ML610Q101-057MBZ0ATL ROHM Semiconductor | In Stock | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | ML610Q101 | A/D 6x10b SAR | Rohm Semiconductor | 11 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 256 x 8 | 2.7V ~ 5.5V | nX-U8/100 | POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | UART/USART | - | ||
![]() ML610Q172-078GAZWAX ROHM Semiconductor | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | ML610Q172 | A/D 12x10b SAR | Rohm Semiconductor | 37 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | External, Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q172-064GAZWAX ROHM Semiconductor | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | ML610Q172 | A/D 12x10b SAR | Rohm Semiconductor | 37 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | External, Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q174-477GAZWAX ROHM Semiconductor | In Stock | - | - | Surface Mount | 80-BQFP | 80-QFP (14x20) | ML610Q174 | A/D 12x10b | Rohm Semiconductor | 49 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q172-118GAZWAX ROHM Semiconductor | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | ML610Q172 | A/D 12x10b SAR | Rohm Semiconductor | 37 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | External, Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML620Q159A-NNNGAWAAL ROHM Semiconductor | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | ML620Q159 | A/D 12x10b SAR | Rohm Semiconductor | 46 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 1K x 16 | ||
![]() ML610Q772-AA2TCZ07GL ROHM Semiconductor | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | ML610Q772 | A/D 8x10b SAR | Rohm Semiconductor | 25 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 17MHz | 4K x 8 | 2.7V ~ 5.5V | nX-U8/100 | Brown-out Detect/Reset, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SSP, UART/USART | 2K x 16 | ||
![]() ML610Q178-015GAZ0AX ROHM Semiconductor | In Stock | - | - | Surface Mount | 100-BQFP | 100-QFP (20x14) | ML610Q178 | A/D 16x10b SAR | Rohm Semiconductor | 59 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | External, Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | - | ||
![]() ML610Q174-412GAZWAAL ROHM Semiconductor | In Stock | - | - | Surface Mount | 80-BQFP | 80-QFP (14x20) | ML610Q174 | A/D 12x10b | Rohm Semiconductor | 49 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q172-080GAZWAX ROHM Semiconductor | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | ML610Q172 | A/D 12x10b SAR | Rohm Semiconductor | 37 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | External, Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q112-018TBZWBX ROHM Semiconductor | In Stock | - | - | - | - | - | ML610Q112 | A/D 8x10b | Rohm Semiconductor | 25 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 8.4MHz | 4K x 8 | 2.7V ~ 5.5V | nX-U8/100 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SSP, UART/USART | 2K x 16 | ||
![]() ML620Q151BT-108TBWNX ROHM Semiconductor | In Stock | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ML620Q151 | A/D 12x10b SAR | Rohm Semiconductor | 31 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | External, Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 32KB (16K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q772-BA1TCZ07GL ROHM Semiconductor | 9000 | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | ML610Q772 | A/D 8x10b SAR | Rohm Semiconductor | 25 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 17MHz | 4K x 8 | 2.7V ~ 5.5V | nX-U8/100 | Brown-out Detect/Reset, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SSP, UART/USART | 2K x 16 | ||
![]() ML610Q101A-054MB0ATL ROHM Semiconductor | In Stock | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | ML610Q101 | A/D 6x10b SAR | Rohm Semiconductor | 11 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 256 x 8 | 2.7V ~ 5.5V | nX-U8/100 | POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | UART/USART | - | ||
![]() ML610Q174-469GAZWAX ROHM Semiconductor | In Stock | - | - | Surface Mount | 80-BQFP | 80-QFP (14x20) | ML610Q174 | A/D 12x10b | Rohm Semiconductor | 49 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 |