- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Program Memory Size
- Program Memory Type
- Number of I/Os
- Oscillator Type
Attribute column
Manufacturer
ROHM Semiconductor Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Data Converters | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Frequency | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ML62Q1729-NNNGAZ0AX ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 64-QFP | - | A/D 12x10b SAR; D/A 1x8b | - | 53 | -40°C~105°C TA | - | ML62Q1700 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 32K x 8 | 1.6V~5.5V | nX-U16/100 | POR, LCD, LED, PWM, WDT | FLASH | 16-Bit | 512KB 512K x 8 | I2C, SSP, UART/USART | 8K x 8 | ROHS3 Compliant | ||
![]() ML62Q1739-NNNGAZ0AX ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 80-QFP | - | A/D 16x10b SAR; D/A 2x8b | - | 67 | -40°C~105°C TA | - | ML62Q1700 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 32K x 8 | 1.6V~5.5V | nX-U16/100 | POR, LCD, LED, PWM, WDT | FLASH | 16-Bit | 512KB 512K x 8 | I2C, SSP, UART/USART | 8K x 8 | ROHS3 Compliant | ||
![]() ML62Q1335-NNNTDZ0ATL ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | A/D 8x10b SAR | - | 16 | -40°C~105°C TA | - | ML62Q1300 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 1.6V~5.5V | nX-U16/100 | POR, LED, PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, SSP, UART/USART | 2K x 8 | ROHS3 Compliant | ||
![]() ML62Q1710-NNNTBZ0BX ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 48-TQFP | - | A/D 12x10b; D/A 1x8b | - | 41 | -40°C~105°C TA | Tape & Reel (TR) | ML621700 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 24MHz | 8K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1554-NNNTBZ0BX ROHM Semiconductor | In Stock | - | - | 16 Weeks | Surface Mount | 64-TQFP | - | A/D 12x10b; D/A 1x8b | - | 58 | -40°C~150°C TA | Tape & Reel (TR) | ML621500 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1727-NNNGAZ0AX ROHM Semiconductor | In Stock | - | - | 15 Weeks | Surface Mount | 64-QFP | - | A/D 12x10b; D/A 1x8b | - | 53 | -40°C~150°C TA | Tape & Reel (TR) | ML621700 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 16K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1567-NNNGAZ0AX ROHM Semiconductor | In Stock | - | - | 15 Weeks | Surface Mount | 80-QFP | - | A/D 16x10b; D/A 2x8b | - | 72 | -40°C~150°C TA | Tape & Reel (TR) | ML621500 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 16K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1333-NNNTDZ0ATL ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | A/D 8x10b SAR | - | 16 | -40°C~105°C TA | - | ML62Q1300 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 1.6V~5.5V | nX-U16/100 | POR, LED, PWM, WDT | FLASH | 16-Bit | 16KB 16K x 8 | I2C, SSP, UART/USART | 2K x 8 | ROHS3 Compliant | ||
![]() ML62Q1550-NNNTBZ0BX ROHM Semiconductor | In Stock | - | - | 16 Weeks | Surface Mount | 64-TQFP | - | A/D 12x10b; D/A 1x8b | - | 58 | -40°C~150°C TA | Tape & Reel (TR) | ML621500 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1367-NNNTBZ0BX ROHM Semiconductor | In Stock | - | - | 15 Weeks | Surface Mount | 32-TQFP | - | A/D 8x10b; D/A 1x8b | - | 28 | -40°C~150°C TA | Tape & Reel (TR) | ML621300 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | I2C, SSP, UART/USART | 2K x 8 | ROHS3 Compliant | ||
![]() ML62Q1532-NNNTBZ0BX ROHM Semiconductor | In Stock | - | - | 22 Weeks | Surface Mount | 48-TQFP | - | A/D 12x10b; D/A 1x8b | - | 42 | -40°C~150°C TA | Tape & Reel (TR) | ML621500 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1564-NNNGAZ0AX ROHM Semiconductor | In Stock | - | - | 15 Weeks | Surface Mount | 80-QFP | - | A/D 16x10b; D/A 2x8b | - | 72 | -40°C~150°C TA | Tape & Reel (TR) | ML621500 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1323-NNNMBZ0ATL ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | A/D 6x10b SAR | - | 12 | -40°C~105°C TA | - | ML62Q1300 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 1.6V~5.5V | nX-U16/100 | POR, LED, PWM, WDT | FLASH | 16-Bit | 16KB 16K x 8 | I2C, SSP, UART/USART | 2K x 8 | ROHS3 Compliant | ||
![]() ML62Q1744-NNNGAZ0AX ROHM Semiconductor | In Stock | - | - | 15 Weeks | Surface Mount | 100-BQFP | - | A/D 16x10b; D/A 2x8b | - | 87 | -40°C~150°C TA | Tape & Reel (TR) | ML621700 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 16K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1325-NNNMBZ0ATL ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | A/D 6x10b SAR | - | 12 | -40°C~105°C TA | - | ML62Q1300 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 1.6V~5.5V | nX-U16/100 | POR, LED, PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, SSP, UART/USART | 2K x 8 | ROHS3 Compliant | ||
![]() ML62Q1552-NNNTBZ0BX ROHM Semiconductor | In Stock | - | - | 16 Weeks | Surface Mount | 64-TQFP | - | A/D 12x10b; D/A 1x8b | - | 58 | -40°C~150°C TA | Tape & Reel (TR) | ML621500 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1544-NNNTBZ0BX ROHM Semiconductor | In Stock | - | - | 16 Weeks | Surface Mount | 52-TQFP | - | A/D 12x10b; D/A 1x8b | - | 46 | -40°C~150°C TA | Tape & Reel (TR) | ML621500 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1542-NNNTBZ0BX ROHM Semiconductor | In Stock | - | - | 16 Weeks | Surface Mount | 52-TQFP | - | A/D 12x10b; D/A 1x8b | - | 46 | -40°C~150°C TA | Tape & Reel (TR) | ML621500 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML62Q1737-NNNGAZ0AX ROHM Semiconductor | In Stock | - | - | 15 Weeks | Surface Mount | 80-QFP | - | A/D 16x10b; D/A 2x8b | - | 67 | -40°C~150°C TA | Tape & Reel (TR) | ML621700 | Active | 3 (168 Hours) | - | - | - | - | - | Internal | 25MHz | 16K x 8 | 1.6V~5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | I2C, SSP, UART/USART | 4K x 8 | ROHS3 Compliant | ||
![]() ML620Q504H-NNNTBWABL ROHM Semiconductor | In Stock | - | Datasheet | - | - | TQFP | 48 | - | FLASH | 36 | - | - | - | - | - | 85°C | -40°C | 16.8MHz | I2C, SSP, UART, USART | 64kB | Internal | - | - | - | - | POR, PWM, WDT | - | - | - | - | - | RoHS Compliant |