- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Program Memory Size
- Program Memory Type
- Number of I/Os
- Oscillator Type
Attribute column
Manufacturer
ROHM Semiconductor Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ML610Q111-Z99TDZ07GL ROHM Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | ML610Q111 | A/D 6x10b | Rohm Semiconductor | 15 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 8.4MHz | 2K x 8 | 2.7V ~ 5.5V | nX-U8/100 | POR, PWM, WDT | FLASH | 8-Bit | 24KB (12K x 16) | I²C, SSP, UART/USART | 2K x 16 | ||
![]() ML620Q135B-NNNTDW7FL ROHM Semiconductor | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | ML620Q135 | A/D 8x10b SAR | Rohm Semiconductor | 14 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 32MHz | 2K x 8 | 1.6V ~ 5.5V | nX-U16/100 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 16KB (8K x 16) | I²C, SSP, UART/USART | 1K x 16 | ||
![]() ML620Q159B-Z99TBZWMX ROHM Semiconductor | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (10x10) | ML620Q159 | A/D 12x10b SAR | Rohm Semiconductor | 46 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | External, Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML620Q156A-NNNTBWARL ROHM Semiconductor | In Stock | - | - | Surface Mount | 52-TQFP | 52-TQFP (10x10) | ML620Q156 | A/D 12x10b SAR | Rohm Semiconductor | 34 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 1K x 16 | ||
![]() ML620Q156B-NNNTBWARL ROHM Semiconductor | In Stock | - | - | Surface Mount | 52-TQFP | 52-TQFP (10x10) | ML620Q156 | A/D 12x10b SAR | Rohm Semiconductor | 34 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | External, Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q172-035GAZWAAL ROHM Semiconductor | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | ML610Q172 | A/D 12x10b SAR | Rohm Semiconductor | 37 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | External, Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q101-066MBZ0ATL ROHM Semiconductor | In Stock | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | ML610Q101 | A/D 6x10b SAR | Rohm Semiconductor | 11 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 256 x 8 | 2.7V ~ 5.5V | nX-U8/100 | POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | UART/USART | - | ||
![]() ML62Q1611-NNNTB ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML620Q153B-305TBZWNX ROHM Semiconductor | In Stock | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ML620Q153 | A/D 12x10b SAR | Rohm Semiconductor | 31 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | External, Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q712-010TBZ03A ROHM Semiconductor | In Stock | - | - | - | - | - | ML610Q712 | - | Rohm Semiconductor | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML610Q178-026GAZ0AX ROHM Semiconductor | In Stock | - | - | Surface Mount | 100-BQFP | 100-QFP (20x14) | ML610Q178 | A/D 16x10b SAR | Rohm Semiconductor | 59 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | External, Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | - | ||
![]() ML610Q174-403GAZWAAL ROHM Semiconductor | In Stock | - | - | Surface Mount | 80-BQFP | 80-QFP (14x20) | ML610Q174 | A/D 12x10b | Rohm Semiconductor | 49 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q172-111GAZWAX ROHM Semiconductor | In Stock | - | - | Surface Mount | 64-QFP | 64-QFP (14x14) | ML610Q172 | A/D 12x10b SAR | Rohm Semiconductor | 37 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | External, Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML620Q132B-NNNMB0ARL ROHM Semiconductor | In Stock | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | ML620Q132 | A/D 6x10b SAR | Rohm Semiconductor | 10 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 32MHz | 2K x 8 | 1.6V ~ 5.5V | nX-U16/100 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 16KB (8K x 16) | I²C, SSP, UART/USART | 1K x 16 | ||
![]() ML620Q134B-NNNMB07GL ROHM Semiconductor | In Stock | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | ML620Q134 | A/D 8x10b SAR | Rohm Semiconductor | 14 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | Internal | 32MHz | 2K x 8 | 1.6V ~ 5.5V | nX-U16/100 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 8KB (4K x 16) | I²C, SSP, UART/USART | 1K x 16 | ||
![]() ML610Q174-480GAZWAX ROHM Semiconductor | In Stock | - | - | Surface Mount | 80-BQFP | 80-QFP (14x20) | ML610Q174 | A/D 12x10b | Rohm Semiconductor | 49 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q174-449GAZWAAL ROHM Semiconductor | In Stock | - | - | Surface Mount | 80-BQFP | 80-QFP (14x20) | ML610Q174 | A/D 12x10b | Rohm Semiconductor | 49 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 4K x 8 | 2.2V ~ 5.5V | nX-U8/100 | LCD, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML620Q153B-Z99TBWAAL ROHM Semiconductor | In Stock | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ML620Q153 | A/D 12x10b SAR | Rohm Semiconductor | 31 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | External, Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 64KB (32K x 16) | I²C, SSP, UART/USART | 2K x 8 | ||
![]() ML610Q101-NNNWA ROHM Semiconductor | In Stock | - | - | - | - | - | ML610Q101 | A/D 6x10b SAR | Rohm Semiconductor | 11 | Bulk | Last Time Buy | -40°C ~ 85°C (TA) | - | Internal | 8.4MHz | 256 x 8 | 2.7V ~ 5.5V | nX-U8/100 | POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | UART/USART | - | ||
![]() ML620Q154B-NNNTBWARL ROHM Semiconductor | In Stock | - | - | Surface Mount | 52-TQFP | 52-TQFP (10x10) | ML620Q154 | A/D 12x10b SAR | Rohm Semiconductor | 34 | Bulk | Last Time Buy | -40°C ~ 105°C (TA) | - | External, Internal | 8.4MHz | 2K x 8 | 1.8V ~ 5.5V | nX-U16/100 | POR, PWM, WDT | FLASH | 16-Bit | 32KB (16K x 16) | I²C, SSP, UART/USART | 2K x 8 |