- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- On-State Resistance (Max)
- Operating Temperature
- Packaging
- Number of Channels
Attribute column
Manufacturer
ROHM Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Bandwidth | Supply Current-Max (Isup) | Max Dual Supply Voltage | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Channel-to-Channel Matching (ΔRon) | Switching | Voltage - Supply, Single (V+) | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU4053BC ROHM Semiconductor | In Stock | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 550 ns | -40°C~85°C TA | Tube | 2008 | e2 | yes | Obsolete | 1 (Unlimited) | 16 | 160Ohm | Tin/Copper (Sn/Cu) | DUAL | 260 | 3 | 5V | 2.54mm | 10 | BU4053 | 16 | Non-Inverting | 5/15V | 2 | 3 | 18V | 3V | 15μA | 15 ns | 550 ns | Demultiplexer, Multiplexer | Single | 20MHz | 0.015mA | 9V | 160Ohm | 1.5V | 2:1 | 300nA | 10pF | 10Ohm | SPDT | - | BREAK-BEFORE-MAKE | 3V~18V | 4.55mm | 19.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() BU4052BCF-BZE2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | 4:1 | 300nA | 10pF | - | SP4T | 4 Ω | - | 3V~18V | - | - | - | ROHS3 Compliant | - | ||
![]() BU4051BCF-BZE2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | 8:1 | 300nA | 10pF | - | - | 4 Ω | - | 3V~18V | - | - | - | ROHS3 Compliant | - | ||
![]() BU4066BCF-BZE2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 14-SOIC (0.173, 4.40mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 280Ohm | - | 1:1 | 300nA | 10pF | - | SPST - NO | 5 Ω | - | 3V~18V | - | - | - | ROHS3 Compliant | - |