- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Mounting Type
- Number of Channels
- Packaging
- Mount
- Number of Terminations
- Published
- Applications
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Consumer IC Type | Switch Circuit | Voltage - Supply, Single (V+) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BA7603F-E2 ROHM Semiconductor | 2000 |
| Datasheet | 8 Weeks | Copper, Tin | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e2 | yes | Last Time Buy | 1 (Unlimited) | 16 | - | Tin/Copper (Sn/Cu) | - | - | Video | - | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 10 | BA7603 | - | 16 | - | - | 5.5V | 5V | - | - | 3 | - | - | 13mA | - | - | DPST | - | Single | 20mA | - | 2:1 | - | - | 4.5V~5.5V | - | 1.6mm | 10mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() BD11600NUX-E2 ROHM Semiconductor | 3186 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | 10 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 10 | 3Ohm | - | - | - | USB | - | 1.925W | DUAL | - | - | 1 | 5V | 0.5mm | - | BD11600 | SEPARATE OUTPUT | 10 | - | - | - | 5V | - | - | 1 | 5.5V | 2.5V | - | 19μA | 40μA | - | - | Single | - | 6Ohm | - | - | DPDT | 2.5V~5.5V | USB 2.0 | 0.6mm | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() BH76332FVM-TR ROHM Semiconductor | 3889 |
| - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | Video | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | BH763* | - | - | - | - | - | 3/5V | - | - | 1 | - | - | - | - | - | - | - | Single | - | - | 3:1 | - | - | 2.8V~5.5V | RGB | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BA7626F-E2 ROHM Semiconductor | 1155 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | -25°C~70°C TA | Tape & Reel (TR) | 2008 | e2 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin/Copper (Sn/Cu) | - | - | Video | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 10 | BA7626 | - | 16 | - | - | 5.5V | 5V | - | - | 2 | - | - | 15mA | - | - | - | - | Single | - | - | - | - | - | 4.5V~5.5V | Buffered | 1.6mm | 10mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() BD3843FS-E2 ROHM Semiconductor | 801 |
| - | 6 Weeks | Copper, Tin | Surface Mount | Surface Mount | SSOP | 24 | - | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 24 | - | - | 75°C | -20°C | - | 8542.39.00.01 | - | - | GULL WING | - | 1 | - | 0.8mm | - | - | - | 24 | - | - | 7.3V | - | COMMERCIAL EXTENDED | 5V | - | - | - | 3mA | - | - | - | - | Dual, Single | - | - | - | CONSUMER CIRCUIT | - | - | - | 1.9mm | 10mm | 5.4mm | No | ROHS3 Compliant | - | ||
![]() BD11670GWL-E2 ROHM Semiconductor | 7 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 11-UFBGA, CSPBGA | - | -40°C~85°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | USB | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5Ohm Typ | - | - | DPDT | 3V~5.5V | USB 2.0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA7653AFV-E2 ROHM Semiconductor | 2140 | - | Datasheet | 6 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | 8 | -30°C~80°C TA | Tape & Reel (TR) | 2011 | e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | Tin/Copper (Sn/Cu) | - | - | Video | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | BA7653 | - | 8 | - | - | 7V | 5V | - | - | 1 | - | - | 5mA | - | - | - | - | Single | - | - | 3:1 | - | - | 4V~7V | - | - | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() BA7612F-E2 ROHM Semiconductor | 20000 |
| Datasheet | - | - | Surface Mount | Surface Mount | SOP | 8 | - | Tape & Reel (TR) | 2005 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 75°C | -25°C | - | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | - | - | Not Qualified | - | 5V | OTHER | - | 3 | - | - | 20.5mA | - | - | 3PST | - | Single | 29mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BA7607F-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e2 | yes | Obsolete | 1 (Unlimited) | 16 | - | TIN COPPER | - | - | Video | - | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 10 | BA7607 | - | 16 | R-PDSO-G16 | Not Qualified | 5.5V | 5V | - | - | 3 | - | - | 12.5mA | - | - | - | - | Single | 17mA | - | 2:1 | - | - | 4.5V~5.5V | - | 1.6mm | 10mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() BH76363FV-E2 ROHM Semiconductor | 23 |
| - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | Video | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | BH763* | - | - | - | - | - | 3/5V | - | - | 1 | - | - | - | 11mA | - | - | - | Single | - | - | 6:1 | - | - | 2.8V~5.5V | RGB | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BA7606FS-E2 ROHM Semiconductor | 8500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.173, 4.40mm Width) | 16 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | Video | - | - | DUAL | GULL WING | - | 3 | 5V | 0.8mm | - | BA7606 | - | - | - | - | - | 5V | - | - | 3 | - | - | 15mA | - | - | - | - | Single | - | - | 2:1 | - | - | 4.5V~5.5V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BA7611AF-E2 ROHM Semiconductor | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | -25°C~75°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | Video | - | - | DUAL | GULL WING | 225 | 1 | 5V | - | - | BA7611 | - | - | - | - | - | 5V | - | - | 1 | - | - | 10.5mA | - | - | - | - | Single | - | - | 3:1 | - | - | 4.5V~13V | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BA7606F-E2 ROHM Semiconductor | 3516 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e2 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin/Copper (Sn/Cu) | - | - | Video | - | - | DUAL | GULL WING | 260 | - | - | 1.27mm | 10 | BA7606 | - | 16 | - | - | 5V | - | - | - | 3 | - | - | 15mA | - | - | - | - | Single | - | - | 2:1 | CONSUMER CIRCUIT | - | 4.5V~5.5V | - | 1.6mm | 10mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() BA7612N ROHM Semiconductor | 2500 | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | 8-SIP | 8 | -25°C~75°C TA | Tube | 2006 | e2 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin/Copper (Sn/Cu) | - | - | Video | - | - | - | - | 260 | 1 | 5V | 2.54mm | 10 | BA761* | - | 8 | - | Not Qualified | - | 5V | - | - | 3 | - | - | 20.5mA | - | - | 3PST | - | Single | 29mA | - | 3:1 | - | - | 4.5V~13V | - | 7.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BH76362FV-E2 ROHM Semiconductor | In Stock | - | - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | Video | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | BH763* | - | - | - | - | - | 3/5V | - | - | 1 | - | - | - | 11mA | - | - | - | Single | - | - | 6:1 | - | - | 2.8V~5.5V | RGB | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BA7602F-E2 ROHM Semiconductor | 2218 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e2 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin/Copper (Sn/Cu) | - | - | Video | - | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 10 | BA7602 | - | 16 | - | - | 5.5V | 5V | - | - | 3 | - | - | 14mA | - | - | DPST | - | Single | 20.5mA | - | 2:1 | - | - | 4.5V~5.5V | - | 1.6mm | 10mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() BA7655AF-E2 ROHM Semiconductor | 7500 | - | Datasheet | - | Copper, Tin | Surface Mount | - | SOP | 8 | - | Tape & Reel (TR) | 2010 | e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | TIN COPPER | 80°C | -20°C | - | - | 350mW | DUAL | GULL WING | 260 | 2 | - | - | 10 | - | - | 8 | - | - | - | - | COMMERCIAL EXTENDED | - | 2 | 5.5V | 4.5V | - | 12mA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 1.71mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() BA7653AF-E2 ROHM Semiconductor | 22500 | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | -30°C~80°C TA | Tape & Reel (TR) | 2011 | e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | Tin/Copper (Sn/Cu) | - | - | Video | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 10 | BA7653 | - | 8 | - | - | 7V | 5V | - | - | 1 | - | - | 5mA | - | - | - | - | Single | - | - | 3:1 | - | - | 4V~7V | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() BH76333FVM-TR ROHM Semiconductor | In Stock | - | - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | Video | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | BH763* | - | - | - | - | - | 3/5V | - | - | 1 | - | - | - | 8mA | - | - | - | Single | - | - | 3:1 | - | - | 2.8V~5.5V | RGB | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BD3841FS-E2 ROHM Semiconductor | 20 |
| - | 8 Weeks | Copper, Tin | Surface Mount | Surface Mount | 32-SOP (0.213, 5.40mm Width) | 32 | -20°C~75°C TA | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | 32 | - | - | - | - | Audio | - | - | - | GULL WING | NOT SPECIFIED | 1 | - | 0.8mm | NOT SPECIFIED | BD3841 | - | 32 | - | Not Qualified | - | 7V | - | - | 9 | - | - | 3mA | - | - | - | 10V~14.6V ±5V~7.3V | Dual, Single | - | - | - | CONSUMER CIRCUIT | - | - | Buffered, Serial Interface | - | 13.6mm | 5.4mm | - | ROHS3 Compliant | - |