- Factory Lead Time
- Height Seated (Max)
- Interface
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Inputs
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ROHM Semiconductor Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Number of Inputs | Resolution | Consumer IC Type | Touchscreen | Proximity Detection | LED Driver Channels | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU21009MUV-E2 ROHM Semiconductor | 14700 |
| Datasheet | 8 Weeks | Copper, Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | yes | Active | 1 (Unlimited) | 32 | Slider | - | 8542.39.00.01 | 2.5V~3.3V | QUAD | - | 1 | 0.5mm | - | 32 | S-XQCC-N32 | 3V | - | 2.5V | 16 | I2C | 300μA | Up to 16 | 10 b | - | Capacitive | No | Up to 8 | 1mm | 5mm | 5mm | ROHS3 Compliant | Lead Free | ||
BU21008MUV-E2 ROHM Semiconductor | 1085 |
| Datasheet | 8 Weeks | Copper, Tin | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | -40°C~85°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | 32 | Buttons | IT ALSO REQUIRES 1.7V TO 3.3V DIGITAL SUPPLY | 8542.39.00.01 | 2.5V~3.3V | QUAD | - | 1 | 0.5mm | - | 32 | - | 3V | - | 2.5V | 16 | I2C | 300μA | Up to 16 | 10 b | - | Capacitive | No | Up to 8 | 1mm | 5mm | 5mm | ROHS3 Compliant | Lead Free | ||
BU21182FS-E2 ROHM Semiconductor | 2000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-SOP (0.213, 5.40mm Width) | YES | - | -25°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 32 | - | - | - | 3V~5.5V | DUAL | GULL WING | 1 | 0.8mm | compliant | - | R-PDSO-G32 | - | 5.5V | 3V | - | I2C | - | 20 | - | CONSUMER CIRCUIT | - | No | - | 2.01mm | 13.6mm | 5.4mm | RoHS Compliant | - |


Product
Brand
Articles
Tools