- Number of Channels
- Operating Supply Current
- Package / Case
- Applications
- Base Part Number
- Capacitance - Input
- Current - Supply
- High Level Output Current
- Input
- Interface Type
- Lead Free
- Logic Family
Attribute column
Manufacturer
ROHM Semiconductor Interface - Signal Buffers, Repeaters, Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Interface Type | Logic Family | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Propagation Delay Time | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Voltage - Supply | Base Part Number | Output | Output Type | Number of Channels | Operating Supply Current | Quiescent Current | Current - Supply | Input | Operating Temperature Range | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Capacitance - Input | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BA8274F-E2 ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | 8-SOP | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Not For New Designs | 1 (Unlimited) | Buffer, ReDriver | I2C | 4.5V~12V | BA8274 | 2-Wire Bus | - | 2 | 40mA | - | 40mA | 2-Wire Bus | - | - | - | - | - | 3000pF | ROHS3 Compliant | Contains Lead | ||
![]() BD74C126FV-CE2 ROHM Semiconductor | In Stock | - | - | - | - | SSOP-B14 | - | - | Serial | CMOS | + 125 C | - 40 C | SMD/SMT | 16 ns | RoHS Compliant | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | 3-State | 4 Channel | 600 uA | 10 uA | - | - | - 40 C to + 125 C | - 50 mA | 50 mA | 4 Input | 4 Output | - | - | - |


Product
Brand
Articles
Tools