- Amplifier Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Slew Rate
- Current - Input Bias
- Mounting Type
- Operating Temperature
- Voltage - Supply, Single/Dual (±)
Attribute column
Manufacturer
ROHM Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Voltage Gain-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU7245SHFV-TR ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | Surface Mount | - | SOT-665 | - | - | - | Tape & Reel (TR) | 2014 | - | - | Active | 2 (1 Year) | 5 | EAR99 | - | 105°C | -40°C | TAPE AND REEL | - | DUAL | FLAT | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | - | 5 | R-PDSO-F5 | Not Qualified | - | - | 2/5V | INDUSTRIAL | - | 1 | 5.5V | 5μA | - | - | 0.035 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 60 dB | - | - | 8mA | 1mV | - | 70 kHz | - | 70 kHz | - | - | - | NO | YES | - | - | YES | YES | - | - | 1pA | - | NO | NO | - | - | 0.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BA2107G-TR ROHM Semiconductor | In Stock | - | - | 5 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~85°C | Cut Tape (CT) | 2014 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.95mm | NOT SPECIFIED | - | - | R-PDSO-G5 | - | - | - | - | - | - | 1 | - | 1.8mA | - | - | 4V/μs | - | General Purpose | 74 dB | 150nA | 2V~14V ±1V~7V | 90mA | 1mV | - | 12MHz | -2.5V | 12000 kHz | - | 0.4μA | - | - | - | 7V | - | - | - | - | - | - | -7V | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM2902DR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | yes | Last Time Buy | 1 (Unlimited) | 14 | EAR99 | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | LM2902 | 14 | - | - | - | - | +-1.5/+-13/3/26V | - | - | 4 | - | 1.5mA | - | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 20nA | 3V~32V ±1.5V~16V | 40mA | 2mV | - | 1.3MHz | - | 1200 kHz | 100dB | 0.5μA | - | NO | YES | 26V | - | - | YES | 0.25μA | - | - | - | - | - | - | - | 1.65mm | 8.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() BD7561G-TR ROHM Semiconductor | In Stock | - | - | 20 Weeks | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 12V | - | - | BD75* | 5 | - | - | Rail-to-Rail | 7.25V | - | - | 1 | - | - | 440μA | 550μA | 8mA | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 45 dB | 1pA | 5V~14.5V ±2.5V~7.25V | 1mA | 1mV | 1MHz | - | - | 1000 kHz | 95dB | - | - | NO | YES | - | - | YES | YES | - | 5V | - | - | - | NO | - | 1.1mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() BU7262SF-E2 ROHM Semiconductor | In Stock | - | - | 7 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | -40°C~105°C | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 3V | - | - | BU7262 | 8 | - | - | Rail-to-Rail | 2.75V | - | - | 2 | - | - | 550μA | 1.1mA | 10mA | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 45 dB | 1pA | 1.8V~5.5V ±0.9V~2.75V | 12mA | 9mV | 2MHz | - | - | 2000 kHz | 95dB | - | 60dB | NO | YES | 7V | 1mV | YES | YES | - | - | - | - | - | - | - | - | 1.6mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU7266SFVM-TR ROHM Semiconductor | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 470mW | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | 0.65mm | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 2 | - | 700nA | - | - | 0.0024V/μs | - | CMOS | 60 dB | 1pA | 1.8V~5.5V | 4mA | 1mV | - | - | - | - | - | - | - | - | - | 7V | 1mV | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMR324FVJ-E2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | - | Surface Mount | - | TSSOP | 14 | - | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 4 | - | 410μA | - | - | 1 V/μs | - | OPERATIONAL AMPLIFIER | 90 dB | - | - | 60mA | 1mV | - | 3MHz | - | 3000 kHz | - | 0.1μA | - | - | - | 7V | - | - | - | - | - | 15nA | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM2904DGKR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Military grade | -40°C~125°C | Tape & Reel (TR) | 2004 | Trophy | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN/TIN COPPER | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 10 | LM2904 | 8 | - | - | - | - | - | - | - | 2 | - | 1mA | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 20nA | 3V~26V ±1.5V~13V | 30mA | 3mV | - | 700kHz | - | 700 kHz | 100dB | 0.5μA | - | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU7444SF-E2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.173, 4.40mm Width) | 14 | - | -40°C~105°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | TAPE AND REEL | 450mW | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 1.27mm | NOT SPECIFIED | - | 14 | - | Not Qualified | - | - | 1.8/5V | - | - | 4 | - | 200μA | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | CMOS | 60 dB | 1pA | 1.7V~5.5V | 10mA | 1mV | - | 600kHz | - | 600 kHz | - | - | - | NO | YES | 7V | - | YES | YES | - | - | - | - | - | - | 3160 | - | 1.71mm | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD7542F-E2 ROHM Semiconductor | In Stock | - | - | 6 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 12V | - | - | BD75* | 8 | - | - | Rail-to-Rail | 7.25V | - | - | 2 | - | - | 400μA | 650μA | 4mA | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 45 dB | 1pA | 5V~14.5V ±2.5V~7.25V | 1mA | 1mV | 600 kHz | - | - | 600 kHz | 95dB | - | - | NO | YES | - | - | YES | YES | - | 5V | - | - | - | - | - | 1.5mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() BA4558RFVT-E2 ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | - | TSSOP | 8 | - | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 105°C | -40°C | - | 625mW | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | 0.65mm | NOT SPECIFIED | - | - | - | - | - | - | - | INDUSTRIAL | - | 2 | 30V | 3mA | - | - | 1 V/μs | - | OPERATIONAL AMPLIFIER | 90 dB | - | - | - | 500μV | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | 60nA | - | - | - | - | - | - | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM358WDT ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 0°C~70°C | Tape & Reel (TR) | 2010 | Signature | yes | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | TIN/TIN COPPER | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 10 | LM358 | 8 | - | - | - | 16V | +-1.5/+-15/3/30V | - | - | 2 | - | 700μA | 1.2mA | 30mA | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 20nA | 3V~32V ±1.5V~16V | 20mA | 2mV | - | 1.1MHz | - | 1100 kHz | 100dB | - | - | NO | YES | - | - | - | - | 0.15μA | - | - | - | - | - | - | - | 1.54mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() LMR344FJ-GE2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 400μA | - | - | 1V/μs | - | CMOS | - | 1pA | 2.7V~5.5V | 32mA | 250μV | - | 2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMR358F-GE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 210μA | - | - | 1V/μs | - | General Purpose | - | 15nA | 2.7V~5.5V | 60mA | 100μV | - | - | - | - | - | - | - | - | - | - | 100μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2904PWR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | Military grade | -40°C~125°C | Tape & Reel (TR) | 2010 | Trophy | yes | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | TIN/TIN COPPER | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 10 | LM2904 | 8 | - | - | - | - | - | - | - | 2 | - | 1mA | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 20nA | 3V~26V ±1.5V~13V | 30mA | 3mV | - | 700kHz | - | 700 kHz | 100dB | 0.5μA | - | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() LM2902KDR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 14 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | yes | Last Time Buy | 1 (Unlimited) | 14 | EAR99 | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | LM2902 | 14 | - | - | - | - | +-1.5/+-13/3/26V | - | - | 4 | - | 1.5mA | - | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 20nA | 3V~32V ±1.5V~16V | 40mA | 2mV | - | 1.3MHz | - | 1200 kHz | 100dB | 0.5μA | - | NO | YES | 26V | - | - | YES | 0.25μA | - | - | - | - | - | - | - | 1.65mm | 8.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() LMR341G-GTR ROHM Semiconductor | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80μA | - | - | 1V/μs | - | CMOS | - | 1pA | 2.7V~5.5V | 45mA | 250μV | - | - | - | - | - | - | - | - | - | - | 250μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU7487F-E2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.173, 4.40mm Width) | 14 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | 700mW | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 1.27mm | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 4 | - | 6mA | - | - | 10V/μs | - | CMOS | 60 dB | 1pA | 3V~5.5V | 12mA | 1mV | - | 10MHz | - | - | - | - | - | - | - | 7V | - | - | - | - | - | - | - | - | - | - | - | 1.71mm | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU7462NUX-TR ROHM Semiconductor | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | TAPE AND REEL | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3V | 0.5mm | NOT SPECIFIED | BU7462 | 8 | - | Not Qualified | - | - | - | - | - | 2 | - | 300μA | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 1.7V~5.5V ±0.85V~2.75V | 12mA | 1mV | - | - | - | 1000 kHz | - | - | - | NO | YES | 7V | 1mV | YES | YES | - | - | - | - | - | - | 3160 | - | 0.6mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMR358FJ-GE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 210μA | - | - | 1V/μs | - | General Purpose | - | 15nA | 2.7V~5.5V | 60mA | 100μV | - | - | - | - | - | - | - | - | - | - | 100μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |