- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- RoHS Status
- Width
- Height Seated (Max)
- Length
- Mount
- Number of Functions
- Packaging
- Peak Reflow Temperature (Cel)
Attribute column
Manufacturer
ROHM Semiconductor Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Input Type | Logic Function | Supply Type | Supply Current-Max (Isup) | Output Polarity | Voltage Supply Source | Consumer IC Type | Independent Circuits | Input Conditioning | Video Standard | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BA7649AF-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | SOP | - | 14 | - | Tape & Reel (TR) | 2003 | - | e3/e2 | yes | Not For New Designs | 1 (Unlimited) | 14 | - | - | TIN/TIN COPPER | 70°C | -25°C | - | 450mW | - | DUAL | GULL WING | 260 | 1 | 5V | - | 10 | - | 14 | - | - | - | - | 5V | COMMERCIAL EXTENDED | - | 1 | 13V | 4.5V | AUDIO/VIDEO SWITCH | 9.5mA | - | - | Multiplexer | Single | - | - | - | - | - | - | - | - | 8.7mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() BU1851GUW-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 35-VFBGA, WLCSP | - | - | -30°C~85°C | Cut Tape (CT) | 2009 | - | e3/e2 | yes | Discontinued | 3 (168 Hours) | 35 | - | Encoder | TIN/TIN COPPER | - | - | - | - | 2.2V~3.6V | BOTTOM | BALL | 260 | - | 3.3V | 0.5mm | 10 | BU1851 | 35 | S-PBGA-B35 | Not Qualified | 1 x 8:8 | - | 3.3V | - | - | - | - | - | - | - | - | - | - | Single | - | - | Single Supply | - | 1 | - | - | 0.9mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() BU1852GXW-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 35-VFBGA, WLCSP | - | - | -30°C~85°C | Cut Tape (CT) | 2012 | - | - | - | Not For New Designs | 2 (1 Year) | 35 | - | Encoder | - | - | - | - | - | 1.65V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.4mm | NOT SPECIFIED | BU1852 | - | S-PBGA-B35 | - | 1 x 8:12 | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Single Supply | - | 1 | - | - | 0.9mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() BA7615N ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | Bulk | 2005 | - | e3/e2 | yes | Obsolete | 1 (Unlimited) | 10 | - | - | TIN/TIN COPPER | 75°C | -30°C | 8542.39.00.01 | - | - | SINGLE | - | 260 | 1 | 5V | 2.54mm | 10 | - | 10 | R-PSIP-T10 | Not Qualified | - | 13V | 5V | OTHER | 4.5V | 5 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | 29mA | - | - | - | - | - | - | 7.2mm | 25.2mm | 2.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() BA7627FV-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | SSOP | YES | 16 | - | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | 85°C | -40°C | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 16 | - | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | 2 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | 17mA | - | - | - | - | - | - | 1.25mm | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() BA7230LS ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | 1999 | - | - | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | - | 70°C | -20°C | 8542.39.00.01 | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 0.889mm | NOT SPECIFIED | - | 24 | R-PZIP-T24 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | RGB | - | - | - | - | - | COLOR SIGNAL ENCODER | - | - | NTSC | 8.4mm | 21.8mm | 2.8mm | - | ROHS3 Compliant | - | ||
![]() BU4028B ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | -40°C~85°C | Tube | 2005 | 4000B | e2 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Decoder | Tin/Copper (Sn/Cu) | - | - | - | - | 3V~16V | - | - | 260 | 1 | 5V | 2.54mm | 10 | 4028 | 16 | - | Not Qualified | 1 x 4:10 | - | - | - | 3V | - | - | - | - | - | 50pF | - | Decoder, Demultiplexer | Dual | - | TRUE | Dual Supply | - | 1 | STANDARD | - | 4.55mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free |