- Brand
- Current - Output High, Low
- Factory Pack QuantityFactory Pack Quantity
- High Level Output Current
- Logic Family
- Logic Function
- Logic Type
- Low Level Output Current
- MSL
- Manufacturer
- Maximum Operating Temperature
- Mfr
Attribute column
Manufacturer
ROHM Semiconductor Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Logic Family | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Subcategory | Voltage - Supply | Output Type | Polarity | Number of Channels | Number of Circuits | Operating Supply Current | Output Current | Quiescent Current | Input Type | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Product Type | Operating Temperature Range | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD7LS08G-CTL ROHM Semiconductor | In Stock | - | - | Surface Mount | SSOP-5 | 5-SSOP | - | ROHM Semiconductor | 3000 | CMOS | ROHM Semiconductor | + 125 C | Rohm Semiconductor | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 5.5 V | 1.65 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q100 | Logic ICs | 1.65V ~ 5.5V | - | - | - | 1 | - | 50mA | - | - | AND Gate | 2 | 32mA, 32mA | AND Gate | Logic Gates | - 40 C to + 125 C | 1 Gate | - | 10ns @ 5V, 50pF | - 32 mA | 10 uA | 2 Input | 1 Output | 10 µA | Without Schmitt Trigger Input | Single-Function Gate | - | Logic Gates | ||
![]() BD7LS125G-CTL ROHM Semiconductor | In Stock | - | - | Surface Mount | SSOP-5 | 5-SSOP | BD7LS125 | ROHM Semiconductor | 3000 | CMOS | ROHM Semiconductor | + 125 C | Rohm Semiconductor | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 5.5 V | 1.65 V | -40°C ~ 125°C (TA) | Cut Tape | Automotive, AEC-Q100 | Logic ICs | 1.65V ~ 5.5V | 3-State | Non-Inverting | 1 | - | 10 uA | - | 10 uA | CMOS | Buffer | - | 32mA, 32mA | CMOS | Buffers & Line Drivers | - | - | 1 | - | - 32 mA | 32 mA | 1 Input | 1 Output | - | No | - | - | Buffers & Line Drivers |