- Clock Frequency
- Length
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Memory Width
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR24C21F-E2 ROHM Semiconductor | 2182 |
| - | 12 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 4V | 1.27mm | NOT SPECIFIED | BR24C21 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | SYNCHRONOUS | 400kHz | 400 ms | EEPROM | I2C | - | 8 | 10ms | 1 kb | 0.0001A | - | - | I2C | 100000 Write/Erase Cycles | 10ms | 10 | - | 1010XXXR | 1.6mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR24G32FVT-3AGE2 ROHM Semiconductor | 36000 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | BR24G32 | - | - | Not Qualified | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | SYNCHRONOUS | 1MHz | 450 ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR24A16F-WME2 ROHM Semiconductor | 2396 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | 2013 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 16Kb 2K x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | - | 8 | 5ms | - | 0.000002A | - | SERIAL | I2C | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010MMMR | - | 5mm | 4.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR24L01AFJ-WE2 ROHM Semiconductor | 24000 | - | Datasheet | 6 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e2 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | TIN COPPER | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | - | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 1 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR24G16F-3GTE2 ROHM Semiconductor | 1400 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | SEATED HGT CALCULATED | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | BR24G16 | - | - | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 16 kb | - | - | - | I2C | - | 5ms | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G512F-3AGTE2 ROHM Semiconductor | 18 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | NOT SPECIFIED | BR24G512 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | SYNCHRONOUS | 1MHz | 450 ns | EEPROM | I2C | - | 8 | 5ms | 512 kb | - | - | - | I2C | - | 5ms | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G1MF-3AGTE2 ROHM Semiconductor | 77452 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | SEATED HT-CALCULATED | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | BR24G1M | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | SYNCHRONOUS | 1MHz | 450 ns | EEPROM | I2C | - | 8 | 5ms | 1 Mb | - | - | - | I2C | - | 5ms | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G04NUX-3TTR ROHM Semiconductor | 10 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.5mm | NOT SPECIFIED | BR24G04 | - | - | Not Qualified | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 4 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDMR | 0.6mm | 3mm | 2mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BR24L01AFVM-WTR ROHM Semiconductor | 3000 | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR24L01A | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 1 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 0.9mm | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24G04FVT-3GE2 ROHM Semiconductor | 55 | - | - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | BR24G04 | - | - | Not Qualified | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 4 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDMR | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR24L01AFVJ-WE2 ROHM Semiconductor | 40 | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR24L01A | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 1 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24G08FVJ-3GTE2 ROHM Semiconductor | 12 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | BR24G08 | - | S-PDSO-G8 | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | 8KX1 | 1 | 5ms | 8 kb | - | - | - | I2C | - | 5ms | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR93L66RF-WE2 ROHM Semiconductor | 245 |
| Datasheet | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR93L66 | 8 | - | - | 5V | - | - | - | Serial | 4Kb 256 x 16 | 4.5mA | - | 2MHz | 200 ns | EEPROM | SPI | 256X16 | 16 | 5ms | 4 kb | 0.000002A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.6mm | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BR24L02F-WE2 ROHM Semiconductor | 15000 | - | - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR24L02 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 2 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR24L64F-WE2 ROHM Semiconductor | 5000 |
| - | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn/Cu) | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR24L64 | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 2/5V | 1.8V | - | 64Kb 8K x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | 8KX8 | 8 | 5ms | - | 0.000002A | 65536 bit | SERIAL | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.78mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR24L02FV-WE2 ROHM Semiconductor | 418 |
| - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR24L02 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 2 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.5mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR24L08FJ-WE2 ROHM Semiconductor | 637 |
| - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR24L08 | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 8 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DMMR | 1.775mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24L02FJ-WE2 ROHM Semiconductor | 1115 |
| - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR24L02 | 8 | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | 400kHz | 3.5 μs | EEPROM | I2C | - | 8 | 5ms | 2 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.775mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR24L01AF-WE2 ROHM Semiconductor | 2500 |
| - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e2 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR24L01A | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 1 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.71mm | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BR24L08F-WE2 ROHM Semiconductor | 2078 |
| - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR24L08 | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 8 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DMMR | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free |