- Clock Frequency
- Length
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Memory Width
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR93H86RF-2LBH2 ROHM Semiconductor | 44 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | -40°C~125°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 2.5V | - | 16Kb 1K x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 1KX16 | 16 | 4ms | - | - | 16384 bit | SERIAL | 3-WIRE | - | 4ms | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR25G128FJ-3GE2 ROHM Semiconductor | 482 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | IT ALSO OPERATES AT 3MHZ AT 1.6 MIN | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | - | 128Kb 16K x 8 | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | 16KX8 | 8 | 5ms | - | - | 131072 bit | SERIAL | SPI | - | 5ms | - | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() BR93A46RFVM-WMTR ROHM Semiconductor | 11 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 4V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 1Kb 64 x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 64X16 | 16 | 5ms | - | 0.000002A | 1024 bit | SERIAL | 3-WIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | 0.9mm | 2.9mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() BR24L64-W ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e2 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Copper (Sn/Cu) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 2.54mm | 10 | BR24L64 | 8 | - | Not Qualified | 5V | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | SYNCHRONOUS | 400kHz | 3.5 μs | EEPROM | I2C | - | 8 | 5ms | 64 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 3.7mm | 9.3mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR34E02NUX-3TR ROHM Semiconductor | 3640 | - | - | 10 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | 2013 | - | - | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | - | 8542.32.00.51 | 1.7V~3.6V | DUAL | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | - | 8 | R-PDSO-N8 | Not Qualified | - | 5.5V | 1.8/5V | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | 256X8 | 8 | 5ms | - | 0.000002A | 2048 bit | - | I2C | - | 5ms | - | HARDWARE/SOFTWARE | - | 0110DDDR/1010DDDR | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() BR93H86RFJ-2CE2 ROHM Semiconductor | 11 |
| - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 4V | 1.27mm | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 16Kb 1K x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 1KX16 | 16 | 4ms | - | 0.00001A | - | SERIAL | 3-WIRE | 1000000 Write/Erase Cycles | 4ms | 100 | SOFTWARE | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR25H010FJ-2CE2 ROHM Semiconductor | 2500 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED AND ALSO OPERATES AT 2.5V WITH 5MHZ | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | 4.5V | - | 1Kb 128 x 8 | SYNCHRONOUS | 10MHz | - | EEPROM | SPI | - | 8 | 4ms | - | 0.00001A | 1024 bit | SERIAL | SPI | 1000000 Write/Erase Cycles | 4ms | 100 | HARDWARE | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BRCF016GWZ-3E2 ROHM Semiconductor | 100000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-XFBGA, CSPBGA | YES | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | 1.7V~5.5V | BOTTOM | NOT SPECIFIED | 1 | - | 0.4mm | NOT SPECIFIED | - | - | R-PBGA-B4 | - | - | 5.5V | - | 1.7V | - | 16Kb 2K x 8 | SYNCHRONOUS | 1MHz | - | EEPROM | I2C | 2KX8 | 8 | 5ms | - | - | 16384 bit | SERIAL | I2C | - | 5ms | - | - | - | - | 0.35mm | 0.86mm | 0.84mm | - | - | ROHS3 Compliant | - | ||
![]() BR25L010FVT-WE2 ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR25L010 | 8 | - | - | 5V | - | - | - | SPI, Serial | 1Kb 128 x 8 | - | 5MHz | - | EEPROM | SPI | - | 8 | 5ms | 1 kb | 0.000002A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1.25mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR93G66FVT-3GE2 ROHM Semiconductor | 2600 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | ALSO OPERATES AT 1.7V WITH 1MHZ AND 2.5V AT 2MHZ | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | - | 4Kb 256 x 16 | SYNCHRONOUS | 3MHz | - | EEPROM | SPI | 256X16 | 16 | 5ms | - | - | 4096 bit | SERIAL | 3-WIRE | - | 5ms | - | - | 8 | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR25H020F-2LBH2 ROHM Semiconductor | 22 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | -40°C~125°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 2.5V | - | 2Kb 256 x 8 | SYNCHRONOUS | 10MHz | - | EEPROM | SPI | 256X8 | 8 | 4ms | - | - | 2048 bit | SERIAL | SPI | - | 4ms | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G08FVM-3GTTR ROHM Semiconductor | 3000 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | BR24G08 | - | R-PDSO-G8 | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | 8KX1 | 1 | 5ms | 8 kb | - | - | - | I2C | - | 5ms | - | - | - | - | 0.9mm | 2.9mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() BR25H080FVT-2CE2 ROHM Semiconductor | 87000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | ALSO OPERATES AT 2.5V WITH 5MHZ | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | 4.5V | - | 8Kb 1K x 8 | SYNCHRONOUS | 10MHz | - | EEPROM | SPI | - | 8 | 4ms | - | - | - | SERIAL | SPI | 1000000 Write/Erase Cycles | 4ms | 100 | HARDWARE/SOFTWARE | - | - | 1.2mm | 4.4mm | 3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR24G08NUX-3TTR ROHM Semiconductor | 3309 | - | - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.5mm | NOT SPECIFIED | BR24G08 | - | R-PDSO-N8 | Not Qualified | - | 5.5V | 1.8/5V | 1.6V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | 8KX1 | 1 | 5ms | 8 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DMMR | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G01FV-3GTE2 ROHM Semiconductor | 49 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | BR24G01 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 1 kb | - | - | - | I2C | - | 5ms | - | - | - | - | 1.35mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR25H040FJ-2CE2 ROHM Semiconductor | 11 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | ALSO OPERATES AT 2.5V WITH 5MHZ AND SEATED HT-CALCULATED | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | 4.5V | - | 4Kb 512 x 8 | SYNCHRONOUS | 10MHz | - | EEPROM | SPI | - | 8 | 4ms | - | 0.00001A | 4096 bit | SERIAL | SPI | 1000000 Write/Erase Cycles | 4ms | 100 | HARDWARE/SOFTWARE | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR25G320F-3GE2 ROHM Semiconductor | 5000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 1.6V | - | 32Kb 4K x 8 | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | 4KX8 | 8 | 5ms | - | - | 32768 bit | SERIAL | SPI | - | 5ms | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR24A32F-WLBH2 ROHM Semiconductor | 44 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | ALSO AVAILABLE IN 100KHZ AND SEATED HT-CALCULATED | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 2.5V | - | 32Kb 4K x 8 | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | 4KX8 | 8 | 5ms | - | - | 32768 bit | SERIAL | I2C | - | 5ms | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR25H080F-2CE2 ROHM Semiconductor | 11 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | ALSO OPERATES AT 2.5V WITH 5MHZ AND SEATED HT-CALCULATED | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | 4.5V | - | 8Kb 1K x 8 | SYNCHRONOUS | 10MHz | - | EEPROM | SPI | - | 8 | 4ms | - | - | - | SERIAL | SPI | 1000000 Write/Erase Cycles | 4ms | 100 | HARDWARE/SOFTWARE | - | - | 1.71mm | 5mm | 4.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR24G256FV-3GTE2 ROHM Semiconductor | In Stock | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | BR24G256 | - | - | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 256 kb | - | - | - | I2C | - | 5ms | - | - | - | - | 1.35mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - |