- Clock Frequency
- Length
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Memory Width
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Active Read Current - Max | Base Product Number | Brand | Clock Frequency-Max (fCLK) | Data Retention | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Product Type | Density | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Product Category | Memory Organization | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR24C01-MN6TP ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | BR24C01 | 8 | - | Not Qualified | 5V | - | 5V | - | - | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | SYNCHRONOUS | 400kHz | - | 900 ns | EEPROM | I2C | 1KX1 | - | 1 | 5ms | - | 1 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G04FV-3GTE2 ROHM Semiconductor | 49 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | BR24G04 | - | - | - | - | 5.5V | - | - | 1.6V | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | SYNCHRONOUS | 400kHz | - | 900 ns | EEPROM | I2C | - | - | 8 | 5ms | - | 4 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.35mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G02FVJ-3AGTE2 ROHM Semiconductor | 7000 | - | - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | BR24G02 | - | S-PDSO-G8 | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | - | 450 ns | EEPROM | I2C | 256X8 | - | 8 | 5ms | - | 2 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G16F-3AGTE2 ROHM Semiconductor | 90 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | BR24G16 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | SYNCHRONOUS | 1MHz | - | 450 ns | EEPROM | I2C | - | - | 8 | 5ms | - | 16 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G128FVM-3GTTR ROHM Semiconductor | 2731 |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 1.8/5V | - | 1.6V | 2-Wire, I2C, Serial | - | - | 128Kb 16K x 8 | SYNCHRONOUS | 400kHz | - | 900 ns | EEPROM | I2C | 16KX8 | - | 8 | 5ms | - | 128 kb | 0.000002A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | - | - | 0.9mm | 2.9mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G16FVT-3AGE2 ROHM Semiconductor | 2504 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | 0.65mm | - | - | NOT SPECIFIED | BR24G16 | - | - | - | - | 5.5V | - | - | 1.6V | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | SYNCHRONOUS | 1MHz | - | 450 ns | EEPROM | I2C | - | - | 8 | 5ms | - | 16 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR93H56RFJ-2CE2 ROHM Semiconductor | 49 |
| - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | SEATED HT-CALCULATED | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 4V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | - | - | - | 2Kb 128 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | - | - | 16 | 4ms | - | - | 0.00001A | - | SERIAL | - | MICROWIRE | 1000000 Write/Erase Cycles | 4ms | 100 | SOFTWARE | - | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR24G08FVM-3AGTTR ROHM Semiconductor | 3649 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | IT ALSO OPERATES AT 0.4MHZ AT 1.6MIN | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | BR24G08 | - | R-PDSO-G8 | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 8Kb 1K x 8 | SYNCHRONOUS | 1MHz | - | 450 ns | EEPROM | I2C | 1KX8 | - | 8 | 5ms | - | 8 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 0.9mm | 2.9mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() BR25L040FVM-WTR ROHM Semiconductor | 294 | - | Datasheet | 7 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin/Copper (Sn97.5Cu2.5) | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 10 | BR25L040 | 8 | - | Not Qualified | 5V | - | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | SYNCHRONOUS | 5MHz | - | - | EEPROM | SPI | - | - | 8 | 5ms | - | 4 kb | 0.000002A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | 0.9mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR93G46FV-3GTE2 Rohm Semiconductor | 2274 |
| - | - | - | - | Surface Mount | 8-LSSOP (0.173", 4.40mm Width) | YES | - | 8-SSOP-B | 8 | 3 mA | BR93G46 | ROHM Semiconductor | 3 MHz | 40 Year | 2500 | ROHM CO LTD | 3-Wire | ROHM Semiconductor | BR93G46FV-3GTE2 | 3 MHz | + 85 C | Non-Volatile | Rohm Semiconductor | - 40 C | SMD/SMT | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | BR93G46FV-3 | Active | Active | NOT SPECIFIED | 5.43 | Details | Yes | 5.5 V | 1.7 V | 5 V | - | -40°C ~ 85°C (TA) | MouseReel | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | IT ALSO OPERATES AT 1MHZ AT 1.7 MIN | - | Memory & Data Storage | 1.7V ~ 5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65 mm | compliant | - | - | - | - | R-PDSO-G8 | - | 1.7 V to 5.5 V | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | 1Kbit | SYNCHRONOUS | 3 MHz | 3 mA | - | EEPROM | Microwire | 64 x 16 | 1.35 mm | 16 | 5ms | EEPROM | - | - | 1024 bit | SERIAL | EEPROM | 3-WIRE | - | 5 ms | - | - | 8 | - | EEPROM | 64 x 16 | - | 4.4 mm | 3 mm | - | - | - | - | ||
![]() BR93G76FJ-3GTE2 Rohm Semiconductor | 2015 |
| - | - | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SOP-J | - | - | BR93G76 | ROHM Semiconductor | - | 40 Year | 2500 | ROHM CO LTD | 3-Wire | ROHM Semiconductor | BR93G76FJ-3GTE2 | 3 MHz | + 85 C | Non-Volatile | Rohm Semiconductor | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | BR93G76FJ-3 | Active | Active | - | 5.25 | Details | - | 5.5 V | 1.7 V | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | 1.7V ~ 5.5V | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 1.7 V to 5.5 V | - | - | - | - | - | - | - | 8Kbit | - | 3 MHz | - | - | EEPROM | Microwire | 512 x 16 | - | - | 5ms | EEPROM | - | - | - | - | EEPROM | 3-WIRE | - | - | - | - | - | - | EEPROM | 512 x 16 | - | - | - | - | - | - | - | ||
![]() MR45V032AMAZBATL ROHM Semiconductor | 5898 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 15MHz | - | MR45V032 | - | - | - | - | - | - | - | - | SPI, Serial | 3.6V | 2.7V | 32Kb 4K x 8 | - | 15MHz | - | - | FRAM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() BR93G56FVT-3AGE2 ROHM Semiconductor | 1536 |
| - | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | ALSO AVAILABLE 2.5-4.5V OPERATES WITH 2MHZ, 1.7-2.5V OPERATES WITH 1MHZ | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | BR93G56 | - | - | - | - | 5.5V | - | - | 4.5V | Serial | - | - | 2Kb 128 x 16 | SYNCHRONOUS | 3MHz | - | 200 ns | EEPROM | SPI | - | - | 16 | 5ms | - | 2 kb | - | - | - | - | 3-WIRE | - | 5ms | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR93L46FV-WE2 ROHM Semiconductor | 2449 | - | Datasheet | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 10 | BR93L46 | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 1Kb 64 x 16 | - | 2MHz | - | 200 ns | EEPROM | SPI | 64X16 | - | 16 | 5ms | - | 1 kb | 0.000002A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | 1.25mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24G08NUX-3ATTR ROHM Semiconductor | 27360 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | IT ALSO OPERATES AT 0.4MHZ AT 1.6MIN | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | BR24G08 | - | R-PDSO-N8 | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 8Kb 1K x 8 | SYNCHRONOUS | 1MHz | - | 450 ns | EEPROM | I2C | 1KX8 | - | 8 | 5ms | - | 8 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() BU9890GUL-WE2 ROHM Semiconductor | 9000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-UFBGA, CSPBGA | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 1.7V~3.6V | BOTTOM | - | - | - | - | 0.5mm | - | - | - | BU9890 | - | - | Not Qualified | - | - | 1.8/3.3V | - | - | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | - | 400kHz | - | - | EEPROM | I2C | 4KX8 | - | 8 | 5ms | - | 32 kb | 0.000002A | - | - | - | I2C | 100000 Write/Erase Cycles | - | 40 | HARDWARE | - | 1010000R | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR93L86RFVJ-WE2 ROHM Semiconductor | 5000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | - | - | 8542.32.00.51 | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 10 | BR93L86 | 8 | S-PDSO-G8 | Not Qualified | 5V | - | - | - | 1.8V | Serial | - | - | 16Kb 1K x 16 | SYNCHRONOUS | 2MHz | - | 200 ns | EEPROM | SPI | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000002A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | 1.05mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR93G46NUX-3ATTR ROHM Semiconductor | 3573 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | IT ALSO OPERATES AT 1MHZ AT 1.7 MIN | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 5.5V | - | - | 4.5V | - | - | - | 1Kb 64 x 16 | SYNCHRONOUS | 3MHz | - | - | EEPROM | SPI | 64X16 | - | 16 | 5ms | - | - | - | 1024 bit | SERIAL | - | 3-WIRE | - | 5ms | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G16QUZ-3TR ROHM Semiconductor | 11 |
| - | 17 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | 8542.32.00.51 | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 5.5V | - | - | 1.6V | - | - | - | 16Kb 2K x 8 | SYNCHRONOUS | 400kHz | - | - | EEPROM | I2C | 2KX8 | - | 8 | 5ms | - | - | - | 16384 bit | SERIAL | - | I2C | - | 5ms | - | - | - | - | - | - | 0.4mm | 3mm | 1.85mm | - | - | ROHS3 Compliant | - | ||
![]() BR93G86FVJ-3AGTE2 ROHM Semiconductor | 1683 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | - | - | 0.635mm | - | - | - | - | - | R-PDSO-G8 | Not Qualified | - | - | 1.8/5V | - | - | Serial | - | - | 16Kb 1K x 16 | - | 3MHz | - | 200 ns | EEPROM | SPI | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000002A | - | - | - | 3-WIRE | 1000000 Write/Erase Cycles | - | 40 | SOFTWARE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |