- Clock Frequency
- Length
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Memory Width
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR24T256FVT-WE2 ROHM Semiconductor | In Stock | - | - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | 1.6V~5.5V | DUAL | 225 | 1 | - | 0.65mm | - | BR24T256 | - | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 256 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24L04F-WE2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn/Cu) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR24L04 | 8 | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 4 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDMR | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BR24S256F-WE2 ROHM Semiconductor | In Stock | - | - | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | BR24S256 | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | 2.5mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 256 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S64FJ-WE2 ROHM Semiconductor | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 8542.32.00.51 | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | NOT SPECIFIED | BR24S64 | 8 | R-PDSO-J8 | Not Qualified | 5.5V | 1.8/5V | 1.8V | - | 64Kb 8K x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | 8KX8 | 8 | 5ms | - | 0.000002A | 65536 bit | SERIAL | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.775mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() BR24S32F-WE2 ROHM Semiconductor | In Stock | - | - | 6 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24T32FVM-WTR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 1.6V~5.5V | DUAL | 225 | 1 | 2.5V | 0.65mm | NOT SPECIFIED | BR24T32 | - | - | Not Qualified | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 0.9mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S128F-WE2 ROHM Semiconductor | In Stock | - | - | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | BR24S128 | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | 2.5mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 128 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24L16FV-WE2 ROHM Semiconductor | In Stock | - | - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn/Cu) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR24L16 | 8 | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 16 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010MMMR | 1.5mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24T01F-WE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 1.6V~5.5V | DUAL | 225 | 1 | 2.5V | 1.27mm | NOT SPECIFIED | BR24T01 | - | - | Not Qualified | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 1 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S16FVT-WE2 ROHM Semiconductor | In Stock | - | - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 16 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010MMMR | 1.25mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S64FVM-WTR ROHM Semiconductor | In Stock | - | - | 7 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | 8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 64 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 0.9mm | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S256FJ-WE2 ROHM Semiconductor | In Stock | - | - | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | BR24S256 | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | 2.5mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 256 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.775mm | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BR24T04FVM-WTR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 1.6V~5.5V | DUAL | 225 | 1 | 2.5V | 0.65mm | NOT SPECIFIED | BR24T04 | - | R-PDSO-G8 | Not Qualified | 5.5V | 1.8/5V | 1.6V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | 512X8 | 8 | 5ms | 4 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDMR | 0.9mm | 2.9mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() BR24L32F-WE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e2 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR24L32 | 8 | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | 3mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR24S64FVT-WE2 ROHM Semiconductor | In Stock | - | Datasheet | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | BR24S64 | 8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 64 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.25mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S32FJ-WE2 ROHM Semiconductor | In Stock | - | - | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | BR24S32 | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.775mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S16FVJ-WE2 ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | BR24S16 | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 16 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010MMMR | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S32FVJ-WE2 ROHM Semiconductor | In Stock | - | Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | BR24S32 | 8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S32FV-WE2 ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | BR24S32 | 8 | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.5mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S32FVT-WE2 ROHM Semiconductor | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 8542.32.00.51 | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | BR24S32 | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.8/5V | 1.8V | - | 32Kb 4K x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | 4KX8 | 8 | 5ms | - | 0.000002A | 32768 bit | SERIAL | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.25mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - |