- Clock Frequency
- Length
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Memory Width
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR24C02-RDW6TP ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | BR24C02 | 8 | - | Not Qualified | 5V | - | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | ASYNCHRONOUS | 100kHz | 3.5 μs | EEPROM | I2C | 2KX1 | 1 | 10ms | 2 kb | 3e-7A | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE | - | 1010DDDR | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | - | ||
![]() BU9888FV-WE2 ROHM Semiconductor | 2290 |
| - | 10 Weeks | - | - | - | TSSOP | YES | 8 | - | EEPROM | - | Cut Tape (CT) | 2012 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | 85°C | -20°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | 2MHz | NOT SPECIFIED | - | 8 | - | Not Qualified | - | 3.6V | 3.3V | OTHER | 3V | Serial | - | SYNCHRONOUS | - | - | - | - | 256X16 | 16 | - | - | 0.000002A | 4096 bit | - | 3-WIRE | 100000 Write/Erase Cycles | 2ms | 40 | SOFTWARE | - | - | 1.35mm | 3mm | 4.4mm | ROHS3 Compliant | - | ||
![]() BR93G56FVJ-3GTE2 ROHM Semiconductor | 36 | - | - | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | ALSO AVAILABLE 1.7V-2.5V OPERATES WITH 1MHZ, 2.5V-4.5V OPERATES WITH 2MHZ | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 5.5V | - | - | 4.5V | Serial | 2Kb 256 x 8 128 x 16 | SYNCHRONOUS | 3MHz | 200 ns | EEPROM | SPI | 128X16 | 16 | 5ms | 2 kb | - | - | - | 3-WIRE | - | 5ms | - | - | 8 | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() BR25S320FVJ-WE2 ROHM Semiconductor | 391 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 8542.32.00.51 | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5V | 1.8/5V | - | 1.7V | SPI, Serial | 32Kb 4K x 8 | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | 4KX8 | 8 | 5ms | 32 kb | 0.000002A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() BR24G04FJ-3AGTE2 ROHM Semiconductor | 44 |
| - | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | SYNCHRONOUS | 1MHz | - | EEPROM | I2C | 512X8 | 8 | 5ms | - | - | 4096 bit | - | I2C | - | 5ms | - | - | - | - | 1.65mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() BR24C08F-E2 Rohm | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR24G1M-3A ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | Non-Volatile | -40°C~85°C TA | Tube | 2015 | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | ROHM-S-A0000225889 REF SEATED HTCONSIDER | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | - | R-PDIP-T8 | Not Qualified | - | 5.5V | 1.8/5V | - | 1.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | SYNCHRONOUS | 1MHz | - | EEPROM | I2C | 128KX8 | 8 | 5ms | - | 0.000003A | 1048576 bit | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDMR | 3.7mm | 9.3mm | 7.62mm | ROHS3 Compliant | - | ||
![]() MR48V256ATAZBARL ROHM Semiconductor | 44 |
| Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | 28-TSOP I | Non-Volatile | -40°C~85°C TA | Tray | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | 15MHz | - | MR48V256 | - | - | - | - | - | - | - | - | Parallel | 256Kb 32K x 8 | - | - | 70ns | FRAM | Parallel | - | - | 150ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BR25L010FJ-WE2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | - | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 10 | BR25L010 | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 2/5V | - | 1.8V | - | 1Kb 128 x 8 | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 128X8 | 8 | 5ms | - | 0.000002A | 1024 bit | SERIAL | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1.65mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() BR24G32FV-3AGTE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | SEATED HGT CALCULATED | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | BR24G32 | - | - | - | - | 5.5V | - | - | 1.6V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | SYNCHRONOUS | 1MHz | 450 ns | EEPROM | I2C | - | 8 | 5ms | 32 kb | - | - | - | I2C | - | 5ms | - | - | - | - | 1.35mm | 4.4mm | 3mm | ROHS3 Compliant | - | ||
![]() BU9891GUL-WE2 ROHM Semiconductor | 2983 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 6-UFBGA, CSPBGA | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 8542.32.00.51 | 1.7V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | BU9891 | 6 | R-PBGA-B6 | Not Qualified | - | 5.5V | 1.8/5V | - | 1.7V | Serial | 4Kb 256 x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 256X16 | 16 | 5ms | 4 kb | 0.000002A | - | - | 3-WIRE | 100000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | 0.55mm | 1.6mm | 1mm | ROHS3 Compliant | - | ||
![]() BU99022NUX-3TR ROHM Semiconductor | 20000 |
| - | 10 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | Non-Volatile | -40°C~85°C TA | Cut Tape (CT) | 2011 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 4Kb 256 x 8 x 2 | - | 400kHz | - | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BR24G16FVJ-3AGTE2 ROHM Semiconductor | 2298 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.6V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | SYNCHRONOUS | 1MHz | 450 ns | EEPROM | I2C | 2KX8 | 8 | 5ms | 16 kb | - | - | - | I2C | - | 5ms | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() BR24T01FVT-WE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | - | 1.6V~5.5V | DUAL | - | 225 | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | BR24T01 | - | - | Not Qualified | - | 5.5V | - | - | 1.6V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 1 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() BR93L46FVT-WE2 ROHM Semiconductor | 2690 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | 10 | - | 8 | - | Not Qualified | 5V | - | - | - | - | Serial | 1Kb 64 x 16 | SYNCHRONOUS | 2MHz | 200 ns | EEPROM | SPI | 64X16 | 16 | 5ms | 1 kb | 0.000002A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | - | ||
![]() BR93L86F-WE2 ROHM Semiconductor | 2386 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 10 | BR93L86 | 8 | - | Not Qualified | 5V | - | - | - | - | Serial | 16Kb 1K x 16 | SYNCHRONOUS | 2MHz | 200 ns | EEPROM | SPI | 1KX16 | 16 | 5ms | 16 kb | 0.000002A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | 1.71mm | 5mm | 4.4mm | ROHS3 Compliant | Lead Free | ||
![]() BRCG064GWZ-3E2 ROHM Semiconductor | 4480 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 6-XFBGA, CSPBGA | - | 24 | - | Non-Volatile | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 400kHz | 900 ns | EEPROM | I2C | - | - | 5ms | 64 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR93C56-WMN6TP ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | 8 | - | Not Qualified | 5V | - | - | - | - | Serial | 4Kb 512 x 8 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 2KX1 | 1 | 5ms | - | 0.000005A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() BR25020-10TU-1.8 ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | - | - | 0.635mm | - | - | BR25020 | - | - | Not Qualified | 5V | - | - | - | - | SPI, Serial | 2Kb 256 x 8 | - | 3MHz | 800 ns | EEPROM | SPI | - | 8 | 5ms | 2 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BR24C02-DS6TP ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | BR24C02 | 8 | S-PDSO-G8 | Not Qualified | 5V | - | 5V | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | 2KX1 | 1 | 5ms | 2 kb | 0.000001A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1010DDDR | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - |