- Clock Frequency
- Length
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Memory Width
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR24C16-WDS6TP ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | unknown | NOT SPECIFIED | BR24C16 | 8 | S-PDSO-G8 | Not Qualified | 5V | - | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | ASYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | 16KX1 | 1 | 5ms | 16 kb | 5e-7A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010MMMR | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() BR24C08A-10TU-2.7 ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | 2.7V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | unknown | 10 | BR24C08 | 8 | - | Not Qualified | 5V | - | - | 2.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 8 kb | 0.000004A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | 1010DMMR | 1.2mm | 4.3mm | 2.9mm | ROHS3 Compliant | ||
![]() BR25080N-10SU-2.7 ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | 2.7V~5.5V | DUAL | - | - | - | 1.27mm | - | - | BR25080 | - | - | Not Qualified | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | - | 3MHz | 800 ns | EEPROM | SPI | - | 8 | 5ms | 8 kb | 0.000002A | - | - | SPI | 1000000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | ROHS3 Compliant | ||
![]() BR95080-RDW6TP ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | BR95080 | 8 | - | Not Qualified | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | SYNCHRONOUS | 2MHz | 150 ns | EEPROM | SPI | - | 8 | 10ms | 8 kb | 5e-7A | - | - | SPI | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() BR25320N-10SU-1.8 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | 1.8V~5.5V | DUAL | - | - | - | 1.27mm | - | - | BR25320 | - | - | Not Qualified | 5V | - | - | - | SPI, Serial | 32Kb 4K x 8 | - | 3MHz | 800 ns | EEPROM | SPI | - | 8 | 5ms | 32 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | ROHS3 Compliant | ||
![]() BR95160-WDW6TP ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3/e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN/TIN COPPER | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 10 | BR95160 | 8 | R-PDSO-G8 | Not Qualified | 5V | - | - | - | SPI, Serial | 16Kb 2K x 8 | SYNCHRONOUS | 5MHz | 70 ns | EEPROM | SPI | 16KX1 | 1 | 5ms | 16 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() BR95080-WDW6TP ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3/e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN/TIN COPPER | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 10 | BR95080 | 8 | - | Not Qualified | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | SYNCHRONOUS | 5MHz | 70 ns | EEPROM | SPI | - | 1 | 5ms | 8 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() BR95080-RMN6TP ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | BR95080 | 8 | R-PDSO-G8 | Not Qualified | 5V | - | - | 1.8V | SPI, Serial | 8Kb 1K x 8 | SYNCHRONOUS | 2MHz | 150 ns | EEPROM | SPI | 1KX8 | 8 | 10ms | 8 kb | 5e-7A | - | - | SPI | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() BR95160-WMN6TP ROHM Semiconductor | In Stock | - | Datasheet | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3/e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN/TIN COPPER | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 10 | BR95160 | 8 | R-PDSO-G8 | Not Qualified | 5V | - | - | - | SPI, Serial | 16Kb 2K x 8 | SYNCHRONOUS | 5MHz | 70 ns | EEPROM | SPI | 16KX1 | 1 | 5ms | 16 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() BR95160-RDW6TP ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | BR95160 | 8 | - | Not Qualified | 5V | - | - | - | SPI, Serial | 16Kb 2K x 8 | SYNCHRONOUS | 2MHz | 150 ns | EEPROM | SPI | 1KX16 | 16 | 10ms | 16 kb | 5e-7A | - | - | SPI | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE/SOFTWARE | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() BR95640-WMN6TP ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3/e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN/TIN COPPER | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 10 | BR95640 | 8 | R-PDSO-G8 | Not Qualified | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | SYNCHRONOUS | 5MHz | 70 ns | EEPROM | SPI | 64KX1 | 1 | 5ms | 64 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() BR35H128FJ-WCE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~125°C TA | Cut Tape (CT) | 2013 | Automotive, AEC-Q100 | - | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 128Kb 16K x 8 | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 16KX8 | 8 | 5ms | - | 0.00001A | 131072 bit | SERIAL | SPI | 300000 Write/Erase Cycles | - | 20 | SOFTWARE | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() BR93L76FJ-WE2 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 10 | BR93L76 | 8 | - | Not Qualified | 5V | - | - | - | Serial | 8Kb 512 x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 512X16 | 16 | 5ms | - | 0.000002A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() BR93C76-WDW6TP ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | BR93C76 | 8 | S-PDSO-G8 | Not Qualified | 5V | - | - | - | Serial | 8Kb 1K x 8 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 1KX8 | 8 | 5ms | - | 0.000005A | 8192 bit | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() BR95020-WDW6TP ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3/e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN/TIN COPPER | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 10 | BR95020 | 8 | R-PDSO-G8 | Not Qualified | 5V | - | - | - | SPI, Serial | 2Kb 256 x 8 | SYNCHRONOUS | 5MHz | 70 ns | EEPROM | SPI | 2KX1 | 1 | 5ms | - | 0.000001A | 2048 bit | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() BR93C86-WDS6TP ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | BR93C86 | 8 | S-PDSO-G8 | Not Qualified | 5V | - | - | - | Serial | 16Kb 2K x 8 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 1KX16 | 16 | 5ms | - | 0.000005A | 16384 bit | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() BR93C76-WDS6TP ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | BR93C76 | 8 | S-PDSO-G8 | Not Qualified | 5V | - | - | - | Serial | 8Kb 1K x 8 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 1KX8 | 8 | 5ms | - | 0.000005A | 8192 bit | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() BR93C76-WMN6TP ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | BR93C76 | 8 | R-PDSO-G8 | Not Qualified | 5V | - | - | - | Serial | 8Kb 1K x 8 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 1KX8 | 8 | 5ms | - | 0.000005A | 8192 bit | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() BR93C86-WDW6TP ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | BR93C86 | 8 | S-PDSO-G8 | Not Qualified | 5V | - | - | - | Serial | 16Kb 2K x 8 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 1KX16 | 16 | 5ms | - | 0.000005A | 16384 bit | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() MSM5118165F-60T3K-MT ROHM Semiconductor | In Stock | - | - | - | - | - | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | - | - | Volatile | 0°C~70°C TA | Tray | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | MSM5* | - | - | - | - | - | - | - | - | 16Mb 1M x 16 | - | - | 30ns | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |