- Clock Frequency
- Length
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Memory Width
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR93L66F-WE2 ROHM Semiconductor | 1385 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR93L66 | 8 | - | - | 5V | - | - | - | Serial | 4Kb 256 x 16 | 4.5mA | - | 2MHz | 200 ns | EEPROM | SPI | 256X16 | 16 | 5ms | 4 kb | 0.000002A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.6mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24G1MFJ-3AGTE2 ROHM Semiconductor | 4900 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | BR24G1M | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | SYNCHRONOUS | 1MHz | 450 ns | EEPROM | I2C | - | 8 | 5ms | 1 Mb | - | - | - | I2C | - | 5ms | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR24T256FJ-WE2 ROHM Semiconductor | 2500 |
| - | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | MATTE TIN | SEATED HT-CALCULATED | - | 1.6V~5.5V | DUAL | 225 | 1 | - | 1.27mm | - | BR24T256 | - | - | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 256 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.65mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR93L86RFVT-WE2 ROHM Semiconductor | 2900 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR93L86 | 8 | - | - | 5V | - | - | - | Serial | 16Kb 1K x 16 | 4.5mA | - | 2MHz | 200 ns | EEPROM | SPI | 1KX16 | 16 | 5ms | 16 kb | 0.000002A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR93L76RFVT-WE2 ROHM Semiconductor | 44 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR93L76 | 8 | - | Not Qualified | 5V | - | - | - | Serial | 8Kb 512 x 16 | - | SYNCHRONOUS | 2MHz | 200 ns | EEPROM | SPI | 512X16 | 16 | 5ms | 8 kb | 0.000002A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR24G256FJ-3GTE2 ROHM Semiconductor | 1525 | - | - | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | BR24G256 | - | - | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | - | 8 | 5ms | - | - | 262144 bit | - | I2C | - | 5ms | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR24A02F-WME2 ROHM Semiconductor | 2161 |
| - | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | 2013 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | - | 8 | 5ms | - | 0.000002A | - | SERIAL | I2C | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | - | 5mm | 4.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR93H46RFVM-2CTR ROHM Semiconductor | 640 | - | - | 16 Weeks | - | - | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 4V | 0.65mm | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | 1Kb 64 x 16 | - | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 64X16 | 16 | 4ms | - | 0.00001A | 1024 bit | SERIAL | MICROWIRE | 1000000 Write/Erase Cycles | 4ms | 100 | SOFTWARE | - | 0.9mm | 2.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() BR24G128FVT-3GE2 ROHM Semiconductor | 3000 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | BR24G128 | - | - | Not Qualified | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 128 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G64NUX-3TTR ROHM Semiconductor | 28000 | - | - | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.5mm | NOT SPECIFIED | BR24G64 | - | R-PDSO-N8 | - | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | 8KX8 | 8 | 5ms | 64 kb | - | - | - | I2C | - | 5ms | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() BR24T04FJ-WE2 ROHM Semiconductor | 1465 | - | - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 1.6V~5.5V | DUAL | 225 | 1 | 2.5V | 1.27mm | NOT SPECIFIED | BR24T04 | - | - | Not Qualified | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 4 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDMR | 1.65mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR24C21FV-E2 ROHM Semiconductor | 2068 |
| - | 12 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-LSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Copper (Sn/Cu) | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 4V | 0.65mm | NOT SPECIFIED | BR24C21 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | - | 8 | 10ms | 1 kb | 0.0001A | - | - | I2C | 100000 Write/Erase Cycles | 10ms | 10 | - | 1010XXXR | 1.25mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() BR24G01FJ-3GTE2 ROHM Semiconductor | 44 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | BR24G01 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | - | 8 | 5ms | - | - | 1024 bit | - | I2C | - | 5ms | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR24T16F-WE2 ROHM Semiconductor | 11200 |
| - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | 1.6V~5.5V | DUAL | 225 | 1 | 2.5V | 1.27mm | NOT SPECIFIED | BR24T16 | - | - | Not Qualified | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 16 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010MMMR | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR24L02FVT-WE2 ROHM Semiconductor | 200 |
| Datasheet | 11 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR24L02 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 2 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.25mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24T64F-WE2 ROHM Semiconductor | 1027 | - | - | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 1.6V~5.5V | DUAL | 225 | 1 | 2.5V | 1.27mm | NOT SPECIFIED | BR24T64 | - | - | Not Qualified | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | SYNCHRONOUS | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 64 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010DDDR | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR25S640F-WE2 ROHM Semiconductor | 100 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | NOT SPECIFIED | BR25S640 | 8 | - | Not Qualified | - | 5.5V | - | 1.7V | SPI, Serial | 64Kb 8K x 8 | - | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | - | 8 | 5ms | 64 kb | 0.000002A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1.6mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU9880GUL-WE2 ROHM Semiconductor | 660 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 6-UFBGA, CSPBGA | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 8542.32.00.51 | 1.7V~5.5V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | 0.5mm | NOT SPECIFIED | BU9880 | 8 | R-PBGA-B8 | Not Qualified | - | 5.5V | 1.8/5V | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | SYNCHRONOUS | 400kHz | - | EEPROM | I2C | 8KX8 | 8 | 5ms | 64 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010000R | 0.55mm | 1.98mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BR24S16FV-WE2 ROHM Semiconductor | 2462 |
| Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | BR24S16 | 8 | - | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | 2mA | - | 400kHz | 900 ns | EEPROM | I2C | - | 8 | 5ms | 16 kb | 0.000002A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | 1010MMMR | 1.5mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR25S640FJ-WE2 ROHM Semiconductor | 11 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | NOT SPECIFIED | BR25S640 | 8 | - | Not Qualified | - | 5.5V | - | 1.7V | SPI, Serial | 64Kb 8K x 8 | - | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | - | 8 | 5ms | 64 kb | 0.000002A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 1.475mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |