- Package / Case
- Packaging
- Topology
- Mounting Type
- Operating Temperature
- Frequency - Switching
- Fault Protection
- Internal Switch(s)
- Output Isolation
- Voltage - Supply (Vcc/Vdd)
- Duty Cycle
- Part Status
Attribute column
Manufacturer
ROHM Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Brand | Channel | Chip Enable Signals | Current Limit | Dimensions | Duty Cycle - Max | EN | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Light Load mode | Manual Reset | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.)[°C] | Operating Temperature (Min.)[°C] | Operating Temperature Classification | Output Driver | Package | Package Description | Package Type | PackType | Part # Aliases | Part Life Cycle Code | Power Fail Detection | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | SwitchingFrequency | Typical Operating Supply Voltage | Vin1(Max.)[V] | Vin1(Min.)[V] | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | HTS Code | Subcategory | Power Rating | Peak Reflow Temperature (Cel) | Reach Compliance Code | Output | Pin Count | Function | Number of Outputs | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Analog IC - Other Type | Operating Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Output Power | Control Features | Reset | Voltage - Output (Min/Fixed) | Topology | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Frequency - Switching | Converter Type | Synchronous Rectifier | Product Type | Operating Temperature Range | Voltage - Output (Max) | Internal Switch(s) | Fault Protection | Screening Level | Isolation | Input Current | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Controller Type | Product | Supply Current | Input Voltage | Product Category | Output Voltage Range | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM2P209TF-E2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | SOP-8 | - | 8-SOP | - | - | - | - | - | - | - | 84 % | - | 2500 | - | 21.62 V | 10.6 V | - | - | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 100 kHz | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | - | - | - | PWM Type DC/DC Converter IC | - | - | - | - | - | - | - | - | 1 Output | 21.62V | - | - | 10.6V | - | - | Positive | - | - | - | 1.3A (Switch) | - | - | - | - | PWM | - | - | - | 100kHz | - | No | - | - | - | - | - | - | Non-Isolated | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | - | - | ||
![]() BM2P064H-Z ROHM Semiconductor | In Stock | - | - | - | - | Through Hole | DIP-7AK | - | 7-DIP-AK | - | - | - | - | - | - | - | 82 % | - | 2000 | - | 30 V | 10.9 V | - | - | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 65 kHz | - | - | - | - | -40°C ~ 105°C (TA) | Tube | - | - | - | - | - | PWM Type DC/DC Converter IC | - | - | - | - | - | - | - | - | 1 Output | 30V | - | - | 10.9V | - | 1 mA | Positive | - | - | - | 1mA | - | - | - | - | PWM | - | - | - | 65kHz | - | No | - | - | - | - | - | - | Isolated/Non-Isolated | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | - | - | ||
![]() BM2P134E-Z ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP7AK | TUBE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 1 | - | - | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM DC to DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM2P104EF-E2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | SOP-8 | - | 8-SOP | - | - | ROHM Semiconductor | - | - | - | - | 75 % | - | 2500 | - | 26 V | 8.9 V | - | - | - | - | - | ROHM Semiconductor | - | 26 V | + 105 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 100 kHz | - | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | - | - | - | - | - | PWM Controller | - | PMIC - Power Management ICs | 560mW | - | - | - | - | - | 1 Output | 26V | - | - | 8.9V | - | 1 mA | Positive | - | - | - | 1mA | - | - | - | - | Flyback | - | - | - | 100kHz | - | No | AC/DC Converters | - | - | - | - | - | Isolated/Non-Isolated | - | - | - | - | - | - | DC/DC Converters | - | - | AC/DC Converters | - | - | - | - | - | ||
![]() BM1R00146F-E2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | - | - | ROHM Semiconductor | 1 | - | 0.001A | 5 x 6.2 x 1.71mm | - | No | 2500 | ROHM CO LTD | - | - | - | - | - | No | - | ROHM Semiconductor | BM1R00146F-E2 | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 105 | -40 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | SOP8 | - | BM1R00146F | Active | - | Active | - | NOT SPECIFIED | 2.16 | Lead free / RoHS Compliant | Yes | - | 50 kHz | - | 32.0 | 2.7 | - | -40°C ~ 105°C | MouseReel | - | - | - | - | - | - | 8542.39.00.01 | PMIC - Power Management ICs | - | NOT SPECIFIED | compliant | - | 8 | - | 1 Output | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 2.7V ~ 32V | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Converters | - | - | Yes | Over Temperature, Over Voltage | - | - | - | - | Isolated | 120V | 2.3 V | SR | AC/DC Converter ICs | - | - | AC/DC Converters | - | - | - | - | - | ||
![]() BM2P10B3J-Z ROHM Semiconductor | In Stock | - | - | - | - | Through Hole | DIP-7K | - | 7-DIPK | BM2P10 | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tube | - | BM2P10xxJ-Z | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 8.9V ~ 26V | - | 30 W | Frequency Control, Soft Start | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | Yes | Current Limiting, Open Circuit, Over Temperature, Over Voltage, UVLO | - | - | - | 90% | Isolated | 730V | 8.7 V | - | - | - | - | - | - | - | - | - | - | ||
![]() BM1P10CFJ-E2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount, Through Hole | SOP-7 | - | 7-SOP-JS | - | - | - | - | - | - | 4.9 x 6.0 x 1.65mm | 83 % | - | 2500 | - | 55 V | 9.3 V | - | - | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | SOP-J7S | - | - | - | - | Active | - | - | - | Details | - | - | 100 kHz | - | - | - | - | -40°C ~ 105°C | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 1 Output | - | - | - | - | - | 700 uA | - | - | - | 9.3V ~ 55V | - | - | Soft Start | - | - | - | - | - | - | 100kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | 75% | Isolated | 650V | 9.3 V | - | PWM Controllers | - | - | - | - | - | - | - | - | ||
![]() BM2P0361-Z ROHM Semiconductor | In Stock | - | - | - | - | Through Hole | DIP-7K | - | 7-DIPK | - | - | - | - | - | - | - | 82 % | - | 2000 | - | 26 V | 8.9 V | - | - | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 65 kHz | - | - | - | - | -40°C ~ 105°C (TA) | Tube | - | - | - | - | - | PWM Type DC/DC Converter IC | - | - | - | - | - | - | - | - | 1 Output | 26V | - | - | 8.9V | - | 3 mA | Positive | - | - | - | 650µA | - | - | - | - | PWM | - | - | - | 65kHz | - | No | - | - | - | - | - | - | Isolated/Non-Isolated | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | - | - | ||
![]() BM1Q104FJ-E2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | SOP-J-8 | - | 8-SOP-J | - | - | - | - | - | - | - | - | - | 2500 | - | 30 V | 14 V | - | - | - | - | - | - | - | - | + 85 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | BM1Q104FJ | - | - | Active | - | - | - | Details | - | - | 4 kHz | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 14.5 V, 0.3 V | - | - | - | 600 uA | - | - | 500 mA | 14V ~ 30V | - | - | Soft Start | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | Isolated | 650V | 8.7 V | - | DC/DC Converters | - | - | - | - | - | - | - | - | ||
![]() BM1Z101FJ-E2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width), 11 Leads | - | 11-SOP-J | BM1Z101 | No | - | - | No | - | - | - | - | - | - | - | - | 10 V to 28 V | - | - | - | No | - | - | 28 V | + 105 C | Rohm Semiconductor | - 40 C | - | Surface Mount | SMD/SMT | MSL 1 - Unlimited | 1 | 28(V) | 10(V) | 15(V) | -40C to 105C | - | - | INDUSTRIALC | OPEN DRAIN | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | SOP-J | - | - | - | No | Active | No | - | - | - | - | SOJ | - | - | - | - | No | -40 to 105 °C | Tape and Reel | - | - | - | - | - | Voltage Detector | - | - | 790 mW | - | - | Open Drain or Open Collector | 11 | - | 2 | - | - | - | - | - | - | - | 0.79(W) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Extended Industrial | - | 160 uA | - | - | - | - | - | - | 0.5(mA) | - | - | - | - | - | - | - | ||
![]() BM1P105FJ-E2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP-J | - | - | - | - | - | 0.0006A | 4.9 x 6 x 1.65mm | 82 % | - | 2500 | ROHM CO LTD | - | - | - | - | - | - | - | - | BM1P105FJ-E2 | - | + 85 C | Rohm Semiconductor | - 40 C | 1 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | SOP-J8 | - | BM1P105FJ | Active | - | Active | - | NOT SPECIFIED | 5.5 | Details | Yes | - | 100 kHz | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | NOT SPECIFIED | compliant | - | 8 | - | 1 Output | - | 12.5 V | - | - | SWITCHING CONTROLLER | - | - | - | 20 mA | 8.9V ~ 26V | - | - | Soft Start | - | - | - | - | - | - | 100kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | - | 75% | Either | 650V | 13.5 V | - | AC/DC Converter ICs | - | - | - | - | - | - | - | - | ||
![]() BM2PDA1Y-Z ROHM Semiconductor | In Stock | - | - | - | - | Through Hole | DIP-7 | - | 7-DIPK | - | - | ROHM Semiconductor | - | - | - | - | - | - | 2000 | - | - | - | - | 26 V | 11.1 V | - | - | ROHM Semiconductor | - | 26 V | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 11.1V ~ 26V | - | - | Soft Start | - | - | Non Isolated Flyback | - | - | - | 65kHz | - | - | Non-Isolated DC-DC Converters | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 40% | Non-Isolated | 730V | 9.3 V | - | Non-Isolated / POL | - | 11.1 V to 26 V | Non-Isolated DC/DC Converters | - | 8.63 mm | 6.35 mm | 9.27 mm | - | ||
![]() BM2P0361K-Z ROHM Semiconductor | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7-DIPK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9V ~ 26V | - | - | Soft Start | - | - | Isolated, Non Isolated | - | - | - | 65kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 75% | Isolated | 800V | 8.7 V | - | - | - | - | - | - | - | - | - | - | ||
![]() BM2P101E-Z ROHM Semiconductor | In Stock | - | - | - | - | Through Hole | DIP-7AK | - | 7-DIP-AK | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Up/Step-Down | 1 Output | 26V | - | - | 8.9V | - | - | Positive | - | - | - | 4A | - | - | - | - | Flyback | - | - | - | 100kHz | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | ||
![]() BM2SC124FP2-LBZE2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | TO263-7L | - | TO-263-7 | - | - | ROHM Semiconductor | - | - | 500µA | 10.18 x 15.5 x 4.43mm | - | - | 500 | - | 27.5 V | 15 V | - | - | - | - | - | ROHM Semiconductor | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | TO-263 | - | - | - | - | Active | - | - | - | Details | - | - | 30 kHz, 120 kHz | - | - | - | - | -40°C ~ 105°C | Cut Tape | - | - | - | - | - | Quasi-Resonant AC/DC Converter | - | PMIC - Power Management ICs | - | - | - | - | 7 | - | 1 Output | - | - | - | - | - | 800 uA | - | - | - | 15V ~ 27.5V | - | - | EN, Frequency Control, Soft Start | - | - | Flyback | - | - | - | 120kHz | - | - | AC/DC Converters | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | Isolated | 1700V | - | - | AC/DC Converters | - | - | AC/DC Converters | - | - | - | - | - | ||
![]() BM2P101EK-LB ROHM Semiconductor | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 9.27 x 6.35 x 3.3mm | - | - | - | - | - | - | 10.9 → 30 V | - | - | - | - | - | - | 30 V | +105 °C | - | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 → +105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | 9.27mm | 6.35mm | - | ||
![]() BM2P0363KF-E2 Rohm Semiconductor | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.173", 4.40mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9V ~ 26V | - | - | Soft Start | - | - | Flyback | - | - | - | 25kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 75% | Isolated | 800V | 13.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() BD28C55FJ-LBE2 ROHM Semiconductor | In Stock | - | - | - | - | - | SOP-J8 | - | - | - | - | - | - | - | - | - | 50 % | - | - | - | 28 V | 6.9 V | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 26.5 kHz | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | 1 Output | - | 28 V | - | - | - | 1.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated/Non-Isolated | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | - | - | ||
![]() BD28C54FJ-LBE2 ROHM Semiconductor | In Stock | - | - | - | - | - | SOP-J8 | - | - | - | - | - | - | - | - | - | 50 % | - | - | - | 28 V | 6.9 V | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 26.5 kHz | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | 1 Output | - | 28 V | - | - | - | 1.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated/Non-Isolated | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | - | - | ||
![]() BM1051F-GE2 ROHM Semiconductor | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 24-SOIC (0.213, 5.40mm Width) | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2015 | - | Discontinued | 1 (Unlimited) | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | POWER FACTOR CONTROLLER | - | - | - | - | 8V~24V | - | - | - | - | - | Flyback | - | - | - | 120kHz | - | - | - | - | - | No | Current Limiting, Over Voltage | - | - | - | 94% | Isolated | - | 13.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |