- Package / Case
- Packaging
- Topology
- Mounting Type
- Operating Temperature
- Frequency - Switching
- Fault Protection
- Internal Switch(s)
- Output Isolation
- Voltage - Supply (Vcc/Vdd)
- Duty Cycle
- Part Status
Attribute column
Manufacturer
ROHM Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | SwitchingFrequency | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Consumer IC Type | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD7684FJ-LBE2 ROHM Semiconductor | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | ALSO OPERATES IN PFM CONTROL TECHNIQUE | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | 18V | - | 24V | - | - | SWITCHING CONTROLLER | - | 15V~27.5V | - | 15V | Flyback | - | - | 120kHz | 27.5V | RESONANT CONTROL | SINGLE | No | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | - | 19.5V | 1.65mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() BM2P053F-GE2 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | -40°C~105°C TA | Cut Tape (CT) | 2013 | Active | 1 (Unlimited) | 8 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | - | - | - | - | 26V | - | - | - | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | - | CONSUMER CIRCUIT | 75% | Either | 650V | 13.5V | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() BM1Q002FJ-E2 ROHM Semiconductor | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | ALSO HAS OUTPUT PEAK CURRENT-1 AS -.5 A | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | 15V | - | - | SWITCHING CONTROLLER | - | 8.9V~26V | - | - | Flyback | - | 1A | 120kHz | 26V | RESONANT CONTROL | - | No | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | - | 13.5V | 1.65mm | 4.9mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() BD7685FJ-LBE2 ROHM Semiconductor | In Stock | - | - | 12 Weeks | Surface Mount | - | SOIC | - | 8 | 120kHz | - | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | 8 | EAR99 | 150°C | -40°C | ALSO OPERATES IN PFM CONTROL TECHNIQUE | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | - | 18V | - | 24V | - | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | 15V | Flyback | - | - | - | 27.5V | RESONANT CONTROL | SINGLE | - | Over Voltage | - | - | - | - | - | - | 1.65mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() BM2P051F-GE2 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | -40°C~105°C TA | Cut Tape (CT) | 2015 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | SEATED HT-CALCULATED | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | - | - | - | 15V | - | - | SWITCHING REGULATOR | - | 8.9V~26V | - | - | Flyback | CURRENT-MODE | - | 65kHz | 26V | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Voltage, Short Circuit | - | - | 75% | Either | 650V | 13.5V | 1.71mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() BM2P013 ROHM Semiconductor | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~105°C TA | Tube | 2013 | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 26V | - | - | - | SWITCHING REGULATOR | 950μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | - | 75% | Either | 650V | 13.5V | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P032 ROHM Semiconductor | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~105°C TA | Tube | 2013 | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDIP-T7 | - | 26V | 15V | - | - | SWITCHING REGULATOR | 775μA | 8.9V~26V | - | 8.9V | Flyback | CURRENT-MODE | - | 65kHz | - | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | - | 75% | Either | 650V | 13.5V | 4.3mm | 9.2mm | 7.62mm | ROHS3 Compliant | - | ||
![]() BM2P052F-GE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | -40°C~105°C TA | Cut Tape (CT) | 2015 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | SEATED HT-CALCULATED | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | - | - | - | 15V | - | - | SWITCHING REGULATOR | - | 8.9V~26V | - | - | Flyback | CURRENT-MODE | - | 65kHz | 26V | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Voltage, Short Circuit | - | - | 75% | Either | 650V | 13.5V | 1.71mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() BM2P0391-Z ROHM Semiconductor | In Stock | - | - | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9V~26V | EN, Soft Start | - | Flyback | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | 75% | Either | 650V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P249Q-Z ROHM Semiconductor | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XDIP-T7 | - | - | 15V | - | - | SWITCHING REGULATOR | - | 8V~26.5V | EN, Soft Start | 8V | Full-Bridge | CURRENT-MODE | - | 100kHz | 26.5V | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 40% | Non-Isolated | 650V | 8.8V | 4.3mm | 9.2mm | 7.62mm | ROHS3 Compliant | - | ||
![]() BM1P066FJ-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Cut Tape (CT) | 2013 | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Current Limiting, Over Voltage | - | - | 75% | Either | - | 13.5V | - | - | - | ROHS3 Compliant | - | ||
![]() BM1Q001FJ-E2 ROHM Semiconductor | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | ALSO HAS OUTPUT PEAK CURRENT-1 AS -.5 A | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | 15V | - | - | SWITCHING CONTROLLER | - | 8.9V~26V | - | - | Flyback | - | 1A | 120kHz | 26V | RESONANT CONTROL | - | No | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | - | 13.5V | 1.65mm | 4.9mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() BM2P091F-GE2 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | -40°C~105°C TA | Cut Tape (CT) | 2015 | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | - | SEATED HT-CALCULATED | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | - | - | - | 15V | - | - | SWITCHING REGULATOR | - | 8.9V~26V | - | - | Flyback | CURRENT-MODE | - | 65kHz | 26V | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Voltage, Short Circuit | - | - | 75% | Either | 650V | 13.5V | 1.71mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() BM2P033 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~105°C TA | Tube | 2013 | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 26V | - | - | - | SWITCHING REGULATOR | 775μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | - | 75% | Either | 650V | 13.5V | - | - | - | ROHS3 Compliant | - | ||
![]() BD7673AG-GTR ROHM Semiconductor | In Stock | - | - | 40 Weeks | Surface Mount | - | SOT-23-6 | - | - | 65kHz | - | Cut Tape (CT) | 2015 | Discontinued | 1 (Unlimited) | 6 | EAR99 | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95mm | NOT SPECIFIED | R-PDSO-G6 | - | - | 12V | - | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | 8.5V | Flyback | CURRENT-MODE | 1A | - | 26V | PULSE WIDTH MODULATION | SINGLE | - | Over Voltage | - | - | 75 % | - | - | - | 1.25mm | 2.9mm | 1.6mm | ROHS3 Compliant | - | ||
![]() BM2P0161-Z ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~105°C TA | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING REGULATOR | - | 8.9V~26V | Soft Start | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | 75% | Either | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P016T-Z ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | TO-220-7 Full Pack, Formed Leads | NO | - | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | 7 | - | - | - | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XZFM-T7 | - | - | 15V | - | - | SWITCHING REGULATOR | - | 8.9V~26V | EN, Soft Start | 8.9V | Forward Converter | CURRENT-MODE | 10.4A | 65kHz | 26V | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | 75% | Either | 650V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P109TF-E2 ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING REGULATOR | - | 8V~10.81V | EN, Soft Start | - | Full-Bridge | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Non-Isolated | 650V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P091 ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~105°C TA | Tube | 2013 | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 26V | - | - | - | SWITCHING REGULATOR | 500μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | - | 75% | Either | 650V | 13.5V | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P249TF-E2 ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING REGULATOR | - | 10.6V~26.8V | EN, Soft Start | - | Full-Bridge | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | 75% | Non-Isolated | 650V | - | - | - | - | ROHS3 Compliant | - |