- Package / Case
- Packaging
- Topology
- Mounting Type
- Operating Temperature
- Frequency - Switching
- Fault Protection
- Internal Switch(s)
- Output Isolation
- Voltage - Supply (Vcc/Vdd)
- Duty Cycle
- Part Status
Attribute column
Manufacturer
ROHM Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM2SCQ122T-LBZ ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | 6 | - | 1.5W | ASLO OPERATES IN RESONANT CONTROL MODE | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XSFM-T6 | - | - | 24V | SWITCHING REGULATOR | - | 15V~27.5V | Soft Start | 15V | - | - | - | 30kHz 120kHz | 27.5V | PULSE FREQUENCY MODULATION | Yes | Over Current, Over Voltage | - | - | Isolated | 1700V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM1P061FJ-E2 ROHM Semiconductor | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 26V | - | SWITCHING CONTROLLER | 1A | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | No | Current Limiting, Over Voltage | 82 % | 75% | Either | - | 13.5V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BM2P129TF-E2 ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | R-PDSO-G8 | - | - | - | SWITCHING REGULATOR | - | 8V~12.97V | EN, Soft Start | 8V | Full-Bridge | CURRENT-MODE | - | 100kHz | 12.98V | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Non-Isolated | 650V | - | 1.71mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() BM2P139TF-E2 ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | R-PDSO-G8 | - | - | - | SWITCHING REGULATOR | - | 10.6V~14.05V | EN, Soft Start | 10.6V | Full-Bridge | CURRENT-MODE | - | 100kHz | 14.05V | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Non-Isolated | 800V | - | 1.71mm | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() BM2SCQ124T-LBZ ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | 6 | - | 1.5W | ASLO OPERATES IN RESONANT CONTROL MODE | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XSFM-T6 | - | - | 24V | SWITCHING REGULATOR | - | 15V~27.5V | Soft Start | 15V | - | - | - | 30kHz 120kHz | 27.5V | PULSE FREQUENCY MODULATION | Yes | Over Current, Over Voltage | - | - | Isolated | 1700V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2SCQ123T-LBZ ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | 6 | - | 1.5W | ASLO OPERATES IN RESONANT CONTROL MODE | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XSFM-T6 | - | - | 24V | SWITCHING REGULATOR | - | 15V~27.5V | Soft Start | 15V | - | - | - | 30kHz 120kHz | 27.5V | PULSE FREQUENCY MODULATION | Yes | Over Current, Over Voltage | - | - | Isolated | 1700V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P016-Z ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~105°C TA | Tube | - | Active | 1 (Unlimited) | 7 | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDIP-T7 | - | - | 15V | SWITCHING REGULATOR | - | 8.9V~26V | Soft Start | 8.9V | Flyback | CURRENT-MODE | 10.4A | 65kHz | 26V | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Either | 650V | 13.5V | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | - | ||
![]() BM2P0163T-Z ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | TO-220-7 Full Pack, Formed Leads | - | - | -40°C~105°C TA | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 8.9V~26V | Soft Start | - | Flyback | - | - | 65kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 75% | Either | 650V | - | - | - | - | RoHS Compliant | - | ||
![]() BM2P0161K-Z ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | - | 8.9V~26V | Soft Start | - | Flyback | - | - | 65kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 75% | Either | 800V | - | - | - | - | RoHS Compliant | - | ||
![]() BM2P159T1F-E2 ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | - | 10.6V~16.21V | EN, Soft Start | - | Full-Bridge | - | - | 100kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Non-Isolated | 650V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P054 ROHM Semiconductor | In Stock | - | - | 19 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | 2011 | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDIP-T7 | Not Qualified | 26V | 15V | SWITCHING REGULATOR | - | 8.9V~26V | - | 8.9V | Flyback | CURRENT-MODE | - | 65kHz | - | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Voltage, Short Circuit | 75 % | - | Either | 650V | 13.5V | 4.3mm | 9.2mm | 7.62mm | ROHS3 Compliant | - | ||
![]() BM2P0362-Z ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | - | 8.9V~26V | Soft Start | - | Flyback | - | - | 65kHz | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 75% | Either | 650V | - | - | - | - | RoHS Compliant | - | ||
![]() BM2SCQ121T-LBZ ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | 6 | - | 1.5W | ASLO OPERATES IN RESONANT CONTROL MODE | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XSFM-T6 | - | - | 24V | SWITCHING REGULATOR | - | 15V~27.5V | Soft Start | 15V | - | - | - | 30kHz 120kHz | 27.5V | PULSE FREQUENCY MODULATION | Yes | Over Current, Over Voltage | - | - | Isolated | 1700V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P134Q-Z ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | - | 10.6V~14.05V | EN, Soft Start | - | Full-Bridge | - | - | 100kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Non-Isolated | 650V | - | - | - | - | RoHS Compliant | - | ||
![]() BM2P151X-Z ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | - | 12V~16.2V | EN, Soft Start | - | Full-Bridge | - | - | 65kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 40% | Non-Isolated | 650V | 11.1V | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P093 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | 2013 | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 26V | - | SWITCHING REGULATOR | 500μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | 75% | Either | 650V | 13.5V | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P051 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | 2013 | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 26V | - | SWITCHING REGULATOR | 600μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | 75% | Either | 650V | 13.5V | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P094 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | 2013 | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDIP-T7 | Not Qualified | 26V | 15V | SWITCHING REGULATOR | 500μA | 8.9V~26V | - | 8.9V | Flyback | CURRENT-MODE | - | 65kHz | - | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | 75% | Either | 650V | 13.5V | 4.3mm | 9.2mm | 7.62mm | ROHS3 Compliant | - | ||
![]() BM2P121X-Z ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | - | 9.5V~12.96V | EN, Soft Start | - | Full-Bridge | - | - | 65kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 40% | Non-Isolated | 650V | 8.8V | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P053 ROHM Semiconductor | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | 2013 | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 26V | - | SWITCHING REGULATOR | 600μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | 75% | Either | 650V | 13.5V | - | - | - | ROHS3 Compliant | - |