- Package / Case
- Packaging
- RoHS Status
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- Fault Protection
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Analog IC - Other Type
Attribute column
Manufacturer
ROHM Semiconductor PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Max Supply Current | Current - Output | Adjustable Threshold | Accuracy | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Supply Current-Max (Isup) | Nominal Input Voltage | Switcher Configuration | Interface IC Type | Fault Protection | Sensing Method | Battery Chemistry | Number of Cells | Turn On Time | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Product | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD99954GW-E2 ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | 41-UFBGA, CSPBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | I2C, SMBus | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | 25V | - | - | Over Voltage, Short Circuit | - | Lithium-Ion | 1 ~ 4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD99954MWV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | I2C, SMBus | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | 25V | - | - | Over Voltage, Short Circuit | - | Lithium-Ion | 1 ~ 4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD6040GUL-E2 ROHM Semiconductor | In Stock | - | - | 11 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 9-UFBGA, CSPBGA | - | 9 | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 5V | 0.5mm | NOT SPECIFIED | BD604* | - | - | Battery Protection | Not Qualified | - | 28V | - | - | - | - | - | - | - | - | 90μA | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Over Current, Over/Under Voltage | - | - | - | 4000 µs | 1.2A | 10 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE | SINK | - | 0.55mm | 1.6mm | 1.6mm | ROHS3 Compliant | Lead Free | ||
![]() BD6041GUL-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 9-UFBGA, CSPBGA | - | 9 | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 5V | 0.5mm | NOT SPECIFIED | BD604* | - | - | Battery Protection | Not Qualified | - | 28V | - | - | - | - | - | - | - | - | 90μA | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Over Current, Over/Under Voltage | - | - | - | 4000 µs | 1.2A | 10 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE | SINK | - | 0.55mm | 1.6mm | 1.6mm | ROHS3 Compliant | Lead Free | ||
![]() BD71L4LHFV-1GTR ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | - | - | SOT-665 | YES | - | - | - | - | - | - | - | Cut Tape (CT) | 2014 | - | - | - | Discontinued | 1 (Unlimited) | 5 | EAR99 | - | 85°C | -40°C | DETECTION VOLTAGE 4.05V | 8542.39.00.01 | DUAL | FLAT | NOT SPECIFIED | 1 | 3.8V | 0.5mm | NOT SPECIFIED | - | - | R-PDSO-F5 | - | - | - | - | - | 6V | - | INDUSTRIAL | 1.2V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | - | - | - | - | - | Over Voltage | - | - | - | - | - | - | - | - | - | 0.6mm | 1.6mm | 1.2mm | ROHS3 Compliant | - | ||
![]() BD7220FV-CE2 ROHM Semiconductor | In Stock | - | - | - | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | - | 20-SSOP-B | Rohm Semiconductor | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Monitor | - | 1.5 V | 3.3 V, 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low-Side | - | - | - | - | - | - | - | Charge Management | - | - | - | - | - | ||
![]() BD71L4LG-1GTR ROHM Semiconductor | In Stock | - | - | 20 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | DETECTION VOLTAGE 4.05V | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | - | 3.8V | 0.95mm | NOT SPECIFIED | - | - | R-PDSO-G5 | Battery Protection | - | - | - | - | 6V | - | - | 1.2V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | - | - | - | - | - | Over Voltage | - | Lithium-Ion | - | - | - | - | - | - | - | 1.25mm | 2.9mm | 1.6mm | ROHS3 Compliant | - | ||
![]() BH3890FV-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | - | LSSOP | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() BD99958GW-E2 ROHM Semiconductor | In Stock | - | - | - | - | - | Surface Mount | 41-UFBGA, CSPBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | I2C, SMBus | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Over Voltage, Short Circuit | - | Lithium Ion/Polymer | 1 ~ 4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA3170 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3/e2 | yes | - | - | 12 | EAR99 | TIN/TIN COPPER | 85°C | -30°C | - | 8542.39.00.01 | SINGLE | - | 260 | 1 | 12V | 2.54mm | 10 | - | 12 | R-PSFM-T12 | - | Not Qualified | - | - | 12V | - | 12V | OTHER | - | - | - | BATTERY CHARGE CONTROLLER | - | - | - | - | 10V | VOLTAGE-MODE | 0.4A | 20V | 11.4mA | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |