- Interface
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Applications
- Factory Lead Time
- Fault Protection
Attribute column
Manufacturer
ROHM Semiconductor PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Output Current per Channel | Supply Current-Max (Isup) | Voltage - Load | Fault Protection | Consumer IC Type | Rds On (Typ) | Supply Voltage1-Nom | Drive Type | Load Type | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BA5826FP-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | 28 | -35°C~85°C TA | Tape & Reel (TR) | - | - | yes | Not For New Designs | 1 (Unlimited) | 28 | EAR99 | - | - | - | DC Motors, General Purpose, Voltage Regulators | - | - | - | 4.5V~9V | DUAL | GULL WING | - | - | 8V | 0.8mm | - | - | - | BA5826 | - | - | 4 | Not Qualified | - | - | - | 8V | - | - | - | Logic | - | - | Half Bridge (8) | - | - | - | 5V | Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA5830FP-E2 ROHM Semiconductor | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 28-SOP (0.295, 7.50mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 4.5V~14V | - | - | - | - | - | - | - | - | - | BA5830 | - | - | 4 | - | - | - | - | - | - | - | - | Logic | - | - | Half Bridge (8) | - | - | - | 6V | Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BH67172NUX-GE2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | - | - | - | - | Cut Tape (CT) | 2010 | - | - | Discontinued | 1 (Unlimited) | 10 | - | - | 150°C | -25°C | - | - | 8542.31.00.01 | - | - | DUAL | NO LEAD | - | - | 5V | 0.5mm | - | - | - | - | - | R-PDSO-N10 | - | Not Qualified | - | - | - | 5V | OTHER | - | - | PWM | - | - | - | - | 700mA | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM6205FS-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 54-SOP (0.449, 11.40mm Width), 36 Leads | - | -20°C~125°C TJ | Cut Tape (CT) | 2014 | - | - | Discontinued | 3 (168 Hours) | 36 | - | - | - | - | AC Motors | IT ALSO REQUIRES 310 V | 8542.39.00.01 | - | 13.5V~16.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.8mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G36 | - | - | 4A | - | 16.5V | - | - | 13.5V | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | 2.5A | - | 400V Max | Current Limiting, Over Temperature, UVLO | - | 1.7 Ω | - | - | Inductive | Bootstrap Circuit, Status Flag | 2.2mm | 22mm | 11.4mm | - | ROHS3 Compliant | - | ||
![]() BD7998EFS-E2 ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-VSOP (0.295, 7.50mm Width) Exposed Pad | 44 | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 4.3V~14V | DUAL | GULL WING | - | 1 | 12V | 0.8mm | - | - | - | BD7998 | 44 | - | - | - | - | 5V | - | - | - | - | 6 | Logic | - | - | Half Bridge (13) | - | 2.5A | - | 4.3V~14V | Over Temperature | - | - | - | OPTICAL | Inductive | - | 1mm | 18.5mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() BA6218 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 9-SIP | - | -20°C~60°C TA | Tube | 1999 | e2 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | Tin/Copper (Sn/Cu) | - | - | DC Motors, General Purpose | - | - | - | 4.5V~15V | SINGLE | - | 260 | 1 | 9V | 2.54mm | - | - | 10 | BA6218 | 9 | R-PSIP-T9 | 1 | Not Qualified | - | - | - | 9V | - | 4.5V | - | Logic | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | 700mA | - | 70mA | 4.5V~15V | - | - | - | - | - | Inductive | - | 7.2mm | - | 2.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD6884GUW-E2 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 35-VFBGA | 35 | -25°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | BD6884 | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | Half Bridge (4) | - | 500mA | - | 2.5V~5.5V | Over Temperature, UVLO | - | 1.5 Ω | - | - | Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA5984FP-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | 28 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | yes | Not For New Designs | 1 (Unlimited) | 28 | - | - | - | - | DC Motors, General Purpose | - | - | - | 4.3V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 8V | 0.8mm | - | - | NOT SPECIFIED | BA5984 | 28 | - | 5 | Not Qualified | - | - | - | - | - | - | 5 | Logic | - | - | Half Bridge (10) | 1mA | 1A | - | 6V | Over Temperature, UVLO | - | - | - | OPTICAL | Inductive | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BA5947FP-E2 ROHM Semiconductor | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | 28 | -35°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 28 | EAR99 | - | - | - | DC Motors, General Purpose | - | - | - | 6V~13.2V | DUAL | GULL WING | - | - | 8V | 0.8mm | - | - | - | BA5947 | - | - | 4 | Not Qualified | - | - | - | 8V | - | - | - | Logic | - | - | Half Bridge (8) | - | - | 25mA | 4.4V~5.6V | Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD6886GUL-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 15-UFBGA, CSPBGA | 6 | -25°C~150°C TJ | Tape & Reel (TR) | 2005 | - | yes | Not For New Designs | 1 (Unlimited) | 15 | EAR99 | - | - | - | DC Motors, General Purpose | - | - | 730mW | 2.5V~5.5V | BOTTOM | BALL | - | 1 | 5V | 0.5mm | - | - | - | BD6886 | 15 | - | 1 | - | - | 3V | 5.5V | 35V | - | 2.5V | - | Logic | VOICE COIL MOTOR CONTROLLER | - | Half Bridge (2) | 200mA | - | - | 2.5V~5.5V | Over Temperature, UVLO | - | 800m Ω | - | - | Inductive | - | 0.55mm | - | - | No | ROHS3 Compliant | - | ||
![]() BH5510KVT-E2 ROHM Semiconductor | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | 48-TQFP | 48 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | 1.37W | 4V~5.5V | QUAD | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | - | 300kHz | NOT SPECIFIED | BH5510 | 48 | - | 6 | Not Qualified | - | 5V | - | - | - | - | 6 | Logic | - | 10.5mA | Half Bridge (13) | 3A | 3A | - | 3V~5.5V | Current Limiting, Over Temperature | - | - | 5V | OPTICAL | Inductive | - | 1.2mm | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() BM6206FS-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | - | - | - | - | Cut Tape (CT) | 2014 | - | - | Discontinued | 3 (168 Hours) | 36 | - | - | 125°C | -20°C | - | IT ALSO REQUIRES 310 V | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.8mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G36 | - | - | 2.5A | - | 16.5V | - | - | 13.5V | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | 1.5A | - | - | Over Temperature | - | - | - | - | - | - | 2.2mm | 22mm | 11.4mm | - | ROHS3 Compliant | - | ||
![]() BA6792FP-YE2 ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 25-SOP (0.213, 5.40mm Width) + 2 Heat Tabs | - | -35°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | Active | 1 (Unlimited) | 32 | EAR99 | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 4.5V~13.5V | DUAL | GULL WING | - | - | 8V | 0.8mm | - | - | - | BA6792 | - | R-PDSO-G32 | - | Not Qualified | - | - | - | 8V | - | - | - | Logic | - | - | Half Bridge (4) | - | - | 7.5mA | 4.5V~13.5V | Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA6897FP-E2 ROHM Semiconductor | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | - | -35°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | Active | 1 (Unlimited) | 28 | - | - | - | - | DC Motors, General Purpose, Voltage Regulators | - | 8542.39.00.01 | - | 6V~9V | DUAL | GULL WING | - | - | - | 0.8mm | - | - | - | BA6897 | 28 | R-PDSO-G28 | - | Not Qualified | - | - | 9V | - | - | 4.5V | - | Logic | - | - | Half Bridge (8) | - | 50mA | - | 6V~9V | Over Temperature | CONSUMER CIRCUIT | - | - | - | Inductive | - | 2.41mm | 18.5mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() BA5948FP-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | - | Surface Mount | 28-SOP (0.295, 7.50mm Width) | - | -35°C~85°C TA | Tape & Reel (TR) | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 4.5V~14V | - | - | - | - | - | - | - | - | - | BA5948 | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | Half Bridge (8) | - | - | - | 5.1V~6.1V | Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA5916FP-YE2 ROHM Semiconductor | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 25-SOP (0.213, 5.40mm Width) + 2 Heat Tabs | - | -35°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | Active | 1 (Unlimited) | 25 | - | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 4.3V~6.6V | DUAL | GULL WING | - | 1 | - | 0.8mm | unknown | - | - | BA5916 | 25 | R-PDSO-G25 | - | Not Qualified | - | - | 6.6V | - | - | 4.3V | - | Logic | - | - | Half Bridge (8) | - | - | - | 4.3V~6.6V | Over Temperature | CONSUMER CIRCUIT | - | - | - | Inductive | - | 2.11mm | 13.6mm | 5.4mm | - | ROHS3 Compliant | - | ||
![]() BD8201FM-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | yes | Not For New Designs | 3 (168 Hours) | 28 | EAR99 | - | - | - | DC Motors, General Purpose | - | - | - | 4.5V~14V | DUAL | GULL WING | - | - | - | 0.8mm | - | - | - | BD8201 | - | R-PDSO-G28 | 4 | Not Qualified | - | - | - | 57.5V | - | - | - | On/Off | - | - | Half Bridge (8) | - | - | 25mA | 4.5V~14V | Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BH6584KV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | -10°C~70°C TA | Tape & Reel (TR) | 2008 | - | yes | Not For New Designs | 1 (Unlimited) | 48 | EAR99 | - | - | - | DC-DC Converters | - | - | - | 1.5V~4.5V | QUAD | GULL WING | NOT SPECIFIED | 1 | 2.4V | 0.5mm | - | - | NOT SPECIFIED | BH6584 | 48 | - | 4 | Not Qualified | - | - | - | - | - | 1.5V | - | Logic | DISK DRIVE MOTOR CONTROLLER | - | Half Bridge (8) | - | - | - | 1.5V~4.5V | Short Circuit | - | - | - | - | Inductive | Slew Rate Controlled | 1.625mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() BD7776RFS-E2 ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | - | Surface Mount | 44-VSOP (0.295, 7.50mm Width) Exposed Pad | - | -20°C~70°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 10.8V~13.2V | - | - | - | - | - | - | - | - | - | BD7776 | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | Half Bridge (15) | - | 1A | - | 4.3V~13.2V | Current Limiting, Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA5955FP-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | 25-SOP (0.213, 5.40mm Width) + 2 Heat Tabs | 25 | -35°C~85°C TA | Tape & Reel (TR) | 2008 | - | yes | Not For New Designs | 1 (Unlimited) | 25 | - | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 4.5V~11V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.8mm | - | - | NOT SPECIFIED | BA5955 | 25 | - | - | Not Qualified | - | - | - | - | - | - | 2 | Logic | - | - | Half Bridge (4) | - | 1A | - | 6.1V | Over Temperature | - | - | - | OPTICAL | Inductive | - | - | 13.6mm | 5.4mm | - | ROHS3 Compliant | - |