- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Number of Terminations
- Package / Case
- Supply Voltage
- Terminal Position
- Terminal Form
- Applications
Attribute column
Manufacturer
ROHM Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Logic Function | Output Current-Max | Output Current per Channel | Supply Current-Max (Isup) | Voltage - Load | Fault Protection | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD7909FS-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BD7909 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD63872EFV-E2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | Surface Mount | - | - | - | 28 | - | - | - | Tape & Reel (TR) | 2012 | - | yes | Active | 3 (168 Hours) | 28 | SMD/SMT | EAR99 | - | 85°C | -25°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 24V | 0.65mm | 10 | - | 28 | - | - | 1 | - | - | - | - | - | 24V | OTHER | - | Parallel | 28V | 19V | - | - | 2.5mA | - | 700mA | AND | - | - | - | - | - | Stepper | - | - | - | 850μm | - | 9.7mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD62014AFS-E2 ROHM Semiconductor | 1952 |
| - | 17 Weeks | - | Surface Mount | 24-SOP (0.213, 5.40mm Width) | YES | - | - | - | -40°C~110°C TA | Cut Tape (CT) | - | - | - | Not For New Designs | 1 (Unlimited) | 24 | - | - | - | - | - | Fan Controller | - | 8542.39.00.01 | 10V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | 0.8mm | NOT SPECIFIED | - | - | R-PDSO-G24 | Controller - Commutation, Direction Management | - | - | - | - | - | 18V | - | - | 10V | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | - | 0.015A | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.1mm | 10mm | 5.4mm | - | - | ROHS3 Compliant | - | ||
![]() BD6874GLS-E2 ROHM Semiconductor | 1874 | - | - | 9 Weeks | - | - | LGA | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | General Purpose | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | BD6874 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (4) | - | AND | - | - | - | 2.5V~5.5V | - | - | - | Bipolar | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA6859AFP-YE2 ROHM Semiconductor | 2961 |
| - | 6 Weeks | Surface Mount | - | - | - | 27 | - | - | - | Tape & Reel (TR) | 2010 | e2 | yes | Active | 1 (Unlimited) | 25 | - | - | TIN COPPER | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.8mm | 10 | - | 25 | R-PDSO-G25 | - | 1 | - | - | - | 5V | - | - | COMMERCIAL EXTENDED | - | Parallel | - | - | DISK DRIVE MOTOR CONTROLLER | 7.5mA | - | - | 840mA | AND | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | No | - | ROHS3 Compliant | - | ||
![]() BD63520EFV-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | -25°C~150°C TJ | Cut Tape (CT) | 2016 | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | - | 24V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | 8V | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | AND | - | - | - | 8V~28V | - | - | - | Bipolar | 1, 1/2, 1/4, 1/16 | - | 1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BD64550EFV-E2 ROHM Semiconductor | 1978 |
| - | 9 Weeks | Surface Mount | - | - | - | - | - | - | - | Cut Tape (CT) | 2008 | - | - | Discontinued | 3 (168 Hours) | 40 | - | EAR99 | - | 150°C | -25°C | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 24V | 0.65mm | NOT SPECIFIED | - | 40 | R-PDSO-G40 | - | - | Not Qualified | - | - | - | 36V | 24V | OTHER | 7V | Serial | - | - | AC MOTOR CONTROLLER | - | - | - | 2.5A | AND | - | - | 12mA | - | - | - | - | - | - | - | 1mm | 13.6mm | 5.4mm | - | - | ROHS3 Compliant | - | ||
![]() BA6238A ROHM Semiconductor | 21 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10-SIP Exposed Tab | - | 10 | - | - | -25°C~125°C TJ | Tube | 2005 | e2 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | General Purpose | - | - | 8V~18V | SINGLE | - | 260 | - | 12V | - | 10 | BA6238A | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | 18V | - | - | 8V | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | 24mA | Half Bridge (3) | - | - | - | - | - | 8V~18V | - | - | Brushed DC | - | - | - | 3.8mm | - | 8.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU6904NUX-GTR ROHM Semiconductor | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | VSON008X2030 | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | Fan Motor Driver | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | Half Bridge (2) | - | AND | - | - | - | 1.8V~5.5V | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM6207FS-E2 ROHM Semiconductor | 1003 |
| - | 13 Weeks | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | - | IT ALSO REQUIRES 310 V | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.8mm | NOT SPECIFIED | - | - | R-PDSO-G36 | - | - | - | - | 4A | - | 16.5V | - | - | 13.5V | Logic | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | 2.5A | - | - | Over Temperature | - | - | - | - | - | 2.2mm | 22mm | 11.4mm | - | - | ROHS3 Compliant | - | ||
![]() BD6201FS-E2 ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | - | SOP | - | 32 | - | - | -40°C~110°C TA | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Appliance | - | - | 10V~18V | - | - | - | - | - | - | - | BD6201 | - | - | Controller - Commutation, Direction Management | 6 | - | 7V | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | 15mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BD6382EFV-E2 ROHM Semiconductor | 1983 |
| - | 8 Weeks | Surface Mount | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | - | - | Discontinued | 3 (168 Hours) | 24 | - | - | - | 150°C | -40°C | - | MOTOR SUPPLY VOLTAGE IS 4 TO 13.5V | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G24 | - | - | Not Qualified | - | - | - | 5.5V | 3.3V | INDUSTRIAL | 3V | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | 500mA | AND | - | - | 3mA | - | - | - | - | - | - | - | 1mm | 7.8mm | 5.6mm | - | - | ROHS3 Compliant | - | ||
![]() BD6758MWV-E2 ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | Surface Mount | 36-VFQFN Exposed Pad | YES | - | - | - | -25°C~150°C TJ | Cut Tape (CT) | 2017 | - | yes | Obsolete | 1 (Unlimited) | 36 | - | EAR99 | - | - | - | Camera | - | 8542.39.00.01 | 2.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.4mm | NOT SPECIFIED | - | - | S-XQCC-N36 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.5V | 35V | - | 2.5V | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (10) | - | - | - | - | 2.5mA | 2.5V~5.5V | - | - | Brushed DC | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() BD63150AFM-E2 ROHM Semiconductor | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | 36-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | YES | - | - | Industrial grade | -25°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | Printer | - | - | 8V~46.2V | DUAL | GULL WING | NOT SPECIFIED | - | 24V | 0.8mm | NOT SPECIFIED | - | - | R-PDSO-G36 | Driver | - | - | - | - | - | 46.2V | - | - | 8V | On/Off | - | - | BRUSH DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 2.4mm | 18.5mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() BM6213FS-E2 ROHM Semiconductor | In Stock | - | - | 17 Weeks | - | Surface Mount | 54-SOP (0.449, 11.40mm Width), 36 Leads | YES | - | - | - | -20°C~100°C TA | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | General Purpose | IT ALSO REQUIRES 140 V | 8542.39.00.01 | 2.1V~5.4V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | 0.8mm | NOT SPECIFIED | - | - | R-PDSO-G36 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 16.5V | - | - | 13.5V | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | 250V | - | - | Brushless DC (BLDC) | Multiphase | - | - | 2.2mm | 22mm | 11.4mm | - | - | ROHS3 Compliant | - | ||
![]() BH3950KU-E2 ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BH3950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD62013FS-E2 ROHM Semiconductor | 2228 |
| - | 10 Weeks | Surface Mount | - | SOP | - | 24 | - | - | - | Cut Tape (CT) | 2013 | - | - | Discontinued | 1 (Unlimited) | 24 | - | - | - | 110°C | -40°C | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.8mm | NOT SPECIFIED | - | - | - | - | 1 | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | Parallel | 18V | 10V | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BU6906GF-TL ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | Not For New Designs | 1 (Unlimited) | 6 | - | - | - | - | - | Fan Motor Driver | - | 8542.39.00.01 | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | - | 5V | 0.95mm | NOT SPECIFIED | - | - | R-PDSO-F6 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.5V | - | - | 1.8V | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | AND | - | - | - | 1.8V~5.5V | - | - | Brushless DC (BLDC) | - | - | - | 1.15mm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() BM6214FS-E2 ROHM Semiconductor | In Stock | - | - | 17 Weeks | - | Surface Mount | 54-SOP (0.449, 11.40mm Width), 36 Leads | YES | - | - | - | -20°C~100°C TA | Cut Tape (CT) | - | - | - | Not For New Designs | 3 (168 Hours) | 36 | - | - | - | - | - | General Purpose | IT ALSO REQUIRES 140 V | 8542.39.00.01 | 2.1V~5.4V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | 0.8mm | NOT SPECIFIED | - | - | R-PDSO-G36 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 16.5V | - | - | 13.5V | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | 250V | - | - | Brushless DC (BLDC) | Multiphase | - | - | 2.2mm | 22mm | 11.4mm | - | - | ROHS3 Compliant | - | ||
![]() BP5801 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Through Hole | 9-SIP, 8 Leads | - | - | - | - | -10°C~60°C TA | Tray | 2002 | e2 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | General Purpose | - | 8542.39.00.01 | 12V~15V | SINGLE | - | 260 | - | 13V | 2.54mm | 10 | BP5801 | - | R-XSMA-T8 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 15V | 13V | - | 12V | Analog, PWM | - | - | BRUSH DC MOTOR CONTROLLER | - | - | Low Side | - | AND | - | - | - | 11V~13V | - | - | Brushed DC | - | - | - | 21.5mm | - | - | - | - | ROHS3 Compliant | Lead Free |