- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Number of Terminations
- Package / Case
- Supply Voltage
- Terminal Position
- Terminal Form
- Applications
Attribute column
Manufacturer
ROHM Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Output Current | Logic Function | Supply Current-Max (Isup) | Voltage - Load | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD63005AMUV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 40 | - | EAR99 | - | - | - | General Purpose | - | 8542.39.00.01 | 10V~28V | QUAD | NO LEAD | NOT SPECIFIED | - | 24V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N40 | Driver | - | - | - | - | 28V | - | - | 10V | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (3) | - | - | - | 10V~28V | - | Brushless DC (BLDC) | - | - | - | 1mm | 6mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() BA6209N ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10-SIP | - | 10 | - | -20°C~75°C TA | Tube | 1999 | - | e2 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | Media Player | - | - | 6V~18V | SINGLE | - | 260 | - | 12V | 2.54mm | 10 | BA6209 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 18V | - | - | - | 6V | Parallel | BRUSH DC MOTOR CONTROLLER | 5.5mA | Half Bridge (2) | - | - | - | 6.6V~7.2V | - | Brushed DC | - | - | - | 7.2mm | 25.2mm | 2.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD62222HFP-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2012 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | TIN COPPER | - | - | Media Player | - | 8542.39.00.01 | 6V~27V | SINGLE | GULL WING | 260 | - | 24V | 1.27mm | 10 | - | R-PSSO-G7 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 27V | 24V | - | 6V | Parallel | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | AND | 2.7mA | 6V~27V | - | Brushed DC | - | - | - | 2.005mm | 9.395mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() BD6974FV-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | -40°C~100°C TA | Cut Tape (CT) | 2012 | - | - | - | Discontinued | 1 (Unlimited) | 16 | - | - | - | - | - | Fan Controller | - | 8542.39.00.01 | 4.3V~17V | DUAL | GULL WING | - | - | 12V | 0.65mm | - | - | - | Controller - Speed | - | Not Qualified | - | - | 17V | 12V | - | 4.3V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (2) | - | - | 8mA | - | - | Brushless DC (BLDC) | - | - | - | 1.25mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BD16922EFV-ME2 ROHM Semiconductor | In Stock | - | - | 12 Weeks | - | Surface Mount | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | YES | - | - | -40°C~110°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | - | - | Discontinued | 3 (168 Hours) | 24 | - | - | - | - | - | Automotive | - | 8542.39.00.01 | 8V~36V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G24 | Driver | - | Not Qualified | - | - | 36V | 8/36V | - | 8V | Logic | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | 16mA | - | - | Brushed DC | - | - | - | 1mm | 7.8mm | 5.6mm | - | - | ROHS3 Compliant | - | ||
![]() BD8203EFV-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 40-VSSOP (0.213, 5.40mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2009 | - | - | - | Active | 3 (168 Hours) | 40 | - | - | - | - | - | Media Player | - | 8542.39.00.01 | 7.5V~14V | DUAL | GULL WING | NOT SPECIFIED | - | 8V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G40 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 14V | 58V | - | 7.5V | Parallel | DISK DRIVE MOTOR CONTROLLER | - | Half Bridge (10) | - | AND | 55mA | 7.5V~14V | - | Brushed DC | - | - | - | 1mm | 13.6mm | 5.4mm | - | - | ROHS3 Compliant | - | ||
![]() BA6238AN ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 10-SIP | - | 10 | - | -25°C~125°C TJ | Tube | 2005 | - | e2 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | TIN COPPER | - | - | General Purpose | - | - | 8V~18V | SINGLE | - | 260 | - | 12V | - | 10 | BA6238A | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 18V | - | - | - | 8V | Parallel | BRUSH DC MOTOR CONTROLLER | 10mA | Half Bridge (3) | - | - | - | 8V~18V | - | Brushed DC | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD63725BEFV-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | Industrial grade | -25°C~85°C TA | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | 19V~28V | DUAL | GULL WING | NOT SPECIFIED | - | 24V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | - | - | 28V | - | - | - | - | 19V | Parallel | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | 19V~28V | - | - | Bipolar | 1, 1/2, 1/4 | - | 1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BD6346FV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~100°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | Fan Motor Driver | - | 8542.39.00.01 | 5.5V~17V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 17V | - | - | 5.5V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | 1.25mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() BA6908F-E2 ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | SOP | - | 8 | - | - | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | 1 | - | - | - | - | 5V | INDUSTRIAL | - | On/Off | - | 8.7mA | - | 700mA | AND | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BA6423AF-E2 ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | SOP | - | 8 | - | - | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | 100°C | -40°C | - | SEATED HT-CALCULATED | - | - | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | - | 1 | - | - | - | - | - | INDUSTRIAL | 6V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | 8.1mA | - | 1A | AND | - | - | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD6423EFV-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | - | 24 | - | -25°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Active | 3 (168 Hours) | 24 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 19V~42V | DUAL | GULL WING | - | - | 37V | 0.65mm | - | BD642* | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | 37V | - | 19V | Analog, PWM | - | 2mA | Half Bridge (4) | - | AND | 5mA | 19V~42V | Stepper | - | Bipolar | 1, 1/2, 1/4 | 850μm | - | 7.8mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD8266EFV-ME2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | YES | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | - | Media Player | - | 8542.39.00.01 | 4.5V~10V | DUAL | GULL WING | NOT SPECIFIED | - | 8V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | - | - | 7V | - | 10V | - | - | 4.5V | Parallel | DISK DRIVE MOTOR CONTROLLER | - | Half Bridge (8) | - | - | - | 4.5V~10V | - | Brushed DC | - | - | - | 1mm | 7.8mm | 5.6mm | - | - | ROHS3 Compliant | - | ||
![]() BH6717NUV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | -25°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | Fan Motor Driver | - | - | 1.8V~5.5V | DUAL | - | - | - | 5V | 0.5mm | - | BH6717 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 5V | - | - | PWM | - | - | Half Bridge (3) | - | AND | 6.5mA | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BD6706FV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Not For New Designs | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | Fan Motor Driver | - | 8542.39.00.01 | 6V~14V | DUAL | GULL WING | - | - | 12V | 0.65mm | - | BD6706 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 14V | 12V | - | 6V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 9mA | Low Side (2) | - | AND | - | 6V~14V | - | Brushed DC | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() BD6393FP-E2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | 25-SOP (0.213, 5.40mm Width) + 2 Heat Tabs | - | 25 | - | -25°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 25 | - | EAR99 | - | - | - | General Purpose | - | - | 16V~28V | DUAL | GULL WING | - | - | 24V | 0.8mm | - | BD639* | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 36V | - | - | - | - | 16V | Parallel | - | 3mA | Half Bridge (4) | - | AND | 10mA | 16V~28V | Stepper | - | Bipolar | 1, 1/2, 1/4 | - | - | 13.6mm | 5.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BD6962FVM-GTR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | - | MSOP | - | - | - | - | Cut Tape (CT) | 2004 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | 800mA | AND | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD63715AEFV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | Industrial grade | -25°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | 28 | - | - | - | - | - | General Purpose | - | - | 19V~28V | DUAL | GULL WING | 260 | - | 24V | 0.65mm | 10 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | Parallel | - | - | Half Bridge (4) | - | AND | - | 19V~28V | Stepper | - | Bipolar | 1, 1/2, 1/4 | - | - | 9.7mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD63873EFV-E2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | -25°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | 28 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 19V~28V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | BD6387* | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | - | - | 19V | Serial | - | 2mA | Half Bridge (4) | - | AND | 5mA | 19V~28V | Stepper | - | Bipolar | 1, 1/2, 1/4 | 850μm | - | 9.7mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BA6209 ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 10-SIP Exposed Tab | - | - | - | -20°C~75°C TA | Tube | 2006 | - | e3/e2 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | TIN/TIN COPPER | - | - | Media Player | - | - | 6V~18V | SINGLE | - | 260 | - | 12V | 2.54mm | 10 | BA6209 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | - | 6V | Parallel | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | 6.6V~7.2V | - | Brushed DC | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |