- Number of Outputs
- Packaging
- Output Configuration
- Package / Case
- Fault Protection
- Interface
- Mounting Type
- Operating Temperature
- Output Type
- Ratio - Input:Output
- Rds On (Typ)
- Switch Type
Attribute column
Manufacturer
ROHM Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Output Power | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Max Input Voltage | Output Current per Channel | Supply Current-Max (Isup) | Nominal Input Voltage | Min Output Voltage | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD82022FVJ-E2 ROHM Semiconductor | 1114 |
| - | 9 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 157.991892mg | 40 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 90mOhm | - | - | - | - | 587.5mW | - | - | 260 | - | - | - | - | 10 | BD82022 | - | - | 1 | - | - | N-Channel | 2A | - | - | - | - | - | - | On/Off | - | - | SPST | - | High Side | - | - | Not Required | - | Non-Inverting | - | 20 ms | - | USB Switch | - | - | - | - | 5.5V | - | 1:1 | 2.8V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 90m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD2242G-GTR ROHM Semiconductor | 24000 | - | - | 20 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | 40 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 89mOhm | - | - | - | - | 670mW | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | BD2242 | - | - | 1 | - | - | N-Channel | 1.7A | - | - | - | - | - | - | On/Off | - | - | SPST | - | High Side | - | 1.5A | Not Required | - | Non-Inverting | - | 10 ms | - | USB Switch | - | - | - | - | 5V | - | 1:1 | 2.8V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 89m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD82032FVJ-GE2 ROHM Semiconductor | 10 |
| - | 9 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 157.991892mg | 20 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 72mOhm | - | - | - | - | 587.5mW | - | - | 260 | - | - | - | - | 10 | BD82032 | - | - | 1 | - | - | N-Channel | 2A | - | - | - | - | - | - | On/Off | - | - | SPST | - | High Side | - | - | Not Required | - | Non-Inverting | - | 20 ms | - | USB Switch | - | - | - | - | 5V | - | 1:1 | 4.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 72m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BUS1DJC0GWZ-E2 ROHM Semiconductor | 17480 | - | - | 15 Weeks | Surface Mount | Surface Mount | 4-XFBGA | - | 4 | - | 25 μs | - | -30°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | 245mOhm | - | - | - | - | 410mW | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | BUS1DJC0GWZ | - | - | 1 | - | - | P-Channel | 2A | - | 5V | - | - | - | - | On/Off | - | - | - | 350mA | High Side | - | 2A | Not Required | - | Non-Inverting | - | 32 μs | - | General Purpose | - | - | - | - | 5V | - | 1:1 | 1.1V~5V | - | - | - | 2A | 58m Ω | - | OVER CURRENT | - | Load Discharge, Slew Rate Controlled | - | 0.35mm | 0.8mm | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD6520F-E2 ROHM Semiconductor | 500000 |
| - | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 560mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | BD652* | 8 | - | 1 | - | - | N-Channel | 2A | - | - | 5V | 3V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | 110μA | High Side | 560mW | 2A | Not Required | NO | Non-Inverting | - | - | 6.3V | General Purpose | 3V | 5.5V | - | 0.22mA | - | - | 1:1 | 3V~5.5V | - | Over Temperature, UVLO | - | - | 50m Ω | - | - | - | Load Discharge, Slew Rate Controlled | 1.5mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD2243G-GTR ROHM Semiconductor | 15587 |
| - | 20 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | 40 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 89mOhm | - | - | - | - | 670mW | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | BD2243 | - | - | 1 | - | - | N-Channel | 1.7A | - | - | - | - | - | - | On/Off | - | - | SPST | - | High Side | - | 1.5A | Not Required | - | Non-Inverting | - | 10 ms | - | USB Switch | - | - | - | - | 5V | - | 1:1 | 2.8V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 89m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2LB150FJ-CE2 ROHM Semiconductor | 12500 | - | - | 13 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Automotive grade | -40°C~150°C TJ | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | P-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | - | 3V~5.5V | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | 5.5V | - | 1:1 | 3V~5.5V | - | Over Current, Over Temperature, Over Voltage | - | - | 150m Ω | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD2051AFJ-E2 ROHM Semiconductor | 2500 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 40 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 100mOhm | - | - | - | - | 560mW | DUAL | GULL WING | - | 1 | 5V | - | 1A | - | BD20*1A | 8 | - | 1 | - | 6V | N-Channel | 500mA | - | 5.5V | 5V | 2.7V | - | - | On/Off | - | - | - | 90μA | High Side | - | 500mA | Not Required | - | Non-Inverting | 560mW | 20 ms | - | USB Switch | - | - | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 20000 µs | 1A | 80m Ω | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | 4.9mm | 3.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BD82065FVJ-E2 ROHM Semiconductor | 2415 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 10 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 110mOhm | - | - | - | - | 580mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | 2.4A | NOT SPECIFIED | BD82065 | 8 | - | 1 | Not Qualified | - | N-Channel | 1.5A | - | - | 5V | 2.7V | - | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | - | 1.1 ms | - | USB Switch | - | - | - | - | 5.5V | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 20000 µs | 1.5A | 70m Ω | 40 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Slew Rate Controlled, Status Flag | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD82035FVJ-GE2 ROHM Semiconductor | 67 |
| - | 9 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 157.991892mg | 20 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 72mOhm | - | - | - | - | 580mW | - | - | 260 | - | - | - | - | 10 | BD82035 | - | - | 1 | - | - | N-Channel | 2.5A | - | - | - | - | - | - | On/Off | - | - | SPST | - | High Side | - | - | Not Required | - | Non-Inverting | - | 20 ms | - | USB Switch | - | - | - | - | - | - | 1:1 | 4.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 72m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD2065AFJ-E2 ROHM Semiconductor | 45 |
| - | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 100MOhm | - | - | - | - | 560mW | DUAL | GULL WING | - | 1 | 5V | - | 1.5A | - | BD206*A | 8 | - | 1 | - | 5V | N-Channel | 1A | - | - | 5V | 2.7V | - | - | On/Off | - | - | - | 90μA | High Side | 560mW | 1A | Not Required | - | Non-Inverting | 560mW | - | 6V | USB Switch | - | 5.5V | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 20000 µs | 1.5A | 80m Ω | 40 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD6510F-E2 ROHM Semiconductor | 1301 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 100mOhm | Matte Tin (Sn) | - | - | - | 560mW | DUAL | GULL WING | 225 | - | 5V | - | - | - | BD651* | - | - | 2 | - | 6V | N-Channel | 1A | - | - | 5V | - | - | - | On/Off | - | - | - | - | High Side | 560mW | 500mA | Not Required | - | Non-Inverting | - | - | 6.3V | General Purpose | - | - | 1A | - | 5.5V | -300mV | 1:1 | 3V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 100m Ω | - | - | - | Status Flag | 1.5mm | - | 5mm | 4.4mm | 1.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BD2204GUL-E2 ROHM Semiconductor | 30000 | - | - | 10 Weeks | Surface Mount | Surface Mount | 6-UFBGA, CSPBGA | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | N-Channel | 500mA | - | - | - | - | - | - | On/Off | - | - | DPST | - | High Side | - | - | Not Required | - | - | - | - | - | General Purpose | - | - | - | - | 4.5V | - | 2:1 | 1.2V~2.4V 2.7V~4.5V | - | Over Temperature, Reverse Current | - | - | 120m Ω | - | - | - | Load Discharge | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD82001FVJ-E2 ROHM Semiconductor | 20000 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 110MOhm | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 1.5A | 10 | BD82001 | 8 | - | 1 | Not Qualified | - | N-Channel | 1A | - | 5.5V | 5V | 2.7V | - | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | Non-Inverting | - | - | - | USB Switch | - | - | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, UVLO | 20000 µs | 1A | 70m Ω | 40 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Slew Rate Controlled, Status Flag | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD82020FVJ-E2 ROHM Semiconductor | 6000 |
| - | 9 Weeks | Surface Mount | - | TSSOP | - | - | 157.991892mg | 40 ms | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 90mOhm | - | 85°C | -40°C | - | 587.5mW | - | - | 260 | - | - | - | - | 10 | - | - | - | 1 | - | - | - | 1.5A | - | - | - | - | - | - | On/Off | 5.5V | 2.8V | SPST | - | High Side | - | - | - | - | - | - | 20 ms | - | - | - | - | - | - | 5.5V | - | - | - | - | Over Temperature, Reverse Current | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD2224G-TR ROHM Semiconductor | 1816 |
| - | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 3 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 200mOhm | - | - | - | - | 670mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | BD2224 | 5 | - | 1 | Not Qualified | - | N-Channel | 550mA | 5V | - | 5V | - | - | - | On/Off | - | - | - | - | High Side | - | 350mA | Not Required | - | Non-Inverting | - | 1.5 ms | - | USB Switch | - | - | - | - | 5V | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, UVLO | - | 0.35A | 150m Ω | 40 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Slew Rate Controlled, Status Flag | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD2246G-GTR ROHM Semiconductor | 12000 |
| - | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 3 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | 155mOhm | - | - | - | - | 670mW | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | BD2246 | - | - | 1 | - | - | N-Channel | 630mA | 5V | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | 500mA | Not Required | - | Non-Inverting | - | 1.5 ms | - | USB Switch | - | - | - | - | 5V | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 110m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD6529GUL-E2 ROHM Semiconductor | 3000 |
| - | 10 Weeks | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | YES | - | - | - | - | -25°C~85°C TA | Cut Tape (CT) | 2009 | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | 6 | R-PBGA-B6 | 1 | Not Qualified | - | N-Channel | 500mA | - | - | 3.3V | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | - | Not Required | NO | Non-Inverting | - | - | - | General Purpose | - | - | - | 0.03mA | 4.5V | - | 1:1 | 2.7V~4.5V | - | - | - | - | 100m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD6522F-E2 ROHM Semiconductor | 2250 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 50mOhm | - | - | - | - | 560mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | BD652* | 8 | - | 1 | - | 6V | N-Channel | 2A | - | - | 5V | - | 1 | 3V | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | 110μA | High Side | 560mW | 2A | Not Required | NO | Non-Inverting | - | - | 6V | General Purpose | 3V | 5.5V | - | 0.22mA | 5.5V | - | 1:1 | 3V~5.5V | - | Over Temperature, Reverse Current, UVLO | - | - | 50m Ω | - | - | - | Load Discharge, Slew Rate Controlled | 1.5mm | - | 5mm | 4.4mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BD6517F-E2 ROHM Semiconductor | 1176 | - | - | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | 20 μs | - | -25°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 110mOhm | - | - | - | CONTROL LOGIC: ACTIVE LOW | 560mW | DUAL | GULL WING | - | 2 | 5V | - | - | - | BD651* | 8 | - | 2 | - | 6V | N-Channel | 500mA | - | - | 5V | 3V | - | - | On/Off | - | - | - | 500mA | High Side | 560mW | 500mA | Not Required | - | Non-Inverting | - | 2 ms | 6.3V | USB Switch | 2.7V | 5.5V | - | - | 5.5V | -300mV | 1:2 | 3V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 6000 µs | 1.65A | 110m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | Status Flag | 1.5mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | - |