- Number of Outputs
- Packaging
- Output Configuration
- Package / Case
- Fault Protection
- Interface
- Mounting Type
- Operating Temperature
- Output Type
- Ratio - Input:Output
- Rds On (Typ)
- Switch Type
Attribute column
Manufacturer
ROHM Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Operating Temp Range | Package | Product Depth (mm) | Product Status | Qualification | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Part Status | Type | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Number of Channels | Interface | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Screening Level | Rds On (Typ) | Product | Features | Input Voltage | Grade | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BV2HD070EFU-CE2 ROHM Semiconductor | In Stock | - | - | Surface Mount | HSSOP-C16 | 16-HSSOP-C | - | 15 A | 2500 | - | + 150 C | Rohm Semiconductor | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 70 mOhms | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | This product may require additional documentation to export from the United States. | 28 V | 6 V | - | -40°C ~ 150°C | MouseReel | Automotive, AEC-Q100 | - | High-Side | - | 8 Output | N-Channel | 6 V to 28 V | - | On/Off | 10A | High Side | 10 A | Not Required | Non-Inverting | General Purpose | 1:1 | 6V ~ 28V | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | - | 70mOhm | Switch ICs | Slew Rate Controlled | 14V | - | - | - | ||
![]() BD2045AFJ-ME2 ROHM Semiconductor | In Stock | - | - | - | QFN | - | - | - | - | - | - | Rohm Semiconductor | - | Surface Mount | - | - | - | - | -20C to 70C | Tape & Reel (TR) | 5(mm) | Obsolete | - | - | - | - | - | Commercial grade | - | Bulk | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | 7(mm) | 0.9(mm) | ||
![]() BV1LC300FJ-CE2 ROHM Semiconductor | In Stock | - | - | Surface Mount | SOP-J8 | 8-SOP-J | - | - | 2500 | - | + 150 C | Rohm Semiconductor | - 40 C | SMD/SMT | - | 40 us | 595 mOhms | 40 us | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | 5.5 V | 3 V | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | - | Low-Side | - | 4 Output | N-Channel | 3 V to 5.5 V | - | On/Off | 2.7A | Low Side | 1.7 A | Not Required | Non-Inverting | General Purpose | 1:1 | 3V ~ 5.5V | Current Limiting (Fixed), Over Temperature | - | 350mOhm | Switch ICs | Slew Rate Controlled | - | - | - | - | ||
![]() BV1HAL45EFJ-E2 ROHM Semiconductor | In Stock | - | - | Surface Mount | HTSOP-J-8 | 8-HTSOP-J | - | 26 A | 2500 | 34 V | + 85 C | Rohm Semiconductor | - 40 C | SMD/SMT | MSL 1 - Unlimited | 84 ms | 60 mOhms | 900 us | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 32 V | 8 V | - | -40°C ~ 85°C (TJ) | Cut Tape | - | - | - | - | 2 Output | N-Channel | 8 V to 32 V | 1 | On/Off | 10A | High Side | 10 mA | Not Required | Non-Inverting | General Purpose | 1:2 | 8V ~ 32V | Current Limiting (Fixed), Over Temperature | - | 45mOhm | - | Slew Rate Controlled | 32V | - | - | - | ||
![]() L294. ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV1HD045EFJ-CE2 ROHM Semiconductor | In Stock | - | - | Surface Mount | HTSOP-J8 | 8-HTSOP-J | BV1HD045 | 30 A | 2500 | - | + 150 C | Rohm Semiconductor | - 40 C | SMD/SMT | - | 125 us | 75 mOhms | 250 us | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 28 V | 6 V | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | - | High Side | - | 1 Output | N-Channel | 6 V to 28 V | - | Logic | 21A | High Side | - | 7V | Non-Inverting | General Purpose | 1:1 | 6V ~ 28V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO | - | 45mOhm | Power Switch ICs | Slew Rate Controlled | - | - | - | - | ||
![]() BD2052AFJ-ME2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD2055AFJ-ME2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM2LE250FJ-CE2 ROHM Semiconductor | In Stock | - | - | Surface Mount | SOP-J8 | 8-SOP-J | BM2LE250 | 4.3 A | 2500 | - | + 150 C | Rohm Semiconductor | - 40 C | SMD/SMT | - | 130 us | 325 mOhms | 90 us | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 5.5 V | 3 V | - | -40°C ~ 150°C (TJ) | Cut Tape | Automotive, AEC-Q100 | - | Low Side Switch | - | 2 Output | N-Channel | 5 V | - | Logic | 3A | Low Side | 1 A | Not Required | Non-Inverting | General Purpose | 1:1 | 3V ~ 5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 250mOhm | Switch ICs | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() BV1LE250EFJ-CE2 ROHM Semiconductor | In Stock | - | - | Surface Mount | HTSOP-J8 | 8-HTSOP-J | BV1LE250 | 4.3 A | 2500 | - | + 150 C | Rohm Semiconductor | - 40 C | SMD/SMT | - | 130 us | 325 mOhms | 90 us | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 5.5 V | 3 V | - | -40°C ~ 150°C (TJ) | Cut Tape | Automotive, AEC-Q100 | - | Low Side Switch | - | 1 Output | N-Channel | 5 V | - | Logic | 3A | Low Side | 1.5 A | Not Required | Non-Inverting | General Purpose | 1:1 | 3V ~ 5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 250mOhm | Switch ICs | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() BM2LE160FJ-CE2 ROHM Semiconductor | In Stock | - | - | Surface Mount | SOP-J8 | 8-SOP-J | BM2LE160 | 7 A | 2500 | - | + 150 C | Rohm Semiconductor | - 40 C | SMD/SMT | - | 126 us | 210 mOhms | 90 us | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 5.5 V | 3 V | - | -40°C ~ 150°C (TJ) | Cut Tape | Automotive, AEC-Q100 | - | Low Side Switch | - | 2 Output | N-Channel | 5 V | - | Logic | 5A | Low Side | 1.2 A | Not Required | Non-Inverting | General Purpose | 1:1 | 3V ~ 5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 160mOhm | Switch ICs | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() BD2066FJ-BZE2 ROHM Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP-J | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 2 | N-Channel | - | - | On/Off | 1A | High Side | - | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V ~ 5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 80mOhm | - | Load Discharge, Status Flag | - | - | - | - | ||
![]() BD2041AFJ-BJE2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD6519FJ-BJE2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM2LD080FJ-CE2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP-J | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | 1 | N-Channel | - | - | - | 3.8A | Low Side | - | 3V ~ 5.5V | Non-Inverting | General Purpose | 1:1 | 40V | Current Limiting (Fixed), Over Temperature, UVLO | - | 80mOhm | - | Status Flag | - | Automotive | - | - | ||
![]() BV1LD160EFJ-CE2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-HTSOP-J | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | 1 | N-Channel | - | - | - | 3.6A | Low Side | - | 3V ~ 5.5V | Non-Inverting | General Purpose | 1:1 | 40V | Current Limiting (Fixed), Over Temperature, UVLO | - | 160mOhm | - | Status Flag | - | Automotive | - | - | ||
![]() BV1LD040EFJ-CE2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-HTSOP-J | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | 1 | N-Channel | - | - | - | 5.5A | Low Side | - | 3V ~ 5.5V | Non-Inverting | General Purpose | 1:1 | 40V | Current Limiting (Fixed), Over Temperature, UVLO | - | 40mOhm | - | Status Flag | - | Automotive | - | - | ||
![]() BV1LD250EFJ-CE2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-HTSOP-J | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | 1 | N-Channel | - | - | - | 1.3A | Low Side | - | 3V ~ 5.5V | Non-Inverting | General Purpose | 1:1 | 40V | Current Limiting (Fixed), Over Temperature, UVLO | - | 250mOhm | - | Status Flag | - | Automotive | - | - | ||
![]() BV1LD080EFJ-CE2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-HTSOP-J | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | 1 | N-Channel | - | - | - | 3.8A | Low Side | - | 3V ~ 5.5V | Non-Inverting | General Purpose | 1:1 | 40V | Current Limiting (Fixed), Over Temperature, UVLO | - | 80mOhm | - | Status Flag | - | Automotive | - | - | ||
![]() BD4LD650EFV-CE2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 20-VSSOP (0.173", 4.40mm Width) Exposed Pad | 20-HTSSOP-B | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | 4 | N-Channel | - | - | SPI | 1A | High Side | - | 3V ~ 5.5V | Non-Inverting | General Purpose | 1:4 | 4V ~ 5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | 650mOhm | - | Slew Rate Controlled | - | Automotive | - | - |