- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD49L56G-TL ROHM Semiconductor | 26 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Cut Tape (CT) | - | BD49Lxx | - | Active | 3 (168 Hours) | 3 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | 0.95V | 1 | - | - | - | - | NO | - | Active Low | 5.6V | 1 | - | - | - | - | - | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD45351G-TR ROHM Semiconductor | 42 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD45xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 5.5V | - | - | BD45 | Open Drain or Open Collector | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3μA | NO | - | Active Low | 3.5V | 1 | 90ms Minimum | 3.465V | 3.535V | +3.5V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BU4244FVE-TR ROHM Semiconductor | 42 |
| - | 9 Weeks | Surface Mount | Surface Mount | SOT-665 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | 210mW | DUAL | FLAT | - | 1 | 2.4V | - | - | BU42* | Open Drain or Open Collector | 5 | - | - | - | - | 1 | 7V | 700mV | - | 1.75μA | NO | - | Active Low | 4.4V | 1 | Adjustable/Selectable | 4.356V | 4.444V | +4.4V | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU4318FVE-TR ROHM Semiconductor | 42 |
| - | 9 Weeks | Surface Mount | Surface Mount | SOT-665 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | 210mW | DUAL | FLAT | - | 1 | 2.4V | - | - | BU43* | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 7V | 700mV | - | 1.75μA | NO | - | Active Low | 1.8V | 1 | Adjustable/Selectable | 1.782V | 1.818V | +1.8V | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD5238FVE-TR ROHM Semiconductor | 26 |
| - | 9 Weeks | Surface Mount | Surface Mount | SOT-665 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD52xx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 210mW | DUAL | FLAT | - | 1 | 1.2V | - | - | BD52 | Open Drain or Open Collector | 5 | - | - | - | - | 1 | 6.5V | 950mV | - | - | NO | - | Active Low | 3.8V | 1 | - | 3.762V | 3.838V | +3.8V | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD5354G-TR ROHM Semiconductor | 19 | - | - | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | 540mW | DUAL | GULL WING | - | 1 | 1.2V | - | - | BD53 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 6.5V | 950mV | - | - | NO | - | Active Low | 5.4V | 1 | - | 5.346V | 5.454V | +5.4V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD5352G-TR ROHM Semiconductor | 19 |
| - | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | 540mW | DUAL | GULL WING | - | 1 | 1.2V | - | - | BD53 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 10V | 1.2V | 950nA | - | NO | 1 % | Active Low | 5.2V | 1 | - | 5.148V | 5.252V | +5.2V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BU4346G-TR ROHM Semiconductor | 200 |
| - | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | 540mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | - | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 7V | 700mV | - | 1.75μA | NO | - | Active Low | 4.6V | 1 | Adjustable/Selectable | 4.554V | 4.646V | +4.6V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD45391G-TR ROHM Semiconductor | 2495 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD45xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 5.9V | - | - | BD45 | Open Drain or Open Collector | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3μA | NO | - | Active Low | 3.9V | 1 | 90ms Minimum | 3.861V | 3.939V | +3.9V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD45362G-TR ROHM Semiconductor | 19 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD45xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 5.6V | - | - | BD45 | Open Drain or Open Collector | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3μA | NO | - | Active Low | 3.6V | 1 | 180ms Minimum | 3.564V | 3.636V | +3.6V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD48K57G-TL ROHM Semiconductor | 18 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Cut Tape (CT) | - | BD48Kxx | - | Active | 3 (168 Hours) | 3 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G3 | - | - | 0.95V | 1 | - | - | - | - | NO | - | Active Low | 5.7V | 1 | - | - | - | - | - | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD46351G-TR ROHM Semiconductor | 42 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD46xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 5.5V | - | - | BD46 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3μA | NO | - | Active Low | 3.5V | 1 | 90ms Minimum | 3.465V | 3.535V | +3.5V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD46445G-TR ROHM Semiconductor | 42 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD46xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 6.4V | - | - | BD46 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3.15μA | NO | - | Active Low | 4.4V | 1 | 45ms Minimum | 4.356V | 4.444V | +4.4V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD46442G-TR ROHM Semiconductor | 42 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD46xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 6.4V | - | - | BD46 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3.15μA | NO | - | Active Low | 4.4V | 1 | 180ms Minimum | 4.356V | 4.444V | +4.4V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD46382G-TR ROHM Semiconductor | 42 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD46xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 5.8V | - | - | BD46 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3μA | NO | - | Active Low | 3.8V | 1 | 180ms Minimum | 3.762V | 3.838V | +3.8V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD46472G-TR ROHM Semiconductor | 42 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD46xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 6.7V | - | - | BD46 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3.15μA | NO | - | Active Low | 4.7V | 1 | 180ms Minimum | 4.653V | 4.747V | +4.7V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD46362G-TR ROHM Semiconductor | 42 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD46xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 540mW | DUAL | GULL WING | - | 1 | 5.6V | - | - | BD46 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 9.5V | 950mV | - | 3μA | NO | - | Active Low | 3.6V | 1 | 180ms Minimum | 3.564V | 3.636V | +3.6V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() BD4829FVE-TR ROHM Semiconductor | 1950 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SOT-665 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD48xxx | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | 100mW | DUAL | FLAT | - | 1 | 2.7V | - | - | BD48 | Open Drain or Open Collector | 5 | - | - | 2.9V | - | 1 | 10V | -300mV | - | 1.53μA | NO | - | Active Low | 2.9V | 1 | - | 2.857V | 2.944V | +2.9V | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD48E30G-TR ROHM Semiconductor | 2000 | - | Datasheet | 20 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | BD48Exx | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | DETECTION VOLTAGE IS 3.0V | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | - | - | - | - | NO | - | Active Low | 3V | 1 | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | - | ||
![]() BD48E30G-MTR ROHM Semiconductor | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, BD48Exx | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | - | Not Qualified | - | - | - | - | - | - | - | NO | - | Active Low | 3V | 1 | - | - | - | +3V | - | - | Unknown | ROHS3 Compliant | - |