- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD6157GLS-E2 ROHM Semiconductor | In Stock | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BA6129AF-E2 ROHM Semiconductor | In Stock | - | - | Surface Mount | SOIC | Tape & Reel (TR) | e3/e2 | yes | 8 | EAR99 | Battery Backup Circuit | TIN/TIN COPPER | 75°C | -20°C | DUAL | GULL WING | 260 | 1 | 5V | - | 10 | 8 | R-PDSO-G8 | Not Qualified | 5V | COMMERCIAL EXTENDED | 1 | NO | Active Low | 3.5V | 1 | 2mA | +3.5V | - | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() BA6162 ROHM Semiconductor | In Stock | - | - | Through Hole | DIP | Bulk | e3/e2 | yes | 8 | EAR99 | Battery Backup Circuit | TIN/TIN COPPER | 75°C | -20°C | DUAL | - | 260 | 1 | 5V | 2.54mm | 10 | 8 | - | Not Qualified | 5V | COMMERCIAL EXTENDED | 1 | NO | Active Low | 4.2V | 1 | 2mA | +4.2V | 3.7mm | 9.3mm | 7.62mm | RoHS Compliant | Lead Free |