- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- HTS Code
- JESD-30 Code
- Surface Mount
- Terminal Form
- Terminal Pitch
- Terminal Position
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
ROHM Semiconductor Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BH6512FS ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | - | SSOP-32 | - | - | - | Active | SSOP | Yes | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU94607ARKV ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | 2019-04-08 | ROHM CO LTD | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ||
![]() BA6832FS ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | 24 | - | ROHM CO LTD | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,32 | SOP24,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 12 V | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.8 mm | unknown | NOT SPECIFIED | - | 24 | R-PDSO-G24 | Not Qualified | - | 13.8 V | OTHER | 4.5 V | VOICE COIL MOTOR CONTROLLER | - | 1.2 A | 1.9 mm | 15 mA | - | - | 10 mm | 5.4 mm | - | ||
![]() BA6376K ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | 32 | - | ROHM CO LTD | - | - | 75 °C | -25 °C | PLASTIC/EPOXY | LQFP | LQFP, | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | - | - | 0.8 mm | unknown | NOT SPECIFIED | - | 32 | S-PQFP-G32 | Not Qualified | - | 3.8 V | COMMERCIAL EXTENDED | 3.1 V | - | 13 mA | - | 1.55 mm | - | CONSUMER CIRCUIT | - | 7 mm | 7 mm | - | ||
![]() BD6903EFV ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | 20 | - | ROHM CO LTD | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | HVSSOP | HVSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5 V | - | - | e2 | Yes | - | - | - | EAR99 | - | TIN COPPER | - | - | - | ALSO NEEDS A SUPPLY OF 9 VOLTS TO 13.5 VOLTS | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.65 mm | compliant | - | - | 20 | R-PDSO-G20 | Not Qualified | - | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | DISK DRIVE MOTOR CONTROLLER | - | 1 A | 1 mm | 14.2 mA | - | - | 6.5 mm | 4.4 mm | - | ||
![]() BP5805B ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | NO | 7 | - | ROHM CO LTD | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | SIP | SIP, SIP7/11,.17 | SIP7/11,.17 | RECTANGULAR | IN-LINE | Active | SIP | Yes | 5 V | - | - | e2 | Yes | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | 260 | 2 | - | 2.54 mm | compliant | 10 | - | 11/7 | R-PSIP-T7 | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | BRUSH DC MOTOR CONTROLLER | - | 1 A | 24 mm | - | - | - | - | - | - | ||
![]() KXSC4-2050 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU1573KV-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | 64 | - | ROHM CO LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 1 | - | 0.5 mm | compliant | NOT SPECIFIED | - | 64 | S-PQFP-G64 | Not Qualified | - | 1.6 V | INDUSTRIAL | 1.4 V | - | - | - | 1.6 mm | - | CONSUMER CIRCUIT | - | 10 mm | 10 mm | - | ||
![]() BA6298FP-T1 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | 28 | - | ROHM CO LTD | - | - | - | - | PLASTIC/EPOXY | HSSOP | HSSOP, | SOP42,.4,32 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.8 mm | unknown | - | - | 28 | R-PDSO-G28 | Not Qualified | - | 9 V | - | 6 V | - | - | - | 2.41 mm | - | CONSUMER CIRCUIT | - | 18.5 mm | 7.5 mm | - | ||
![]() BA7726AFS ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | 32 | - | ROHM CO LTD | - | - | - | - | PLASTIC/EPOXY | SSOP | SSOP-32 | SOP32,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | Yes | - | - | - | e3/e2 | Yes | - | - | - | - | - | TIN/TIN COPPER | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | - | 0.8 mm | compliant | 10 | - | 32 | R-PDSO-G32 | Not Qualified | - | 12 V | - | 4.5 V | - | - | - | 1.9 mm | - | CONSUMER CIRCUIT | - | 13.6 mm | 5.4 mm | - | ||
![]() BA6858AFP ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | 28 | - | ROHM CO LTD | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | HSSOP | HSSOP, SOP28/42,.4,32 | SOP28/42,.4,32 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | Yes | 5 V | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.8 mm | unknown | NOT SPECIFIED | - | 28 | R-PDSO-G28 | Not Qualified | - | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | DISK DRIVE MOTOR CONTROLLER | - | 1.3 A | 2.41 mm | 8.5 mA | - | - | 18.5 mm | 7.5 mm | - | ||
![]() BU7680G-TR ROHM Semiconductor | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 85°C | -35°C | - | - | - | 370mW | - | - | - | - | - | - | - | - | BU7680 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BU7875GLS-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 12-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | Active | 2 (1 Year) | - | - | Cellular Phone Data Formatter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BU7875 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BU6823G-TR ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | 110°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 5 | - | Fractional Pulse Rate Converter | - | - | - | Air Conditioners, Air Purifiers | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | compliant | NOT SPECIFIED | - | - | R-PDSO-G5 | - | - | 5.5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | 1.25mm | 2.9mm | 1.6mm | RoHS Compliant | ||
![]() BU6821G-TR ROHM Semiconductor | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | 110°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 5 | - | Fractional Pulse Rate Converter | - | - | - | Air Conditioners, Air Purifiers | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | compliant | NOT SPECIFIED | - | - | R-PDSO-G5 | - | - | 5.5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | 1.25mm | 2.9mm | 1.6mm | RoHS Compliant |