- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Configuration
- HTS Code
- JESD-609 Code
- Mounting Feature
- Number of Functions
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
Attribute column
Manufacturer
ROHM Semiconductor Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Supply Current-Max | Optoelectronic Device Type | Size | On-State Current-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Light Current-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM-012PB ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | ROHM CO LTD | 85 °C | -30 °C | 3 X 3 MM, 2 MM HEIGHT, ULTRA SMALL PACKAGE-2 | Obsolete | 0.075 W | Yes | - | - | e2 | Yes | Tin/Copper (Sn/Cu) | - | HIGH SENSITIVITY | 8541.40.70.80 | 1 | compliant | SINGLE | - | PHOTO TRANSISTOR | 2 mm | 0.02 A | 800 nm | 500 nA | 32 V | YES | 1.6 mA | ||
![]() RPM-676CBR-S ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | OVAL | - | ROHM CO LTD | 75 °C | -10 °C | - | Obsolete | - | No | 4.5 V | 6.3 V | e0 | - | Tin/Lead (Sn/Pb) | REMOTE CONTROL | SIDE VIEW | 8541.40.80.00 | 1 | compliant | COMPLEX | - | LOGIC IC OUTPUT OPTOCOUPLER | 5.8 mm | - | - | - | - | - | - | ||
![]() SML-810TBT68C ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 2018-03-28 | ROHM CO LTD | - | - | - | Active | - | Yes | - | - | e4 | - | GOLD OVER NICKEL | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() RPM7140 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | ROHM CO LTD | 75 °C | -10 °C | PLASTIC, RSIP-A3, 3 PIN | Active | - | Yes | 4.5 V | 5 V | e2 | Yes | TIN COPPER | REMOTE CONTROL | - | 8541.40.80.00 | 1 | compliant | COMPLEX | 0.0015 mA | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.002 A | - | - | - | YES | - | ||
![]() RPM-676CBR-L ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | OVAL | - | ROHM CO LTD | 75 °C | -10 °C | - | Obsolete | - | Yes | 4.5 V | 6.3 V | - | - | - | REMOTE CONTROL | - | 8541.40.80.00 | 1 | compliant | COMPLEX | - | LOGIC IC OUTPUT OPTOCOUPLER | 5.8 mm | - | - | - | - | - | - |