- Configuration
- Applications
- Factory Pack QuantityFactory Pack Quantity
- Ihs Manufacturer
- Infrared Range
- Mounting Feature
- Number of Functions
- On-State Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Package Description
Attribute column
Manufacturer
ROHM Semiconductor Display Modules - LCD, OLED, Graphic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Module Size - W x H x T | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | Touch Panel | Packaging | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Number of Functions | Reach Compliance Code | Configuration | Supply Current-Max | Optoelectronic Device Type | Luminous Intensity | Illumination Color | Power Consumption | Display Type | Wavelength | On-State Current-Max | Character Size | Infrared Range | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAP-401MDQ ROHM Semiconductor | In Stock | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Without Touch Panel | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPM7138-H3 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | ROHM CO LTD | - | - | - | - | 75 °C | -10 °C | PLASTIC, RSIP-A3, 3 PIN | Active | - | Yes | 4.5 V | 5 V | - | - | - | e2 | Yes | TIN COPPER | REMOTE CONTROL | 1 | compliant | COMPLEX | 0.0015 mA | LOGIC OUTPUT PHOTO IC | - | - | - | - | - | 0.002 A | - | YES | - | - | ||
![]() RPM7157-V4R ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | ROHM CO LTD | - | - | - | - | 75 °C | -10 °C | PLASTIC, RSIP-A3, 3 PIN | Obsolete | - | Yes | 4.5 V | 5 V | - | - | - | - | - | - | REMOTE CONTROL | 1 | compliant | COMPLEX | 0.0016 mA | LOGIC OUTPUT PHOTO IC | - | - | - | - | - | 0.002 A | - | YES | - | - | ||
![]() LBP-602DA2R ROHM Semiconductor | In Stock | - | - | - | - | - | 300 | 10 mA | - | + 75 C | - 25 C | 25 mm x 19 mm x 8 mm | Through Hole | - | - | - | - | Details | - | - | - | Without Touch Panel | Bulk | LBP-602 | - | - | - | - | - | - | Common Anode | - | - | 250 mcd | Orange | 896 mW | 7 Segment | 605 nm | - | 14.3 mm | - | LED Numeric Displays | 1.9 V |