- Configuration
- Forward Current-Max
- Gap Size
- Ihs Manufacturer
- Mounting Feature
- Number of Functions
- On-State Voltage-Max
- Optoelectronic Device Type
- Output Circuit Type
- Part Life Cycle Code
- Reach Compliance Code
- Slot Width-Nom
Attribute column
Manufacturer
ROHM Semiconductor Fiber Optics - Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Profile | Response Time-Max | Slot Width-Nom | On-state Collector Current-Nom | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPI-5200 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | ROHM CO LTD | - | 85 °C | -25 °C | Obsolete | Yes | - | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 500 nA | Transistor | 30 V | 30 V | - | 0.00001 s | 2 mm | 0.2 mA | 2 mm | ||
![]() RPI-302 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | ROHM CO LTD | - | 85 °C | -25 °C | Obsolete | Yes | - | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 0.002 A | 500 nA | Transistor | 30 V | 30 V | - | - | 2.85 mm | 0.2 mA | 2.85 mm | ||
![]() RPI-576 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | socket | 1x23 | 2.54mm | THT | ROHM CO LTD | female | 85 °C | -25 °C | Obsolete | Yes | straight | pin strips | e2 | Yes | TIN COPPER | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 500 nA | Transistor | 30 V | 30 V | beryllium copper | - | 5 mm | 0.5 mA | 5 mm | ||
![]() RPI-0128W2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPI-576N1 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | ROHM CO LTD | - | 85 °C | -25 °C | Obsolete | Yes | - | - | e2 | Yes | TIN COPPER | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 500 nA | Transistor | 30 V | 30 V | - | 0.00001 s | 5 mm | 0.5 mA | 5 mm | ||
![]() RPI-38 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | ROHM CO LTD | - | - | - | Obsolete | - | - | - | - | - | - | HIGH RELIABILITY | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 0.007 A | 500 nA | Transistor | 30 V | 30 V | - | 0.00001 s | 3 mm | 7 mA | 3 mm | ||
![]() RPI-1373 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | ROHM CO LTD | - | - | - | Obsolete | - | - | - | - | - | - | HIGH RELIABILITY | 1 | compliant | SINGLE | LOGIC OUTPUT SLOTTED SWITCH | 0.05 A | 0.02 A | - | Open Collector | - | 17 V | - | - | 3.2 mm | - | 3.2 mm |