- Color
- Configuration
- Lens Style
- Luminous Intensity
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Lens Size
Attribute column
Manufacturer
ROHM Semiconductor LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Wavelength | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Diameter | Height | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLR-322YY3F ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | RECTANGULAR | - | - | - | 587nm | Bulk | 2010 | - | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Yellow | - | - | - | 1 | - | SLR-322 | - | - | Standard | 2.1V | 50° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3.10mm Dia | 10 mcd | 10mcd | Diffused | - | - | - | - | - | 1 | T-1 | 3V | - | - | 5.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMLR13WBDW3 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 0604 (16115 Metric) | - | - | - | 85°C | -40°C | - | - | Tape & Reel (TR) | 2011 | PicoLED™ | 1.60mm Lx1.15mm W | e4 | yes | Obsolete | 3 (168 Hours) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | White | - | 8541.40.20.00 | - | - | - | SML-R13 | - | - | Standard | 3V | - | - | - | 5mA | Rectangle with Flat Top | 1.20mmx0.20mm | 110 mcd | - | Diffused | - | - | 0.02A | - | - | - | - | 5V | - | - | 250μm | - | - | - | ROHS3 Compliant | - | ||
![]() SLR-322DC3F ROHM Semiconductor | 61 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | RECTANGULAR | - | - | - | 605nm | Bulk | 2006 | - | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Orange | - | - | - | 1 | - | SLR-322 | - | - | Standard | 2V | 35° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3.10mm Dia | 16 mcd | 16mcd | Clear | - | - | - | - | - | 1 | T-1 | 3V | - | - | 5.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-332DUT32 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | 85°C | - | - | 605nm | Tape & Box (TB) | 2006 | SLR-332 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | TAPE AND BOX | 1 | - | - | - | - | Standard | 2V | 85° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.20mm Dia | 10 mcd | - | Diffused | - | - | - | - | - | 1 | T-1 | 3V | - | - | 4.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() SML-D14WWT86A ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | RECTANGULAR | 100°C | -40°C | - | 587nm | Tape & Reel (TR) | - | SML-D14(A) | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Yellow | HIGH RELIABILITY | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | SINGLE | 2.1V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.20mmx0.80mm | 180.0 mcd | 180mcd | Clear | - | Colorless | 0.03A | - | 0.55mm | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML-D14WWT86C ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D14 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Standard | 2.1V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 180 mcd | 180mcd | - | - | White | - | 587 nm | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SLI-580DT3F ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | 85°C | -30°C | - | 605nm | Bulk | 2011 | - | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | HIGH RELIABILITY | - | - | 1 | - | SLI-580 | - | - | Standard | 1.9V | 10° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 5 cd | 5000mcd | Clear | - | Colorless | 0.05A | - | - | 1 | - | 9V | - | 5mm | 8.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-H12Y8TT86C ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-H12 | 2.00mm Lx1.25mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Standard | 2.2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.52mmx1.25mm | 63 mcd | 63mcd | Clear | - | Colorless | - | 590 nm | - | - | - | - | - | - | - | 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() SML-010FTT86 ROHM Semiconductor | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | 1208 (3020 Metric) | - | 2 | RECTANGULAR | - | - | - | - | Tape & Reel (TR) | 2001 | SML-01 | 3.00mm Lx2.00mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Green | - | - | TAPE AND REEL | 1 | - | - | 3020 | 1208 | Standard | 2.2V | 110 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.30mmx1.60mm | 10 mcd | 10mcd | Clear | 560nm | Colorless | - | - | - | 1 | - | - | - | - | 1.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-D15MWT86C ROHM Semiconductor | 2450 | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D15 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow-Green | - | 8541.40.20.00 | - | - | - | - | - | - | Standard | 2.1V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 71 mcd | 71mcd | - | - | White | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML-D15YWT86 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | SML-D15 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow | - | 8541.40.20.00 | - | - | - | - | 1608 | 0603 | Standard | 2.1V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 224 mcd | 224mcd | Diffused | - | White | - | 590 nm | - | - | - | - | - | - | 650μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMLA12BC7TT86 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | RECTANGULAR | - | - | - | 470nm | Tape & Reel (TR) | 2009 | EXCELED™ | 1.60mm Lx1.15mm W | e4 | - | Not For New Designs | 2 (1 Year) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Blue | - | - | - | 1 | - | SML-A12 | - | - | Standard | 2.9V | 130 ° | SINGLE COLOR LED | 5mA | - | Rectangle with Flat Top | 1.20mmx0.55mm | 16 mcd | 16mcd | Clear | - | Colorless | - | - | - | 1 | - | - | - | - | 650μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-Z14PTT86C ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-Z14 | 3.50mm Lx2.80mm W | - | - | Active | 4 (72 Hours) | - | - | - | - | Green | - | - | - | - | - | - | - | - | Standard | 2V | - | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | 22.4 mcd | 22.4mcd | Clear | - | Colorless | - | 560 nm | - | - | - | - | - | - | - | 2.10mm | - | - | ROHS3 Compliant | - | ||
![]() SLR343WBC7T3 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | Bulk | 2007 | SLR-343 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | - | Matte Tin (Sn) | 80°C | -20°C | White | - | - | - | - | - | - | - | - | Standard | 3.2V | 40° | - | 20mA | - | Round with Domed Top | 3.10mm Dia | 680 mcd | 680mcd | Clear | - | Colorless | - | - | - | 1 | - | 5V | - | - | 5.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-512PWT86A ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | - | - | - | 560nm | Tape & Reel (TR) | 2010 | - | 1.60mm Lx0.80mm W | - | yes | Not For New Designs | 2 (1 Year) | - | - | 100°C | -40°C | Green | - | - | - | - | - | SML-512 | 1608 | 0603 | Standard | 2.1V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 14 mcd | 14mcd | Diffused | 563nm | White | - | - | - | 1 | - | - | - | - | 550μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-322DU3F ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | RECTANGULAR | - | - | - | 605nm | Bulk | 2006 | - | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Orange | - | - | - | 1 | - | SLR-322 | - | - | Standard | 2V | 50° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3.10mm Dia | 6.3 mcd | 6.3mcd | Diffused | - | - | - | - | - | 1 | T-1 | 3V | - | - | 5.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-322MC3F ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | RECTANGULAR | 85°C | - | - | 572nm | Bulk | 2006 | - | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | - | - | 1 | - | SLR-322 | - | - | Standard | 2.1V | 35° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.10mm Dia | 25 mcd | - | Clear | - | - | - | - | - | 1 | T-1 | 3V | - | - | 5.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML512BC5TT86 ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | RECTANGULAR | - | - | - | 470nm | Tape & Reel (TR) | 2006 | - | 1.60mm Lx0.80mm W | e4 | yes | Not For New Designs | 2 (1 Year) | 2 | Gold (Au) - with Nickel (Ni) barrier | 100°C | -40°C | Blue | - | - | TAPE AND REEL 7" | 1 | - | SML-512 | 1608 | 0603 | Standard | 2.9V | 140 ° | SINGLE COLOR LED | 5mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 16 mcd | 16mcd | Clear | - | Colorless | - | - | - | 1 | - | 5V | 468 nm | - | 550μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-012Y8TT86 ROHM Semiconductor | 10020 | - | - | 10 Weeks | Surface Mount | Surface Mount | 1208 (3020 Metric) | - | 2 | RECTANGULAR | - | - | - | - | Tape & Reel (TR) | 2010 | SML-01 | 3.00mm Lx2.00mm W | e4 | yes | Not For New Designs | 4 (72 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Yellow | - | - | TAPE AND REEL 7" | 1 | - | - | - | - | Standard | 2.2V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.30mmx1.60mm | 100 mcd | 100mcd | Clear | - | Colorless | - | 590 nm | - | 1 | - | 5V | - | - | 1.5mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() SML-D12W8WT86A ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | RECTANGULAR | 100°C | -40°C | - | 588nm | Tape & Reel (TR) | - | EXCELED™ | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Yellow | HIGH RELIABILITY | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | SINGLE | 2V | - | SINGLE COLOR LED | - | 2mA | Rectangle with Flat Top | 1.20mmx0.80mm | 7.1 mcd | 7.1mcd | Clear | - | Colorless | 0.02A | - | 0.55mm | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - |