- Color
- Configuration
- Lens Style
- Luminous Intensity
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Lens Size
Attribute column
Manufacturer
ROHM Semiconductor LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Chip Material | Contact Finish Mating | Contact Materials | Dimensions | Dominant Wave Length | Emitting Color | Factory Pack QuantityFactory Pack Quantity | High Brightness | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Main Category | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Orientation | Mounting Styles | MSL | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Part # Aliases | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Shape Type | Test Current (It) | Tradename | Voltage, Rating | Wavelength/Color Temperature | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Configuration | Power Dissipation | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Cable Opening | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Reverse Voltage | Number of LEDs | Dominant Wavelength | Product | Features | Vf - Forward Voltage | Product Category | Product Length (mm) | Height | Length | Width | Contact Finish Thickness - Mating | Height (Max) | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLEN3BC8TT86 Rohm Semiconductor | 6828 |
| - | Surface Mount | 0603 (1608 Metric) | - | 2 | - | 0603 | - | - | - | ROHM Semiconductor | InGaN | - | - | 1.6 x 0.8 x 0.36mm | 470(nm) | Blue | 5000 | No | 5 mA | - | 1.2x0.8x0.23(mm) | Rectangular | Chip LED | ROHM Semiconductor | - | 20(mA) | + 85 C | Rohm Semiconductor | - 40 C | - | Surface Mount | TOP MOUNT | SMD/SMT | MSL 3 - 168 hours | 1 | -40C to 85C | Industrial | - | 1608 (0603) | - | - | 0.8(mm) | Active | No | Details | Rectangular | 5(mA) | EXCELED | - | 470 nm | 470nm | - | Tape and Reel | SMLEN3BC8T | 1.60mm L x 0.80mm W | - | - | Uni-Color | - | Blue | - | - | LEDs | 66 mW | - | - | - | - | - | 2 | - | - | 66(W) | - | 2.9V | - | - | 20(mA) | 5mA | Rectangle with Flat Top | 1.20mm x 0.80mm | 2.9 V | 40mcd | LED - Standard | 40mcd | Blue | - | - | - | 5(V) | 1 | 476 nm | Blue LEDs | - | 3 V | Standard LEDs - SMD | 1.6(mm) | 0.36 mm | 1.6 mm | 0.8 mm | - | 0.40mm | 0.36(mm) | - | ||
![]() SLR343BN4T3F Rohm Semiconductor | 1619 | - | - | Through Hole | Radial | - | - | - | T-1 | - | - | SLR343 | ROHM Semiconductor | - | - | - | - | - | - | 2000 | - | 10 mA | T-1 (3 mm) | 3.1 mm | Round | - | ROHM Semiconductor | - | - | + 80 C | Rohm Semiconductor | - 20 C | - | - | - | Through Hole | - | - | - | - | Bulk | Radial | - | - | - | Active | - | Details | - | - | - | - | 470 nm | 470nm | - | Bulk | SLR343x | - | - | - | - | - | Blue | - | - | LEDs | 120 mW | - | - | - | - | - | - | - | Standard | - | - | 3.2V | 40° | - | - | 20mA | Round with Domed Top | 3.10mm Dia | 3.2V | 680mcd | LED - Standard | 680mcd | Blue | - | - | - | - | 1 | - | Blue LEDs | - | 3.2 V | Standard LEDs - Through Hole | - | 5.4 mm | 3.8 mm | 3.8 mm | - | 5.60mm | - | - | ||
![]() CSL1104WBBW1 Rohm Semiconductor | 2730 | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | ROHM Semiconductor | - | - | - | - | - | - | 3000 | - | 20 mA | - | - | Rectangular | - | ROHM Semiconductor | - | - | + 110 C | Rohm Semiconductor | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | 0603 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | Cut Tape | CSL1104WBx | 1.60mm L x 0.80mm W | - | - | - | - | White | - | - | LEDs | 144 mW | - | Top View | - | - | - | - | - | - | - | - | 2.9V | - | - | - | 20mA | Rectangle with Flat Top | - | 2.9V | 2cd | LED - Standard | 1400mcd | White | - | - | - | - | 1 | - | White LEDs | - | 2.9 V | Standard LEDs - SMD | - | 0.55 mm | 1.6 mm | 0.8 mm | - | 0.65mm | - | - | ||
![]() SMLP36RGBNW3 Rohm Semiconductor | 3971 | - | - | Surface Mount | 0604 (1510 metric) | - | - | - | - | - | - | - | ROHM Semiconductor | - | - | - | - | - | - | 5000 | - | 10 mA | - | - | Rectangular | - | ROHM Semiconductor | - | - | + 85 C | Rohm Semiconductor | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | 1510 (0604) | - | - | - | Active | - | Details | - | - | - | - | 470 nm, 527 nm, 624 nm | - | - | MouseReel | * | - | - | - | - | - | - | - | - | LEDs | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mcd, 80 mcd, 220 mcd | LED - Standard | - | Red, Green, Blue | Clear | - | Milky White | - | - | - | RGB LEDs | - | 2.95 V | Standard LEDs - SMD | - | 0.2 mm | 1.5 mm | 1 mm | - | - | - | - | ||
![]() SMLEN3EC8TT86 Rohm Semiconductor | 2414 | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 1608 (0603) | - | - | SMLEN3EC8 | ROHM Semiconductor | - | - | - | - | - | - | 5000 | - | 20 mA | - | - | Rectangular | - | ROHM Semiconductor | - | - | + 85 C | Rohm Semiconductor | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | 1608 (0603) | - | - | - | Active | - | Details | - | - | - | - | 527 nm | 527nm | - | MouseReel | - | 1.60mm L x 0.80mm W | - | - | - | - | Green | - | - | LEDs | - | - | Top View | - | - | - | - | - | Standard | - | - | 3V | - | - | - | 5mA | Rectangle with Flat Top | 1.20mm x 0.80mm | 3V | 140mcd | LED - Standard | 140mcd | Green | - | - | - | - | - | - | Green LEDs | - | 3 V | Standard LEDs - SMD | - | 0.36 mm | 1.6 mm | 0.8 mm | - | 0.40mm | - | - | ||
![]() SML013BNTT86 Rohm Semiconductor | 1757 | - | - | Surface Mount | 1208 (3020 Metric) | - | - | - | 1208 | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | - | + 85 C | Rohm Semiconductor | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 470 nm | 470nm | - | - | SML013x | 3.00mm L x 2.00mm W | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2V | - | - | - | 20mA | Rectangle with Flat Top | 2.30mm x 1.60mm | - | 250 mcd | - | 250mcd | Blue | Clear | - | Colorless | - | - | - | Blue LEDs | - | 3.2 V | - | - | - | - | - | - | 1.50mm | - | - | ||
![]() SLR343WBN2PT Rohm Semiconductor | 1521 | - | - | Through Hole | Radial | - | - | - | T-1 | - | - | - | ROHM Semiconductor | - | - | - | - | - | - | 2000 | - | 10 mA | T-1 (3 mm) | 3.1 mm | Round | - | ROHM Semiconductor | - | - | + 80 C | Rohm Semiconductor | - 20 C | - | - | - | Through Hole | - | - | - | - | Bulk | Radial | - | - | - | Active | - | Details | - | - | - | - | 470 nm | - | - | Bulk | SLR343x | - | - | - | - | - | White | - | - | LEDs | 126 mW | - | - | - | - | - | - | - | - | - | - | 3.2V | 40° | - | - | 20mA | Round with Domed Top | 3.10mm Dia | 3.2V | 3.3cd | LED - Standard | 3300mcd | White | - | - | - | - | 1 | - | White LEDs | - | 3.2 V | Standard LEDs - Through Hole | - | 5.4 mm | 3.8 mm | 3.8 mm | - | 5.60mm | - | - | ||
![]() SML-D22YVWT86 Rohm Semiconductor | 2732 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | ROHM Semiconductor | - | - | - | - | - | - | 3000 | - | 25 mA | - | - | Rectangular | - | ROHM Semiconductor | - | - | + 105 C | Rohm Semiconductor | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | SML-D22YVW | - | - | Active | - | Details | - | - | - | - | 588 nm, 629 nm | 629nm Red, 588nm Yellow | - | MouseReel | - | 1.60mm L x 0.80mm W | - | - | - | - | Red, Yellow | - | - | LEDs | - | - | Top View | - | - | - | - | - | Independent | - | - | 1.9V Red, 2V Yellow | - | - | - | 5mA Red, 5mA Yellow | Rectangle with Flat Top | 1.20mm x 0.80mm | - | 16 mcd, 25 mcd | LED - Standard | 16mcd Red, 25mcd Yellow | Red, Yellow | - | - | - | - | - | - | Multi-Color LEDs | - | 2 V | Standard LEDs - SMD | - | 0.55 mm | 1.6 mm | 0.8 mm | - | 0.65mm | - | - | ||
![]() SLA560EN4T3F Rohm Semiconductor | 770 | - | - | Through Hole | Radial | - | - | - | - | - | - | - | ROHM Semiconductor | - | - | - | - | - | - | 1000 | - | 20 mA | T-1 3/4 (5 mm) | 5 mm | Dome | - | ROHM Semiconductor | - | - | + 80 C | Rohm Semiconductor | - 20 C | - | - | - | Through Hole | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | 523 nm | 523nm | - | Bulk | SLA560x | - | - | - | - | - | Green | - | - | LEDs | 120 mW | - | - | - | - | - | - | - | - | - | - | 3.2V | - | - | - | 20mA | Round with Domed Top | 5.00mm Dia | - | 3000 mcd | LED - Standard | 3000mcd | Green | - | - | - | - | 1 | - | Green LEDs | - | 3.2 V | Standard LEDs - Through Hole | - | 7.5 mm | 5.6 mm | 5.6 mm | - | - | - | - | ||
![]() CSL0903VT1 ROHM Semiconductor | 2284 | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 2000 | - | 20 mA | - | - | Dome | - | - | - | - | + 100 C | Rohm Semiconductor | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | - | 630 nm | 630nm | - | MouseReel | - | 1.60mm L x 0.80mm W | - | - | High Brightness | - | Red | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 2.1V | - | - | - | 20mA | Round with Domed Top | 1.60mm x 0.80mm | - | 800 mcd | - | 800mcd | - | Water Clear | - | Colorless | - | - | - | Red LEDs | - | 2.1 V | - | - | - | - | - | - | 1.34mm | - | - | ||
![]() SLA580EN4T ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7L013BDTT86S ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | S7L013 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML312WBCW14A ROHM Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | SML312 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | SML-31 | 1.60mm L x 0.80mm W | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | 5mA | Rectangle with Flat Top | 1.20mm x 0.80mm | - | - | - | 71mcd | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ||
![]() SLH-34MG3FS ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T2EC | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLS14EETT68 ROHM Semiconductor | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | 3.2 x 1.6 x 1.58mm | - | - | - | - | - | - | - | Dome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SML-S1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | 3.3 V | 3000 mcd | - | - | - | - | - | - | - | 1 | 538 nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLA12BNTT86 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7L-011UTT86Q ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | S7L-011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLZ14WBGCW10A ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | SMLZ14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSL0406WBCW13 ROHM Semiconductor | In Stock | - | - | Surface Mount, Right Angle | 2-SMD, J-Lead | - | - | - | 2812 | - | - | CSL0406 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | CSL0406WBCW | 2.45mm L x 1.20mm W | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2V | - | - | - | 20mA | Irregular | - | - | - | - | 2200mcd | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ||
![]() CSL0902ET1 ROHM Semiconductor | 100 |
| - | Free Hanging (In-Line) | 0603 (1608 Metric) | - | - | Aluminum Alloy | 0603 | Neoprene | Aluminum Alloy, Olive Drab Cadmium | CIR06 | ROHM Semiconductor | - | Silver | Copper Alloy | - | - | - | 2000 | - | 25 mA | - | - | Dome | - | ROHM Semiconductor | - | - | + 100 C | ITT Cannon, LLC | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | Metal | - | Active | - | Details | - | - | - | 900VAC, 1250VDC | 527 nm | 527nm | -55°C ~ 125°C | MouseReel | CIR | 1.60mm L x 0.80mm W | Crimp | Plug, Female Sockets | Surface Mount Chip LED | 1 | Olive Drab | - | Bayonet Lock | LEDs | - | 150A | N (Normal) | - | Environment Proof | Olive Drab Cadmium | - | 20-2 | - | - | - | 3.4V | - | 1.031 (26.19mm) | - | 20mA | Round with Domed Top | 1.14mm Dia | - | 1100 mcd | LED - Standard | 1100mcd | Green | Clear | - | Colorless | - | - | - | Green LEDs | Backshell, Coupling Nut, Heat Shrink Adapter | 3.4 V | Standard LEDs - SMD | - | 1.24 mm | 1.6 mm | 0.8 mm | - | 1.34mm | - | - |