- Color
- Configuration
- Lens Style
- Luminous Intensity
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Lens Size
Attribute column
Manufacturer
ROHM Semiconductor LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Factory colour | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Package Type | Product Status | RoHS | Wavelength/Color Temperature | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Color | Subcategory | Power Rating | Orientation | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Number of LEDs | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSL1102WBCW1 Rohm Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | - | - | - | Independent | 3.2V | - | 20mA | Rectangle with Flat Top | - | - | - | - | 1000mcd | - | Diffused | - | Yellow | - | - | - | - | - | - | - | - | 0.65mm | ||
![]() CSL1102WBBW1 Rohm Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | - | - | - | Independent | 3.2V | - | 20mA | Rectangle with Flat Top | - | - | - | - | 1000mcd | - | Diffused | - | Yellow | - | - | - | - | - | - | - | - | 0.65mm | ||
![]() CSL1102WBDW1 Rohm Semiconductor | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | 1.60mm L x 0.65mm W | Active | White | - | - | - | Independent | 3.2V | - | 20mA | Rectangle with Flat Top | - | - | - | - | 1000mcd | - | Diffused | - | Yellow | - | - | - | - | - | - | - | - | 0.65mm | ||
![]() MSL0402RGBU ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSL0901BT Rohm Semiconductor | 63 | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | ROHM Semiconductor | - | 2000 | 20 mA | - | - | Dome | ROHM Semiconductor | + 100 C | Rohm Semiconductor | - 40 C | Yes | SMD/SMT | - | - | 1608 (0603) | Active | Details | 470 nm | 470nm | MouseReel | CSL0901x | 1.60mm L x 0.80mm W | - | Blue | LEDs | - | Top View | - | 2.9V | - | 5mA | Rectangle with Domed Top | 1.14mm x 0.80mm | 2.9V | 56mcd | LED - Standard | 56mcd | Blue | - | - | - | - | Blue LEDs | - | 2.9 V | Standard LEDs - SMD | 1.24 mm | 1.6 mm | 0.8 mm | 1.34mm | ||
![]() CSL0901UT1C Rohm Semiconductor | 1440 | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | ROHM Semiconductor | - | 2000 | 30 mA | - | - | Dome | ROHM Semiconductor | + 110 C | Rohm Semiconductor | - 40 C | Yes | SMD/SMT | - | - | 1608 (0603) | Active | Details | 620 nm | 620nm | MouseReel | CSL0901x(C) | 1.60mm L x 0.80mm W | - | Red | LEDs | - | Top View | - | 2.1V | - | 20mA | Rectangle with Domed Top | 1.14mm x 0.80mm | 2.1V | 280mcd | LED - Standard | 280mcd | Red | - | - | - | - | Red LEDs | - | 2.1 V | Standard LEDs - SMD | 1.24 mm | 1.6 mm | 0.8 mm | 1.34mm | ||
![]() CSL0901DT1C Rohm Semiconductor | 706 | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | 30 mA | - | - | Dome | - | + 110 C | Rohm Semiconductor | - 40 C | - | - | - | - | 1608 (0603) | Active | - | 605 nm | 605nm | - | CSL0901x(C) | 1.60mm L x 0.80mm W | - | Orange | - | - | Top View | - | 2.1V | - | 20mA | Rectangle with Domed Top | 1.14mm x 0.80mm | 2.1V | 400mcd | - | 400mcd | Orange | - | - | - | - | Orange LEDs | - | 2.1 V | - | 1.24 mm | 1.6 mm | 0.8 mm | 1.34mm | ||
![]() SML522BUNWT86 Rohm Semiconductor | 3895 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | ROHM Semiconductor | - | 4000 | 20 mA | - | - | Rectangular | ROHM Semiconductor | + 85 C | Rohm Semiconductor | - 40 C | Yes | SMD/SMT | - | - | 1315 (0605) | Active | Details | 470 nm, 624 nm | 470nm Blue, 624nm Red | MouseReel | SML522 | 1.50mm L x 1.30mm W | - | Blue, Red | LEDs | - | Top View | Independent | 2.9V Blue, 1.9V Red | - | 5mA Blue, 5mA Red | Rectangle with Flat Top | 1.30mm x 1.10mm | - | 21 mcd, 22 mcd | LED - Standard | 22mcd Blue, 21mcd Red | Red, Blue | Diffused | - | White | - | Multi-Color LEDs | - | 2.9 V | Standard LEDs - SMD | 0.6 mm | 1.5 mm | 1.3 mm | 0.70mm | ||
![]() SMLP34RGBN1W3 Rohm Semiconductor | 30000 | - | - | Surface Mount | 0404 (1010 Metric) | 0404 | - | - | ROHM Semiconductor | - | 5000 | 10 mA | - | - | Square | ROHM Semiconductor | + 85 C | Rohm Semiconductor | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | - | 1010 (0404) | Active | Details | 475 nm, 535 nm, 629 nm | 624nm Red, 527nm Green, 470nm Blue | Cut Tape | - | 1.00mm L x 1.00mm W | - | Red, Green, Blue (RGB) | LEDs | 35 mW | - | Common Anode | 1.9V Red, 2.9V Green, 3V Blue | - | 5mA Red, 5mA Green, 5mA Blue | Rectangle with Flat Top | 1.00mm x 1.00mm | - | 60 mcd, 80 mcd, 220 mcd | LED - Standard | 80mcd Red, 220mcd Green, 60mcd Blue | RGB | - | - | - | - | RGB LEDs | - | 1.9 V, 2.9 V, 3 V | Standard LEDs - SMD | 0.2 mm | 1 mm | 1 mm | 0.25mm | ||
![]() SLH-34MG3FP ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | Rohm Semiconductor | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLP14WBCN1W1 ROHM Semiconductor | 5000 | - | - | Surface Mount | 0402 (1006 Metric) | 1006 (0402) | - | SMLP14 | - | - | - | - | - | - | Rectangular | - | - | Rohm Semiconductor | - | - | - | MSL 3 - 168 hours | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | PicoLED™ | 1.00mm L x 0.60mm W | - | White | - | - | - | - | 2.9V | - | 5mA | Rectangle with Flat Top | 1.00mm x 0.60mm | 2.9V | 180mcd | - | 180mcd | - | - | - | - | - | - | - | - | - | - | - | - | 0.30mm | ||
![]() CSL1104WBCW1 Rohm Semiconductor | 1928 | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | ROHM Semiconductor | - | 3000 | 20 mA | - | - | Rectangular | ROHM Semiconductor | + 110 C | Rohm Semiconductor | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | - | 0603 | Active | Details | - | - | Cut Tape | CSL1104WBx | 1.60mm L x 0.80mm W | - | White | LEDs | 144 mW | Top View | - | 2.9V | - | 20mA | Rectangle with Flat Top | - | 2.9V | 2.2cd | LED - Standard | 2200mcd | White | - | - | - | 1 | White LEDs | - | 2.9 V | Standard LEDs - SMD | 0.55 mm | 1.6 mm | 0.8 mm | 0.65mm | ||
![]() SML-E12D8WT86R ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLA560BN2T3F Rohm Semiconductor | 590 | - | - | Through Hole | Radial | - | - | - | ROHM Semiconductor | - | 1000 | 20 mA | T-1 3/4 (5 mm) | 5 mm | Dome | ROHM Semiconductor | + 80 C | Rohm Semiconductor | - 20 C | - | Through Hole | - | Bulk | - | Active | Details | 470 nm | 470nm | Bulk | SLA560x | - | - | Blue | LEDs | 120 mW | - | - | 3.2V | - | 20mA | Round with Domed Top | 5.00mm Dia | - | 2200 mcd | LED - Standard | 2200mcd | Blue | - | - | - | 1 | Blue LEDs | - | 3.2 V | Standard LEDs - Through Hole | 7.5 mm | 5.6 mm | 5.6 mm | - | ||
![]() SML813WBC8W1/AP ROHM Semiconductor | In Stock | - | - | Surface Mount | 1305 (3412 Metric) | 1305 (3412) | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Non-Compliant | - | - | - | SML813WBC8W | 3.40mm L x 1.25mm W | - | White | - | - | - | - | 2.9V | - | 5mA | Rectangle with Flat Top | 1.20mm x 1.25mm | - | - | - | 45mcd | - | - | - | - | - | - | - | - | - | - | - | - | 1.15mm | ||
![]() SLH-34MGTB7Q ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | Bulk | - | Obsolete | Yes | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7L-020MYTT87ML ROHM Semiconductor | In Stock | - | - | - | - | - | - | S7L-020 | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7L-012D8TT86R ROHM Semiconductor | In Stock | - | - | - | - | - | - | S7L-012 | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7L-012UTT86T ROHM Semiconductor | In Stock | - | - | - | - | - | - | S7L-012 | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Box | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML012BNTT86 ROHM Semiconductor | In Stock | - | - | - | - | - | Steel plate | - | - | Reseda green | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |