- Color
- Configuration
- Lens Style
- Luminous Intensity
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Lens Size
Attribute column
Manufacturer
ROHM Semiconductor LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Test Current | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Voltage | Wavelength | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Ambient Temperature Range High | Dominant Wavelength | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLE12EC6TT86 ROHM Semiconductor | 25360 | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | RECTANGULAR | - | - | - | - | Tape & Reel (TR) | 2007 | EXCELED™ | 1.60mm Lx0.80mm W | e4 | yes | Not For New Designs | 1 (Unlimited) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Green | - | - | - | TAPE AND REEL 7" | 1 | - | SML-E12 | 1608 | 0603 | Standard | - | 3V | 140 ° | SINGLE COLOR LED | 5mA | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | - | - | 85 mcd | - | - | Clear | - | Colorless | - | - | - | - | 1 | - | 5V | - | - | 521 nm | - | 360μm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SML-H12M8TT86C ROHM Semiconductor | 2461 | - | Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-H12 | 2.00mm Lx1.25mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow-Green | - | - | - | - | - | - | - | - | - | Standard | - | 2.2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.52mmx1.25mm | - | - | 25 mcd | 25mcd | - | Clear | - | Colorless | - | - | 572 nm | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | - | ROHS3 Compliant | - | ||
![]() SLR-342MGT32 ROHM Semiconductor | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 85°C | - | - | 572nm | Tape & Box (TB) | 2006 | SLR-342 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | - | - | AMMO PACK | 1 | - | - | - | - | Standard | - | 2.1V | 40° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.10mm Dia | - | - | 16 mcd | - | - | Diffused | - | - | - | - | - | - | 1 | - | - | 563 nm | - | - | - | 5.4mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SMLP13EC8TT86 ROHM Semiconductor | 6000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | 85°C | -40°C | - | 527nm | Tape & Reel (TR) | 2011 | PicoLED™ | 1.00mm Lx0.60mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Green | HIGH RELIABILITY | - | - | TR, 7 INCH | 1 | 0.9mm | - | - | - | Standard | - | 3V | - | SINGLE COLOR LED | - | 5mA | Square with Flat Top | 0.60mm | - | - | 110.0 mcd | 110mcd | - | Clear | - | Colorless | - | - | - | - | 1 | - | 5V | - | - | - | - | - | - | - | 0.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-343YY3F ROHM Semiconductor | 33 |
| Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | 85°C | -25°C | - | 587nm | Bulk | 2016 | SLR-343 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | - | 8541.40.20.00 | - | - | 1 | 2.5mm | - | - | - | Standard | - | 2.1V | 40° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.10mm Dia | - | - | 10 mcd | - | - | Diffused | - | - | 0.02A | - | - | - | - | T-1 | 3V | 585 nm | - | - | - | 5.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-Z14P4TT86 ROHM Semiconductor | 1561 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-PLCC | - | 2 | - | - | - | -40°C | - | 561nm | Tape & Reel (TR) | 2015 | SML-Z1 | 3.20mm Lx2.80mm W | - | - | Active | 4 (72 Hours) | 2 | - | - | - | Green | - | - | - | TR, 7 INCH | 1 | 3mm | SML-Z14 | - | - | Standard | - | 2.1V | - | SINGLE COLOR LED | - | 50mA | Round with Flat Top | 2.40mm Dia | - | - | 56 mcd | - | - | Clear | - | Colorless | 0.07A | - | - | - | 1 | - | - | - | - | - | - | 2.05mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SLR-325MGT31 ROHM Semiconductor | 1871 |
| Datasheet | 10 Weeks | Through Hole | - | Radial | - | 2 | - | ROUND | - | - | - | - | Tape & Box (TB) | 2006 | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Green | - | - | - | TAPE AND BOX | 1 | 5mm | - | - | - | SINGLE | - | - | 40 ° | SINGLE COLOR LED | 10mA | - | Diffused | - | 10mA | 2.1V | 16 mcd | - | - | - | - | - | - | - | - | - | 1 | T-1 | 3V | - | - | 572 nm | 3.2mm | 5.7mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SMLZ13WBDCW1 ROHM Semiconductor | 15840 | - | Datasheet | - | Surface Mount | Surface Mount | 2-PLCC | - | 2 | - | - | - | -40°C | - | - | Tape & Reel (TR) | 2012 | SML-Z1 | 3.20mm Lx2.80mm W | e4 | yes | Obsolete | 2 (1 Year) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | White | - | - | - | - | - | - | SML-Z13 | - | - | Standard | - | 3.2V | - | - | - | 20mA | Round with Flat Top | 2.40mm Dia | - | - | 1.4 cd | 1400mcd | - | Diffused | - | - | 0.03A | - | - | - | 1 | - | 5V | - | - | - | - | 2.05mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() SML-020MYTT87 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 4 | 1210 (3025 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2003 | SML-020 | 3.00mm Lx2.50mm W | - | - | Not For New Designs | 4 (72 Hours) | - | - | 85°C | -30°C | Green, Yellow | - | - | - | - | - | - | SML-02 | 3225 | 1210 | Independent | - | 2.2V Green 2.1V Yellow | 100 ° | - | 20mA | 20mA Green 20mA Yellow | Rectangle with Flat Top | 2.30mmx2.10mm | - | 2.2V | 6.3 mcd | 20mcd Green, 6.3mcd Yellow | Green, Yellow | Clear | 570nm Green 585nm Yellow | Colorless | - | - | - | - | 2 | - | - | - | - | - | - | 1.5mm | 3mm | 2.5mm | 1.50mm | No | ROHS3 Compliant | Lead Free | ||
![]() SLR-342VCT32 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 85°C | - | - | 630nm | Tape & Box (TB) | 2006 | SLR-342 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | - | AMMO PACK | 1 | - | - | - | - | Standard | - | 2V | 40° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.10mm Dia | - | - | 25 mcd | - | - | Clear | - | - | - | - | - | - | 1 | - | - | 650 nm | - | - | - | 5.4mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SLR-343MCT32 ROHM Semiconductor | 7500 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 85°C | - | - | - | Tape & Box (TB) | 2011 | SLR-343 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | - | - | - | 1 | - | - | - | - | Standard | - | 2.1V | 40° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.10mm Dia | - | - | 25 mcd | - | - | Clear | 563nm | - | - | - | - | - | 1 | T-1 | 3V | - | - | 572 nm | 3.1mm | 5.6mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SMLV56RGB1W1 ROHM Semiconductor | 25902 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, Flat Leads | - | - | - | RECTANGULAR | - | - | - | 624nm Red 527nm Green 470nm Blue | Tape & Reel (TR) | 2007 | SML | 3.10mm Lx2.80mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 6 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Red, Green, Blue (RGB) | - | 8541.40.20.00 | 400mW | BULK | 1 | 3.05mm | SML-V56 | - | - | Independent | - | 2.1V Red 3.3V Green 3.3V Blue | - | TRIPLE COLOR LED | 20mA | 20mA Red 20mA Green 20mA Blue | Rectangle with Flat Top | - | - | - | 400 mcd | 700mcd Red, 1200mcd Green, 400mcd Blue | - | Diffused | - | White | - | - | - | - | - | - | 5V | - | - | - | - | 700μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-D14YWT86A ROHM Semiconductor | 2933 | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | RECTANGULAR | 100°C | -40°C | - | 590nm | Tape & Reel (TR) | 2015 | SML-D14(A) | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Yellow | HIGH RELIABILITY | - | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | SINGLE | - | 2.1V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.20mmx0.80mm | - | - | 200.0 mcd | 200mcd | - | Clear | - | Colorless | 0.03A | - | - | 0.55mm | - | - | - | - | - | - | - | - | - | - | 0.65mm | - | ROHS3 Compliant | - | ||
![]() SML-020MDTT86 ROHM Semiconductor | 200000 | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 4 | - | RECTANGULAR | 85°C | -30°C | - | - | Tape & Reel (TR) | 2003 | SML-020 | 3.00mm Lx2.50mm W | - | - | Not For New Designs | 2 (1 Year) | 4 | - | - | - | Green, Orange | - | - | - | TR, 7 INCH | 1 | - | SML-02 | - | - | Independent | - | 2.2V Green 2V Orange | 100 ° | DUAL COLOR LED | - | 20mA Green 20mA Orange | Rectangle with Flat Top | 2.30mmx2.10mm | - | - | 10 mcd | 20mcd Green, 10mcd Orange | Green, Orange | Clear | 570nm Green 610nm Orange | Colorless | - | - | - | - | 2 | - | - | - | - | - | - | 1.5mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() SML-012WTT86A ROHM Semiconductor | 2500 |
| - | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | e4 | yes | Not For New Designs | 2 (1 Year) | - | Gold (Au) - with Nickel (Ni) barrier | 100°C | -40°C | Yellow | - | - | - | - | - | - | - | 3020 | 1208 | - | - | - | 140 ° | - | 20mA | - | Clear, Colorless, Diffused, Rectangular | - | 20mA | 2V | 280 mcd | - | - | Clear | - | Colorless | - | - | - | - | 1 | - | 5V | - | - | 590 nm | - | 1.5mm | 3mm | 2mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SLA-560LT3F ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | 85°C | - | - | - | Bulk | 2004 | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | HIGH RELIABILITY | - | - | - | 1 | - | SLA-560 | - | - | Standard | - | 1.75V | 40° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | 100 mcd | - | - | Clear | 660nm | Colorless | 0.05A | - | - | - | 1 | - | 4V | - | - | - | 5mm | 7.8mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SML-210VTT86 ROHM Semiconductor | 3000 |
| Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | RECTANGULAR | - | - | - | - | Tape & Reel (TR) | 2003 | - | 2.00mm Lx1.25mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Red | - | - | - | BULK | 1 | - | SML-210 | 2012 | 0805 | Standard | 70mW | 2V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | - | - | 4 mcd | 4mcd | - | Clear | 650nm | Colorless | - | 4V | - | - | 1 | - | - | - | 85°C | 630 nm | - | 900μm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SLR-332YC3F ROHM Semiconductor | 228 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | 587nm | Bulk | 2005 | SLR-332 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Yellow | - | - | - | - | 1 | - | - | - | - | Standard | - | 2.1V | 85° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3.20mm Dia | - | - | 10 mcd | 10mcd | - | Clear | - | - | - | - | - | - | 1 | T-1 | 3V | - | - | - | 3.2mm | 4.6mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SML-110MTT86 ROHM Semiconductor | 2000 | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 1208 (3020 Metric) | - | 4 | - | RECTANGULAR | 85°C | -30°C | - | 572nm | Tape & Reel (TR) | 2010 | - | 3.00mm Lx1.60mm W | e4 | yes | Obsolete | 2 (1 Year) | 4 | Gold (Au) - with Nickel (Ni) barrier | - | - | Green | - | - | - | TAPE AND REEL | 1 | - | SML-11 | - | - | Standard | - | 2.2V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | - | - | 16 mcd | - | - | Clear | - | Colorless | 0.025A | - | - | - | 1 | - | - | 570 nm | - | - | - | 2mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() SML-A12MTT86J ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | 85°C | -30°C | Industrial grade | 570nm | Tape & Reel (TR) | 2015 | EXCELED™ | 1.60mm Lx1.15mm W | e4 | - | Active | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | Green | SIDE VIEW | - | - | - | 1 | - | - | - | - | Standard | - | 2.1V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.20mmx0.55mm | - | - | 40 mcd | - | - | Clear | - | Colorless | - | - | - | - | 1 | - | - | - | - | - | - | 650μm | - | - | - | - | ROHS3 Compliant | Lead Free |