- Color
- Configuration
- Lens Style
- Luminous Intensity
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Lens Size
Attribute column
Manufacturer
ROHM Semiconductor LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Manufacturer Package Identifier | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Packing Method | Number of Functions | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Voltage | Wavelength | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Dominant Wavelength | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLR-322VCT32 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | RECTANGULAR | - | - | - | 630nm | Tape & Box (TB) | 2006 | - | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Red | - | - | TAPE AND BOX | 1 | SLR-322 | - | - | Standard | - | - | 2V | 35° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3.10mm Dia | 16 mcd | 16mcd | - | Clear | - | - | - | - | - | 1 | T-1 | 3V | 650 nm | - | - | 5.4mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SML-D15YWT86C ROHM Semiconductor | 2130 | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D15 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow | 8541.40.20.00 | - | - | - | - | - | - | Standard | - | - | 2.1V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 224 mcd | 224mcd | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML522BUWT86 ROHM Semiconductor | 52000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0605 (1613 Metric) | 4 | - | - | - | - | - | 470nm Blue 624nm Red | Tape & Reel (TR) | 2010 | SML-52 | 1.50mm Lx1.30mm W | e4 | - | Not For New Designs | 4 (72 Hours) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Blue, Red | - | - | - | - | SML-522 | 1613 | 0605 | Independent | - | - | 2.9V Blue 1.9V Red | - | DUAL COLOR LED | - | 5mA Blue 5mA Red | Rectangle with Flat Top | 1.10mmx1.30mm | 21 mcd | 22mcd Blue, 21mcd Red | - | Diffused | - | White | - | - | - | 2 | - | - | - | - | - | 600μm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SML-D14DWT86C ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D14 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Orange | - | - | - | - | - | - | - | Standard | - | - | 2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 200 mcd | 200mcd | - | - | - | White | - | - | 605 nm | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML-110LTT86 ROHM Semiconductor | 1000 | - | Datasheet | - | Surface Mount | Surface Mount | 1208 (3020 Metric) | 4 | 3020(1208) | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | 3.00mm Lx2.00mm W | - | - | Obsolete | 2 (1 Year) | - | - | - | - | Red | - | - | - | - | SML-11 | - | - | - | - | - | - | - | - | - | - | Colored, Diffused, Rectangular | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.2mm | 3mm | 2mm | 2.20mm | No | - | ROHS3 Compliant | - | ||
![]() SML-M13DTT86 ROHM Semiconductor | 15000 |
| - | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | RECTANGULAR | - | - | - | 605nm | Tape & Reel (TR) | 2015 | SML-M1 | 2.00mm Lx1.25mm W | - | - | Active | 3 (168 Hours) | 2 | - | 85°C | -40°C | Orange | - | - | TR, 7 INCH | 1 | SML-M13 | 2012 | 0805 | Standard | - | - | 2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx0.85mm | 200 mcd | 200mcd | - | Clear | - | Colorless | - | - | - | 1 | - | - | - | - | - | 900μm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SML-D14VWT86C ROHM Semiconductor | 2409 | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D14 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Red | - | - | - | - | - | - | - | Standard | - | - | 2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 100 mcd | 100mcd | - | - | - | White | - | - | 630 nm | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SLR-342YCT32 ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | - | - | 85°C | - | 587nm | Tape & Box (TB) | 2006 | SLR-342 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | - | - | AMMO PACK | 1 | - | - | - | Standard | - | - | 2.1V | 40° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.10mm Dia | 16 mcd | - | - | Clear | - | - | - | - | - | 1 | - | - | 585 nm | - | - | 5.4mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-343YYT32 ROHM Semiconductor | 144000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | Tape & Box (TB) | 2011 | SLR-343 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Yellow | - | - | - | 1 | - | - | - | Standard | - | - | 2.1V | 40° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3.10mm Dia | 10 mcd | 10mcd | - | Diffused | 585nm | - | - | - | - | 1 | T-1 | 3V | - | 587 nm | 3.1mm | 5.6mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-H12D8TT86C ROHM Semiconductor | 1312 | - | Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-H12 | 2.00mm Lx1.25mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Orange | - | - | - | - | - | - | - | Standard | - | - | 2.2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.52mmx1.25mm | 63 mcd | 63mcd | - | Clear | - | Colorless | - | - | 605 nm | - | - | - | - | - | - | - | - | - | 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() SPR-39MVWF ROHM Semiconductor | 171 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial - 3 Leads | 3 | - | - | - | - | - | 563nm Green 650nm Red | Bulk | 2004 | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 85°C | -20°C | Green, Red | - | 75mW | - | - | SPR-39 | - | - | Common Cathode | - | 60mW | 2.1V Green 2V Red | 35° | - | - | 10mA Green 10mA Red | Round with Domed Top | 3.10mm Dia | 6.3 mcd | 10mcd Green, 6.3mcd Red | Green, Red | Diffused | - | White | - | - | - | 2 | - | - | - | - | 3.1mm | 5.2mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-522MU8WT86 ROHM Semiconductor | 465221 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0605 (1513 Metric) | 4 | - | RECTANGULAR | - | 85°C | - | 572nm Green 620nm Red | Tape & Reel (TR) | 2015 | SML-52 | 1.50mm Lx1.30mm W | - | - | Active | 3 (168 Hours) | 4 | - | - | - | Green, Red | - | - | TAPE AND REEL 7" | 1 | SML-522 | - | - | Independent | - | - | 2.2V Green 2.2V Red | - | DUAL COLOR LED | - | 20mA Green 20mA Red | Rectangle with Flat Top | 1.30mmx1.10mm | 63 mcd | 40mcd Green, 63mcd Red | - | Diffused | - | White | - | - | - | 2 | - | - | - | - | - | 700μm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMLZ14WBECW1 ROHM Semiconductor | 7600 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | SML-Z1 | 3.20mm Lx2.80mm W | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | White | - | - | - | - | SML-Z14 | - | - | Standard | - | - | 3.2V | - | - | - | 20mA | Round with Flat Top | 2.40mm Dia | 2 cd | 2000mcd | - | Diffused | - | - | - | - | - | 1 | - | - | - | - | - | 2.05mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLR-332DCT32 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | 85°C | - | - | Tape & Box (TB) | 2010 | SLR-332 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | TAPE AND BOX | 1 | - | - | - | Standard | - | - | 2V | 75° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.20mm Dia | 16 mcd | - | - | Clear | 610nm | - | - | - | - | 1 | T-1 | 3V | - | 605 nm | - | 4.3mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-310MTT86 ROHM Semiconductor | 54000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | RECTANGULAR | SML-310MTT86 | - | - | - | Tape & Reel (TR) | 2004 | SML-31 | 1.60mm Lx0.80mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Green | - | - | BULK | 1 | SML-310 | 1608 | 0603 | Standard | 2A | 55mW | 2.2V | 140 ° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | 1.20mmx0.80mm | 16 mcd | - | - | Clear | - | Colorless | - | 4V | - | 1 | - | - | 555 nm | 570 nm | - | 900μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-342MCT32 ROHM Semiconductor | 7000 | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | 572nm | Tape & Box (TB) | 2006 | SLR-342 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Green | - | - | AMMO PACK | 1 | - | - | - | Standard | - | - | 2.1V | 40° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3.10mm Dia | 25 mcd | 25mcd | - | Clear | - | - | - | - | - | 1 | - | - | 563 nm | - | - | 5.4mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-410MWT86 ROHM Semiconductor | 63000 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | RECTANGULAR | - | - | - | - | Tape & Reel (TR) | 2002 | - | 1.60mm Lx0.80mm W | e4 | yes | Obsolete | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Green | - | 65mW | TAPE AND REEL | 1 | SML-410 | 1608 | 0603 | Standard | - | - | 2.2V | 140 ° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | 1.20mmx0.80mm | 16 mcd | - | - | Diffused | - | White | - | - | - | 1 | - | 4V | - | 570 nm | - | 500μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-332YCT32 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | 85°C | - | 587nm | Tape & Box (TB) | 2006 | SLR-332 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | - | - | TAPE AND BOX | 1 | - | - | - | Standard | - | - | 2.1V | 85° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.20mm Dia | 10 mcd | - | - | Clear | - | - | - | - | - | 1 | T-1 | 3V | 585 nm | - | - | 4.6mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SLR-332VRT32 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | 85°C | - | 630nm | Tape & Box (TB) | 2006 | SLR-332 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | TAPE AND BOX | 1 | - | - | - | Standard | - | - | 2V | 85° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.20mm Dia | 10 mcd | - | - | Diffused | - | - | - | - | - | 1 | T-1 | 3V | 650 nm | - | - | 4.6mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SML-110FTT86 ROHM Semiconductor | 200000 | - | Datasheet | - | Surface Mount | Surface Mount | 1208 (3020 Metric) | 4 | - | RECTANGULAR | - | 85°C | -30°C | 565nm | Tape & Reel (TR) | 2010 | - | 3.00mm Lx2.00mm W | e4 | - | Obsolete | 2 (1 Year) | 4 | Gold (Au) - with Nickel (Ni) barrier | - | - | Green | - | - | - | 1 | SML-11 | - | - | Standard | - | - | 2.2V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 10 mcd | - | - | Clear | - | Colorless | 0.025A | - | - | 1 | - | - | - | - | - | 2.2mm | - | - | - | No | - | ROHS3 Compliant | - |