- Color
- Configuration
- Lens Style
- Luminous Intensity
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Lens Size
Attribute column
Manufacturer
ROHM Semiconductor LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage | Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Voltage | Wavelength | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Dominant Wavelength | Diameter | Height | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLI-343DC3F ROHM Semiconductor | 10000 | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | 605nm | Bulk | 2006 | SLI-343 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Orange | - | - | - | 1 | - | - | - | - | Standard | - | - | - | 1.9V | 40° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3.10mm Dia | 500 mcd | 500mcd | - | Clear | - | - | - | - | 611 nm | - | 1 | T-1 | 9V | - | - | 3.1mm | 5.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-311UTT86 ROHM Semiconductor | 9000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | RECTANGULAR | - | - | - | 620nm | Tape & Reel (TR) | 2006 | SML-31 | 1.60mm Lx0.80mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Red | - | - | TR | 1 | - | SML-311 | 1608 | 0603 | Standard | - | - | 44mW | 1.8V | 140 ° | SINGLE COLOR LED ARRAY | 2mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 2.5 mcd | 2.5mcd | - | Clear | - | Colorless | - | 4V | 630 nm | - | 1 | - | - | - | - | - | 900μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-812MTT86 ROHM Semiconductor | 9000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Bottom Entry | 1305 (3412 Metric) | - | 2 | RECTANGULAR | - | - | - | - | Tape & Reel (TR) | 2008 | SML-81 | 3.40mm Lx1.25mm W | e4 | yes | Active | 4 (72 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Green | - | - | TAPE AND REEL | 1 | - | SML-812 | 3412 | 1305 | Standard | - | - | - | 2.1V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx1.25mm | 40 mcd | 40mcd | - | Clear | - | Colorless | - | - | - | - | 1 | - | 4V | - | - | - | 1.15mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SML-210PTT86 ROHM Semiconductor | 3000 |
| Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | RECTANGULAR | - | - | - | - | Tape & Reel (TR) | 2002 | - | 2.00mm Lx1.25mm W | e4 | yes | Not For New Designs | 4 (72 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Green | - | - | BULK | 1 | - | SML-210 | 2012 | 0805 | Standard | - | - | - | 2.2V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | 4 mcd | 4mcd | - | Clear | 555nm | Colorless | - | - | - | - | 1 | - | 4V | - | 560 nm | - | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-511DWT86 ROHM Semiconductor | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | RECTANGULAR | - | - | - | 605nm | Tape & Reel (TR) | 2006 | - | 1.60mm Lx0.80mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Orange | - | 62mW | TAPE AND REEL | 1 | - | SML-511 | 1608 | 0603 | Standard | - | - | - | 2V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 40 mcd | 40mcd | - | Diffused | - | White | - | - | - | - | 1 | - | 4V | - | - | - | 650μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMLVN6RGB1W1 ROHM Semiconductor | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, Flat Leads | - | 6 | RECTANGULAR | - | - | Industrial grade | 624nm Red 527nm Green 470nm Blue | Tape & Reel (TR) | 2014 | - | 3.10mm Lx2.80mm W | - | - | Active | 3 (168 Hours) | 6 | - | 85°C | -40°C | Red, Green, Blue (RGB) | 8541.40.20.00 | - | TR, 7 INCH | 1 | - | - | - | - | Independent | - | - | 400mW | 2.1V Red 3.3V Green 3.3V Blue | - | TRIPLE COLOR LED | 20mA | 20mA Red 20mA Green 20mA Blue | Rectangle with Flat Top | - | 400 mcd | 700mcd Red, 1200mcd Green, 400mcd Blue | - | Diffused | - | White | - | 5V | - | - | 3 | - | - | - | - | - | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-211YTT86 ROHM Semiconductor | 140 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | RECTANGULAR | - | - | - | 587nm | Tape & Reel (TR) | 2003 | - | 2.00mm Lx1.25mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Yellow | - | - | TAPE AND REEL | 1 | - | SML-211 | 2012 | 0805 | Standard | - | - | - | 1.8V | 140 ° | SINGLE COLOR LED | 2mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | 4 mcd | 4mcd | - | Clear | - | Colorless | - | - | - | - | 1 | - | 4V | - | - | - | 900μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLC-22MG3F ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | 2 | CYLINDRICAL | - | - | - | 572nm | Bulk | 2011 | - | - | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Green | - | - | - | 1 | - | SLC-22 | - | - | Standard | - | - | - | 2.1V | 115° | SINGLE COLOR LED | 10mA | - | Round with Flat Top | 2.00mm Dia | 2.5 mcd | 2.5mcd | - | Diffused | - | - | - | - | - | - | 1 | T-3/4 | 3V | 563 nm | - | - | 5.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-D13DWT86A ROHM Semiconductor | 320 | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | RECTANGULAR | 100°C | -40°C | - | 605nm | Tape & Reel (TR) | 2017 | SML-D13 (A) | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Orange | 8541.40.20.00 | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | SINGLE | - | - | - | 2V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.20mmx0.80mm | 120.0 mcd | 120mcd | - | Clear | - | Colorless | 0.03A | - | - | 0.55mm | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML-110YTT86 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 1208 (3020 Metric) | - | 4 | RECTANGULAR | - | - | - | 590nm | Tape & Reel (TR) | 2010 | - | 3.00mm Lx1.60mm W | e4 | - | Obsolete | 2 (1 Year) | 4 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Yellow | - | 70mW | - | 1 | - | SML-11 | - | - | Standard | - | - | - | 2.1V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.30mmx1.60mm | 6.3 mcd | 6.3mcd | - | Clear | - | Colorless | - | - | - | - | 1 | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() SML-Z14DTT86A ROHM Semiconductor | 2087 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-PLCC | - | 2 | - | - | - | - | 605nm | Tape & Reel (TR) | 2012 | SML-Z1 | 3.20mm Lx2.80mm W | - | yes | Active | 4 (72 Hours) | - | - | 100°C | -40°C | Orange | - | 168mW | - | - | - | SML-Z14 | - | - | Standard | - | - | - | 1.9V | - | - | 20mA | - | Round with Flat Top | 2.40mm Dia | 280 mcd | 280mcd | - | Clear | - | Colorless | - | - | - | - | 1 | - | - | - | - | - | 2.05mm | - | No | - | ROHS3 Compliant | - | ||
![]() SML311BBTT86 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | RECTANGULAR | 85°C | -30°C | - | - | Tape & Reel (TR) | 2006 | - | 1.60mm Lx0.80mm W | e4 | yes | Obsolete | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | Blue | 8541.40.20.00 | - | TAPE AND REEL | 1 | 1.65mm | SML-311 | 1608 | 0603 | Standard | - | - | - | 3.5V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.20mmx0.80mm | 22 mcd | - | - | Clear | 468nm | Colorless | 0.02A | - | - | - | - | - | 5V | - | - | - | 900μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLA580EC4T3F ROHM Semiconductor | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | 527nm | Bulk | 2012 | - | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 80°C | -20°C | Blue-Green | - | - | - | 1 | - | SLA-580 | - | - | Standard | - | - | - | 3.2V | 10° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 4.5 cd | 4500mcd | Green | Clear | - | Colorless | - | - | 523 nm | - | 1 | - | 5V | - | - | 5mm | 8.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLA560EC4T3F ROHM Semiconductor | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | 5 | - | - | - | - | 525nm | Bulk | 2011 | - | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 80°C | -20°C | Blue-Green | - | - | - | 1 | - | SLA-560 | - | - | Standard | - | - | - | 3.2V | 40° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5mm T-1 3/4 | 1.5 cd | 1500mcd | Green | Clear | - | Colorless | - | - | 523 nm | - | 1 | - | 5V | - | - | 5mm | 7.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML311EBTT86 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | RECTANGULAR | 85°C | -30°C | - | - | Tape & Reel (TR) | 2006 | - | 1.60mm Lx0.80mm W | e4 | yes | Obsolete | 3 (168 Hours) | 2 | Gold (Au) | - | - | Green | 8541.40.20.00 | - | TAPE AND REEL | 1 | 1.65mm | SML-311 | 1608 | 0603 | Standard | - | - | - | 3.5V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.20mmx0.80mm | 90 mcd | - | - | Clear | 523nm | Colorless | 0.02A | - | - | - | - | - | 5V | - | - | - | 900μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-37YY3F ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 2005 | SLR-37 | - | - | - | Last Time Buy | 1 (Unlimited) | 2 | - | 85°C | -25°C | Yellow | 8541.40.20.00 | - | - | 1 | - | - | - | - | Standard | 5V | 2A | - | 2.1V | 55° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3mm T-1 | 16 mcd | 16mcd | - | Diffused | 585nm | - | - | - | - | - | - | T-1 | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-811WTT86C ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Bottom Entry | 1305 (3412 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-811 | 3.40mm Lx1.25mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Standard | - | - | - | 1.95V | - | SINGLE COLOR LED | 10mA | - | Rectangle with Flat Top | 1.25mmx1.20mm | 28 mcd | 28mcd | - | Clear | - | Colorless | - | - | 590 nm | - | - | - | - | - | - | - | - | 1.20mm | - | - | ROHS3 Compliant | - | ||
![]() SML-D14YWT86C ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D14 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Standard | - | - | - | 2.1V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 200 mcd | 200mcd | - | - | - | White | - | - | 590 nm | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SMLA12WBC7W1KQ ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | - | Tape & Reel (TR) | - | EXCELED™ | 1.60mm Lx1.15mm W | - | - | Active | 4 (72 Hours) | - | - | - | - | White | - | - | - | - | - | SML-A12 | - | - | Standard | - | - | - | 2.9V | - | - | - | 5mA | Rectangle with Domed Top | 1.20mmx0.55mm | 56 mcd | - | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML-211UTT86 ROHM Semiconductor | 4480 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | RECTANGULAR | - | - | - | 620nm | Tape & Reel (TR) | 2003 | - | 2.00mm Lx1.25mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Red | - | - | TAPE AND REEL | 1 | - | SML-211 | 2012 | 0805 | Standard | - | - | 44mW | 1.8V | 140 ° | SINGLE COLOR LED | 2mA | - | Rectangle with Flat Top | 1.40mmx1.25mm | 2.5 mcd | 2.5mcd | - | Clear | - | Colorless | - | 4V | - | - | 1 | - | - | - | - | - | 900μm | - | No | - | ROHS3 Compliant | Lead Free |