- Color
- Configuration
- Lens Style
- Luminous Intensity
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Lens Size
Attribute column
Manufacturer
ROHM Semiconductor LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Dominant Wavelength | Color@Wavelength | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLD12E3N1WT86 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | RECTANGULAR | 100°C | -40°C | 496nm | Tape & Reel (TR) | - | SMLD12x | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Blue-Green | - | - | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | - | SINGLE | 2.9V | - | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | - | 85.0 mcd | 85mcd | - | Diffused | - | White | 0.02A | 0.55mm | - | - | - | - | - | - | - | - | 0.65mm | - | ROHS3 Compliant | - | ||
![]() SML312ECTT86 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | RECTANGULAR | - | - | 527nm | Tape & Reel (TR) | 2006 | - | 1.60mm Lx0.80mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Blue-Green | - | - | - | - | 1 | - | - | SML-312 | 1608 | 0603 | Standard | 3.3V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | - | 200 mcd | - | Green | Clear | - | Colorless | - | - | 1 | - | 5V | - | - | 900μm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SML-A12WTT86 ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2006 | EXCELED™ | 1.60mm Lx1.15mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Yellow | - | - | - | TAPE AND REEL | 1 | - | - | SML-A12 | - | - | Standard | 2V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.55mm | - | 63 mcd | 63mcd | - | Clear | - | Colorless | - | - | 1 | - | 5V | - | - | 650μm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SMLD12EN1WT86 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | RECTANGULAR | 100°C | -40°C | 527nm | Tape & Reel (TR) | - | SMLD12x | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Green | - | - | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | - | SINGLE | 3V | - | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | - | 140.0 mcd | 140mcd | - | Diffused | - | White | 0.02A | 0.55mm | - | - | - | - | - | - | - | - | 0.65mm | - | ROHS3 Compliant | - | ||
![]() SMLD12WBN1W1 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | RECTANGULAR | 100°C | -40°C | - | Tape & Reel (TR) | - | SMLD12x | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | White | - | - | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | - | SINGLE | 2.9V | - | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | - | 120.0 mcd | 120mcd | - | - | - | - | 0.02A | 0.55mm | - | - | - | - | - | - | - | - | 0.65mm | - | ROHS3 Compliant | - | ||
![]() SML012BCTT86 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | Surface Mount | 1208 (3020 Metric) | - | 2 | - | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2007 | SML-01 | 3.00mm Lx2.00mm W | e4 | yes | Obsolete | 2 (1 Year) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Blue | - | - | - | TAPE AND REEL | 1 | - | - | - | - | - | Standard | 3.3V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.30mmx1.60mm | - | 100 mcd | 100mcd | - | Clear | 468nm | Colorless | - | - | 1 | - | 5V | 470 nm | - | 1.5mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SML-210MTT86 ROHM Semiconductor | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | - | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2003 | - | 2.00mm Lx1.25mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Green | - | - | 70mW | BULK | 1 | - | - | SML-210 | 2012 | 0805 | Standard | 2.2V | 140 ° | SINGLE COLOR LED | 20mA | 20mA | Rectangle with Flat Top | 1.40mmx1.25mm | - | 16 mcd | - | - | Clear | - | Colorless | - | - | 1 | - | 4V | 570 nm | - | 900μm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SMLD12BN1WT86 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | RECTANGULAR | 100°C | -40°C | 470nm | Tape & Reel (TR) | - | SMLD12x | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Blue | - | - | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | - | SINGLE | 2.9V | - | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | - | 40.0 mcd | 40mcd | - | Diffused | - | White | 0.02A | 0.55mm | - | - | - | - | - | - | - | - | 0.65mm | - | ROHS3 Compliant | - | ||
![]() SMLEN3WBC8W1 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | - | RECTANGULAR | 85°C | -40°C | - | Tape & Reel (TR) | - | EXCELED™ | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | White | HIGH RELIABILITY | - | - | TR, 7 INCH | 1 | 1.65mm | - | - | - | - | SINGLE | 2.9V | - | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | - | 120.0 mcd | 120mcd | - | - | - | - | 0.01A | 0.36mm | - | - | - | - | - | - | - | - | 0.65mm | - | ROHS3 Compliant | - | ||
![]() SML813BC8TT86 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1305 (3412 Metric) | - | 2 | - | - | - | - | 470nm | Tape & Reel (TR) | 2012 | SML-81 | 3.40mm Lx1.25mm W | e4 | - | Not For New Designs | 1 (Unlimited) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Blue | - | - | - | - | - | - | - | SML-813 | - | - | Standard | 3.3V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.20mmx1.25mm | - | 56 mcd | - | - | Clear | - | Colorless | - | - | - | - | - | - | - | 1.15mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLR343BCTT32 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | 470nm | Tape & Box (TB) | 2016 | SLR-343 | - | e1 | - | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Blue | - | - | - | - | - | - | - | - | - | - | Standard | 3.3V | 40° | - | - | 20mA | Round with Domed Top | 3.10mm Dia | - | 600 mcd | - | - | Clear | - | Colorless | - | - | 1 | - | - | - | - | 5.4mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SLR-343DC3F Rohm | In Stock | - | - | - | Through Hole | - | Radial | - | 2 | - | ROUND | - | - | 605 nm | Bulk | - | - | - | e1 | yes | - | - | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | - | - | - | - | - | 1 | - | - | - | - | - | SINGLE | - | 40 ° | SINGLE COLOR LED | 10mA | 10mA | Circular, Colorless, Diffused, Dome | - | 2V | 25 mcd | - | - | Clear | - | Orange | - | - | 1 | T-1 | 3V | - | Amber | 5.6mm | - | - | - | No | RoHS Compliant | - | ||
![]() MSL0101RGBW1 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | 7-SMD, Flat Lead | - | 7 | - | RECTANGULAR | 85°C | -40°C | 624nm Red 527nm Green 470nm Blue | Tape & Reel (TR) | 2012 | MSL0101 | 6.40mm Lx2.15mm W | - | - | Active | 4 (72 Hours) | 7 | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | 1 | - | - | - | - | - | Independent | 2.1V Red 3.3V Green 3.2V Blue | - | TRIPLE COLOR LED | - | 20mA Red 20mA Green 20mA Blue | Rectangle with Flat Top | 5.40mmx1.60mm | - | 400 mcd | 700mcd Red, 1200mcd Green, 400mcd Blue | - | Diffused | - | White | 0.05A | - | 3 | - | - | - | - | 2.15mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() SLA560BBT3F ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | 80°C | -20°C | - | Bulk | 2004 | - | - | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Blue | - | 8541.40.20.00 | - | - | 1 | 2.5mm | unknown | SLA-560 | - | - | Standard | 3.5V | 40° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 220 mcd | - | - | Clear | 468nm | Colorless | 0.03A | - | - | - | - | - | - | 7.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMLW56RGB1W1 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | 624nm Red 527nm Green 470nm Blue | Tape & Reel (TR) | 2009 | SML | 5.00mm Lx5.00mm W | e4 | yes | Obsolete | 3 (168 Hours) | 6 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Red, Green, Blue (RGB) | - | 8541.40.20.00 | 400mW | BULK | 1 | 7.2mm | - | SML-W56 | - | - | Independent | 2.1V Red 3.3V Green 3.2V Blue | 470 ° | TRIPLE COLOR LED | 20mA | 20mA Red 20mA Green 20mA Blue | Square with Flat Top | - | - | 400 mcd | 700mcd Red, 1200mcd Green, 400mcd Blue | - | Diffused | - | White | - | - | - | - | 5V | - | - | 1.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLR343BBT3F ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | 80°C | -20°C | - | Bulk | 2006 | SLR-343 | - | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Blue | - | 8541.40.20.00 | - | BOX | 1 | 2.5mm | - | - | - | - | Standard | 3.5V | - | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3.10mm Dia | - | 350 mcd | - | - | Clear | 468nm | Colorless | 0.03A | - | - | T-1 | 5V | - | - | 5.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLR343EBT3F ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | 80°C | -20°C | - | Bulk | 2006 | SLR-343 | - | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | 8541.40.20.00 | - | BOX | 1 | 2.5mm | - | - | - | - | Standard | 3.5V | - | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3.10mm Dia | - | 1.5 cd | 1500mcd | - | Clear | 523nm | Colorless | 0.03A | - | - | T-1 | 5V | - | - | 5.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-L13DTAFS ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | Chip LED | - | - | - | 605nm | Tape & Reel (TR) | 2009 | - | 4.90mm Lx3.60mm W | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | Orange | - | - | - | - | - | - | - | SML-L13 | - | - | Standard | 2V | - | - | - | 20mA | Round with Domed Top | - | 2V | 15 cd | 15000mcd | - | Clear | 611nm | Colorless | - | - | - | - | - | - | - | 3.5mm | 4.9mm | 3.6mm | 3.50mm | - | ROHS3 Compliant | - | ||
![]() SMLD12HBC7W1 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | EXCELED™ | 1.60mm Lx0.80mm W | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Pink | - | - | - | - | - | - | - | - | 1608 | 0603 | Standard | 2.9V | - | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | - | 22 mcd | - | - | - | - | - | - | - | - | - | - | - | - | 650μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLN34RGB1W1C ROHM Semiconductor | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | 1104 (2710 Metric) | - | - | - | - | - | - | 630nm Red 530nm Green 470nm Blue | Tape & Reel (TR) | 2012 | PicoLED™ | 2.70mm Lx0.95mm W | - | - | Active | 1 (Unlimited) | - | - | 85°C | -30°C | Red, Green, Blue (RGB) | - | - | - | - | - | - | - | SML-N34 | 2710 | 1104 | - | 1.9V Red 2.8V Green 2.9V Blue | - | - | 5mA | 5mA Red 5mA Green 5mA Blue | Rectangle with Flat Top | - | - | 37 mcd | 18mcd Red, 42mcd Green, 37mcd Blue | - | Clear | - | Colorless | - | - | - | - | - | - | - | 600μm | - | - | - | - | ROHS3 Compliant | - |