- Color
- Configuration
- Lens Style
- Luminous Intensity
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Lens Size
Attribute column
Manufacturer
ROHM Semiconductor LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage | Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Voltage | Wavelength | Number of LEDs | T-code | Reverse Voltage-Max | Dominant Wavelength | Diameter | Height | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SML-Z14MTT86A ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | 571nm | Tape & Reel (TR) | 2012 | SML-Z1 | 3.20mm Lx2.80mm W | - | yes | Active | 4 (72 Hours) | - | - | 100°C | -40°C | Green | - | - | 175mW | - | - | - | SML-Z14 | - | - | Standard | - | - | - | 2V | - | - | 20mA | - | Round with Flat Top | 2.40mm Dia | 90 mcd | 90mcd | - | Clear | - | Colorless | - | - | - | 1 | - | - | - | - | 2.05mm | - | No | - | ROHS3 Compliant | - | ||
![]() SML-Z14YTT86A ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-PLCC | 2 | - | - | - | 589nm | Tape & Reel (TR) | 2012 | SML-Z1 | 3.20mm Lx2.80mm W | - | yes | Active | 4 (72 Hours) | - | - | 100°C | -40°C | Yellow | - | - | 175mW | - | - | - | SML-Z14 | - | - | Standard | - | - | - | 2V | - | - | 20mA | - | Round with Flat Top | 2.40mm Dia | 280 mcd | 280mcd | - | Clear | - | Colorless | - | - | - | 1 | - | - | - | - | 2.05mm | - | No | - | ROHS3 Compliant | - | ||
![]() SLR-325MCT31 ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | 85°C | - | 572nm | Tape & Box (TB) | - | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | - | - | TAPE AND BOX | 1 | 5mm | SLR-325 | - | - | Standard | - | - | - | 2.1V | 40° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.20mm Dia | 25 mcd | - | - | Clear | - | - | - | - | - | 1 | T-1 | 3V | - | 3.2mm | 5.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMLA13WBDW1 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2011 | EXCELED™ | 1.60mm Lx1.15mm W | e4 | yes | Not For New Designs | 4 (72 Hours) | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | White | - | 8541.40.20.00 | - | - | - | - | SML-A13 | - | - | Standard | - | - | - | 3.1V | 150 ° | - | 10mA | - | Rectangle with Flat Top | 1.20mmx0.55mm | 170 mcd | 170mcd | - | Diffused | - | - | - | - | - | - | - | 5V | - | - | 650μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-D15VWT86C ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D15 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | Standard | - | - | - | 2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 90 mcd | 90mcd | - | - | - | White | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML522BU1WT86 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 0605 (1513 Metric) | 4 | - | - | - | 470nm Blue 624nm Red | Tape & Reel (TR) | 2015 | SML-52 | 1.50mm Lx1.30mm W | e4 | - | Active | 4 (72 Hours) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Blue, Red | - | - | - | - | - | - | - | 1513 | 0605 | Independent | - | - | - | 2.9V Blue 1.9V Red | - | - | - | 5mA Blue 5mA Red | Rectangle with Flat Top | 1.10mmx1.30mm | 21 mcd | 22mcd Blue, 21mcd Red | - | Diffused | - | White | - | - | - | 2 | - | - | - | - | 700μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML813WBC8W1 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1305 (3412 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | SML-81 | 3.40mm Lx1.25mm W | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | White, Cool | - | 8541.40.20.00 | 66mW | - | - | - | SML-813 | 3412 | 1305 | Standard | - | - | - | 2.9V | - | - | 5mA | - | Rectangle with Flat Top | 1.20mmx1.25mm | 45 mcd | 45mcd | - | Diffused | - | White | - | - | - | - | - | - | - | - | 1.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-011UTT86 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1208 (3020 Metric) | 2 | RECTANGULAR | - | - | 620nm | Tape & Reel (TR) | 2007 | SML-01 | 3.00mm Lx2.00mm W | e4 | yes | Not For New Designs | 4 (72 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | 100°C | -40°C | Red | - | - | - | TAPE AND REEL | 1 | - | - | 3020 | 1208 | Standard | - | - | - | 2V | 110 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.30mmx1.60mm | 63 mcd | 63mcd | - | Clear | - | Colorless | - | - | - | 1 | - | 5V | - | - | 1.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-332VR3F ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | 85°C | - | 630nm | Bulk | 2006 | SLR-332 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | - | - | 1 | - | - | - | - | Standard | - | - | - | 2V | 85° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.20mm Dia | 10 mcd | - | - | Diffused | - | - | - | - | - | 1 | T-1 | 3V | - | 3.2mm | 4.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-D15UWT86C ROHM Semiconductor | 2473 | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D15 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | Standard | - | - | - | 2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 112 mcd | 112mcd | - | - | - | White | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML-P12DTT86R ROHM Semiconductor | 4400 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | - | 85°C | -40°C | - | Tape & Reel (TR) | 2015 | PicoLED™ | 1.00mm Lx0.60mm W | e4 | yes | Active | 4 (72 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | Orange | HIGH RELIABILITY | - | - | - | 1 | 0.9mm | SML-P12 | 1005 | 0402 | Standard | - | - | - | 2.1V | - | SINGLE COLOR LED | 20mA | - | Square with Flat Top | 0.60mm | 100 mcd | 100mcd | - | Clear | - | Colorless | - | - | 605 nm | 1 | - | 5V | - | - | 250μm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SML-522MY8WT86 ROHM Semiconductor | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 0605 (1513 Metric) | 4 | RECTANGULAR | - | - | 572nm Green 590nm Yellow | Tape & Reel (TR) | 2015 | SML-52 | 1.50mm Lx1.30mm W | - | - | Not For New Designs | 4 (72 Hours) | 4 | - | 85°C | -40°C | Green, Yellow | - | - | 54mW | TR, 7 INCH | 1 | 1.525mm | SML-522 | 1513 | 0605 | Independent | - | - | - | 2.2V Green 2.2V Yellow | - | DUAL COLOR LED | 20mA | 20mA Green 20mA Yellow | Rectangle with Flat Top | 1.30mmx1.10mm | 63 mcd | 40mcd Green, 63mcd Yellow | Green, Yellow | Diffused | - | White | - | - | - | - | - | - | - | - | 700μm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SLR-56DU3F ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | 85°C | - | 605nm | Bulk | 2011 | SLR-56 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Orange | - | - | - | - | 1 | - | - | - | - | Standard | - | - | - | 2V | 40° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 5mm T-1 3/4 | 10 mcd | - | - | Diffused | - | - | - | - | - | 1 | - | 3V | - | 5mm | 8.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML011EBTT86 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1208 (3020 Metric) | - | RECTANGULAR | 85°C | -30°C | - | Tape & Reel (TR) | 2004 | SML-01 | 3.00mm Lx2.00mm W | e4 | yes | Obsolete | 3 (168 Hours) | 2 | Gold (Au) - with Nickel (Ni) barrier | - | - | Green | - | 8541.40.20.00 | - | TAPE AND REEL | 1 | 2.95mm | - | 3020 | 1208 | Standard | - | - | - | 3.5V | - | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 140 mcd | - | - | Clear | 523nm | Colorless | 0.02A | - | - | - | - | 5V | - | - | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SML-310VTT86 ROHM Semiconductor | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2004 | SML-31 | 1.60mm Lx0.80mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | Gold (Au) | 85°C | -30°C | Red | - | - | - | BULK | 1 | - | SML-310 | 1608 | 0603 | Standard | 4V | 2A | 55mW | 2V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 4 mcd | 4mcd | - | Clear | 650nm | Colorless | - | 4V | - | 1 | - | - | 630 nm | - | 900μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-D15DWT86C ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SML-D15 | 1.60mm Lx0.80mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Orange | - | 8541.40.20.00 | - | - | - | - | - | - | - | Standard | - | - | - | 2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.20mmx0.80mm | 224 mcd | 224mcd | - | - | - | White | - | - | - | - | - | - | - | - | - | 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() SML013BDTT86 ROHM Semiconductor | 200000 | - | - | 10 Weeks | Surface Mount | Surface Mount | 1208 (3020 Metric) | 2 | RECTANGULAR | - | - | - | Tape & Reel (TR) | 2010 | SML-01 | 3.00mm Lx2.00mm W | e4 | yes | Not For New Designs | 2 (1 Year) | 2 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -30°C | Blue | - | - | - | TAPE AND REEL | 1 | - | - | 3020 | 1208 | Standard | - | - | - | 3.2V | 140 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.30mmx1.60mm | 250 mcd | 250mcd | - | Clear | 468nm | Colorless | - | - | - | 1 | - | 5V | 470 nm | - | 1.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SML-M13YTT86 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | RECTANGULAR | - | - | 590nm | Tape & Reel (TR) | 2016 | SML-M1 | 2.00mm Lx1.25mm W | - | - | Active | 4 (72 Hours) | 2 | - | 85°C | -40°C | Yellow | - | - | - | TR, 7 INCH | 1 | - | SML-M13 | 2012 | 0805 | Standard | - | - | - | 2V | - | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.40mmx0.85mm | 160 mcd | 160mcd | - | Clear | - | Colorless | - | - | - | 1 | - | - | - | - | 900μm | - | No | - | ROHS3 Compliant | - | ||
![]() SLR-343VCT32 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | 85°C | - | - | Tape & Box (TB) | 2011 | SLR-343 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | - | - | 1 | - | - | - | - | Standard | - | - | - | 2V | 40° | SINGLE COLOR LED | - | 10mA | Round with Domed Top | 3.10mm Dia | 25 mcd | - | - | Clear | 650nm | - | - | - | - | 1 | T-1 | 3V | 630 nm | 3.1mm | 5.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SLR-332DC3F ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | 605nm | Bulk | 2005 | SLR-332 | - | e1 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | Orange | - | - | - | - | 1 | - | - | - | - | Standard | - | - | - | 2V | 85° | SINGLE COLOR LED | 10mA | - | Round with Domed Top | 3.20mm Dia | 16 mcd | 16mcd | - | Clear | - | - | - | - | - | 1 | T-1 | 3V | - | 3.2mm | 4.6mm | - | No | - | ROHS3 Compliant | Lead Free |