- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Configuration
- HTS Code
- Color
- Lens Type
- JESD-609 Code
- Rohs Code
- Terminal Finish
- Mounting Feature
Attribute column
Manufacturer
ROHM Semiconductor LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Base Product Number | Date Of Intro | Ihs Manufacturer | Luminous Intensity-Nom | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Efficiency | Configuration | Current - Output (Max) | Viewing Angle | Input Type | Optoelectronic Device Type | Voltage - Output | Size | Lens Type | Forward Current-Max | Form | Forward Voltage-Max | Output Connector | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBF4741-10LHAA ROHM Semiconductor | In Stock | - | - | - | - | - | - | LBF4741 | - | - | - | Rohm Semiconductor | - | - | Bulk | - | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBF1048-45NFBB ROHM Semiconductor | In Stock | - | - | - | - | - | - | LBF1048 | - | - | - | AUTEC POWER SYSTEMS | - | - | Case | - | - | Active | - | - | DT090P8 (90W) | - | - | - | - | ITE (Commercial) | 90 W | - | - | - | - | - | - | Level VI | - | 6A | - | IEC 320-C6 | - | 15V | - | - | - | Desktop | - | USB | - | - | - | - | - | - | ||
![]() LBF4741-10NHAB ROHM Semiconductor | In Stock | - | - | - | - | - | - | LBF4741 | - | - | - | Rohm Semiconductor | - | - | Bulk | - | - | Obsolete | Yes | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBF4741-10NHAA ROHM Semiconductor | In Stock | - | - | - | - | - | - | LBF4741 | - | - | - | Rohm Semiconductor | - | - | Bulk | - | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML-310PT ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | ROHM CO LTD | 4.0 mcd | - | 85 °C | -30 °C | - | - | Obsolete | - | - | Yes | - | e4 | Yes | Gold (Au) - with Nickel (Ni) barrier | GREEN | - | - | - | 8541.40.20.00 | BULK | 1 | 1.3 mm | compliant | - | SINGLE | - | 140 deg | - | SINGLE COLOR LED | - | 1.2 mm | TRANSPARENT CLEAR | 0.02 A | - | 2.8 V | - | 0.8 mm | - | 4 V | 560 nm | - | Green | ||
![]() SLR-342YCTC7 ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | - | ROHM CO LTD | 16.0 mcd | - | 85 °C | -25 °C | - | ROHS COMPLIANT PACKAGE-2 | Obsolete | - | - | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | YELLOW | - | - | - | 8541.40.20.00 | AMMO PACK | 1 | 2.5 mm | compliant | - | SINGLE | - | 40 deg | - | SINGLE COLOR LED | - | 3.1 mm | TRANSPARENT | 0.02 A | - | 2.1 V | - | 5.2 mm | T-1 | 3 V | 585 nm | - | Yellow | ||
![]() SML-012UTT86S ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | - | Active | - | - | Yes | - | e4 | Yes | GOLD OVER NICKEL | - | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD-404MG ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | SQUARE | 4 | - | - | ROHM CO LTD | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | GREEN | - | - | - | - | BULK | 1 | 2.5 mm | unknown | - | SEPARATE, 2 ELEMENTS | - | - | - | SINGLE COLOR LED | - | 10 mm | DIFFUSED | - | - | - | - | - | - | - | 563 nm | - | - | ||
![]() CSL0901BT1 ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | ROHM CO LTD | 56.0 mcd | - | 100 °C | -40 °C | - | - | Active | - | - | - | - | - | - | - | BLUE | - | - | - | - | TR, 7 INCH | 1 | 1.2 mm | compliant | - | SINGLE | - | - | - | SINGLE COLOR LED | - | 1.14 mm | COLORLESS TRANSPARENT | 0.02 A | - | 3.4 V | - | 1.24 mm | - | 5 V | - | 0.036 cd | - | ||
![]() SML-P12M2TT86RN ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | SQUARE | 2 | - | - | ROHM CO LTD | 20.5 mcd | - | 85 °C | -40 °C | - | - | Active | - | - | Yes | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | YELLOWISH GREEN | - | - | HIGH RELIABILITY | 8541.40.20.00 | TR, 7 INCH | 1 | 0.9 mm | compliant | - | SINGLE | - | - | - | SINGLE COLOR LED | - | 0.6 mm | COLORLESS TRANSPARENT | 0.02 A | - | - | - | 0.2 mm | - | - | - | - | - | ||
![]() SLI-343YC3FV ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | - | ROHM CO LTD | 515.0 mcd | - | 85 °C | -25 °C | - | - | Active | - | - | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | YELLOW | - | - | - | 8541.40.20.00 | BULK | 1 | 2.5 mm | compliant | - | SINGLE | - | 40 deg | - | SINGLE COLOR LED | - | 3.1 mm | TRANSPARENT | 0.05 A | - | - | - | 5.4 mm | T-1 | - | - | - | - | ||
![]() SML-D12U1WT86R ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | ROHM CO LTD | 81.5 mcd | - | 85 °C | -40 °C | - | 1.60 X 0.80 MM, 0.55 MM HEIGHT, 0603, 2 PIN | Active | - | - | Yes | - | e4 | - | GOLD OVER NICKEL | RED | - | - | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.65 mm | compliant | - | SINGLE | - | - | - | SINGLE COLOR LED | - | 1.2 mm | MILKY WHITE | 0.02 A | - | - | - | 0.55 mm | - | - | - | - | - | ||
![]() SML-811WTT86AAM ROHM Semiconductor | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | ROHM CO LTD | 31.75 mcd | - | 85 °C | -40 °C | - | - | Active | - | - | Yes | - | e4 | Yes | GOLD OVER NICKEL | YELLOW | - | - | - | 8541.40.20.00 | TR | 1 | - | compliant | - | SINGLE | - | - | - | SINGLE COLOR LED | - | 1.2 mm | COLORLESS TRANSPARENT | 0.025 A | - | - | - | 1.1 mm | - | - | - | - | - | ||
![]() SML-D14MWT86AAQ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | - | Active | - | - | Yes | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML-012DTT86AAU ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | 2018-12-26 | ROHM CO LTD | - | - | - | - | - | - | Active | - | - | Yes | - | e4 | - | GOLD OVER NICKEL | - | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML-010VTT86K ROHM Semiconductor | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | ROHM CO LTD | 5.35 mcd | - | 85 °C | -30 °C | - | 3 X 2 MM, 1.30 MM HEIGHT, SURFACE MOUNT PACKAGE-2 | Obsolete | - | - | Yes | - | e4 | Yes | Gold (Au) - with Nickel (Ni) barrier | RED | - | - | - | 8541.40.20.00 | TR | 1 | 2.95 mm | compliant | - | SINGLE | - | - | - | SINGLE COLOR LED | - | 2.3 mm | TRANSPARENT CLEAR | 0.025 A | - | - | - | 1.3 mm | - | - | 650 nm | - | - | ||
![]() SML-522MUW ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | - | ROHM CO LTD | 63.0/40.0 mcd | - | 85 °C | -30 °C | - | - | Active | - | - | Yes | - | e4 | Yes | Gold (Au) - with Nickel (Ni) barrier | RED/YELLOW GREEN | - | - | - | 8541.40.20.00 | BULK | 1 | 1.525 mm | compliant | - | SEPARATE, 2 ELEMENTS | - | - | - | DUAL COLOR LED | - | 1.3 mm | MILKY WHITE | 0.02 A | - | - | - | 0.6 mm | - | - | - | - | - | ||
![]() SLR-343VC3FQ ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | - | ROHM CO LTD | 53.5 mcd | - | 85 °C | -25 °C | - | ROHS COMPLIANT PACKAGE-2 | Active | - | - | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | RED | - | - | - | 8541.40.20.00 | BULK | 1 | 2.5 mm | compliant | - | SINGLE | - | 40 deg | - | SINGLE COLOR LED | - | 3.1 mm | TRANSPARENT | 0.02 A | - | 2 V | - | 5.4 mm | T-1 | 3 V | 650 nm | 0.04 cd | - | ||
![]() SML-D12Y8WT86Q ROHM Semiconductor | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | ROHM CO LTD | 63.0 mcd | - | 85 °C | -40 °C | - | - | Active | - | - | Yes | - | e4 | - | GOLD OVER NICKEL | YELLOW | - | - | HIGH RELIABILITY | 8541.40.20.00 | TR, 7 INCH | 1 | 1.65 mm | compliant | - | SINGLE | - | - | - | SINGLE COLOR LED | - | 1.2 mm | MILKY WHITE | 0.02 A | - | - | - | 0.55 mm | - | - | - | - | - | ||
![]() SML-E12DWT86S ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | ROHM CO LTD | 130.0 mcd | - | 85 °C | -30 °C | - | - | Active | - | - | Yes | - | e4 | Yes | Gold (Au) - with Nickel (Ni) barrier | ORANGE | - | - | HIGH RELIABILITY | 8541.40.20.00 | TAPE | 1 | 1.65 mm | compliant | - | SINGLE | - | - | - | SINGLE COLOR LED | - | 1.2 mm | MILKY WHITE | 0.025 A | - | - | - | 0.36 mm | - | - | - | - | - |