- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Configuration
- HTS Code
- Color
- Lens Type
- JESD-609 Code
- Rohs Code
- Terminal Finish
- Mounting Feature
Attribute column
Manufacturer
ROHM Semiconductor LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Date Of Intro | Ihs Manufacturer | Luminous Intensity-Nom | Number of LEDs in Array | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SML-H12D8TT86R ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | ROHM CO LTD | 81.5 mcd | - | 85 °C | -40 °C | - | Active | Yes | e4 | - | - | ORANGE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 2.35 mm | compliant | SINGLE | - | SINGLE COLOR LED | 1.52 mm | COLORLESS TRANSPARENT | 0.02 A | 2.2 V | 0.8 mm | - | 5 V | - | 0.063 cd | - | ||
![]() LD-101VR ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | SQUARE | 2 | - | ROHM CO LTD | 2.5 mcd | 1 | 75 °C | -25 °C | - | Obsolete | Yes | e1 | Yes | TIN SILVER COPPER | RED | - | 8541.40.20.00 | BULK | 1 | 2.5 mm | compliant | SINGLE | - | SINGLE COLOR LED | 5 mm | - | 0.02 A | - | - | - | - | 650 nm | 0.002 cd | Red | ||
![]() SML312BCT86S ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLR-332VR3FM ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | ROHM CO LTD | 13.5 mcd | - | 85 °C | -25 °C | - | Active | Yes | e1 | Yes | TIN SILVER COPPER | RED | HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.5 mm | compliant | SINGLE | 85 deg | SINGLE COLOR LED | 3.2 mm | DIFFUSED | 0.02 A | - | 4.3 mm | T-1 | 3 V | 650 nm | - | Red | ||
![]() SLI-560UT3FXL ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | ROHM CO LTD | - | - | 85 °C | -30 °C | - | Active | Yes | e1 | - | TIN SILVER COPPER | - | - | 8541.40.20.00 | - | - | - | compliant | - | 40 deg | SINGLE COLOR LED | - | CLEAR | 0.05 A | - | 7.5 mm | - | 9 V | 630 nm | - | Orange-Red | ||
![]() SML-011UTT86R ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | Obsolete | Yes | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SLR-342YYTB7 ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | ROHM CO LTD | 10.0 mcd | - | 85 °C | -25 °C | ROHS COMPLIANT PACKAGE-2 | Obsolete | Yes | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | YELLOW | - | 8541.40.20.00 | AMMO PACK | 1 | 2.5 mm | compliant | SINGLE | 40 deg | SINGLE COLOR LED | 3.1 mm | DIFFUSED | 0.02 A | 2.1 V | 5.2 mm | T-1 | 3 V | 585 nm | - | Yellow | ||
![]() SML-D12V8W ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | ROHM CO LTD | 40.0 mcd | - | 85 °C | -40 °C | 1.60 X 0.80 MM, 0.55 MM HEIGHT, ROHS COMPLIANT PACKAGE-2 | Active | Yes | e4 | Yes | Gold (Au) - with Nickel (Ni) barrier | RED | HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 1.65 mm | compliant | SINGLE | - | SINGLE COLOR LED | 1.2 mm | DIFFUSED MILKY WHITE | 0.02 A | - | 0.55 mm | - | - | 560 nm | - | - | ||
![]() SMLZ14BGTT86CT1 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | Active | Yes | e4 | - | GOLD OVER NICKEL | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SLR-322MGT32 ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | 2 | - | ROHM CO LTD | 10.0 mcd | - | 85 °C | -25 °C | ROHS COMPLIANT PACKAGE-2 | Active | Yes | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | YELLOW GREEN | - | 8541.40.20.00 | AMMO PACK | 1 | 2.5 mm | compliant | SINGLE | - | SINGLE COLOR LED | 3.1 mm | DIFFUSED | 0.025 A | - | 5.2 mm | - | 3 V | 563 nm | - | Green | ||
![]() SML-A12P8TT86K ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | ROHM CO LTD | 5.15 mcd | - | 85 °C | -40 °C | - | Active | Yes | e4 | - | Gold (Au) - with Nickel (Ni) barrier | GREEN | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.35 mm | compliant | SINGLE | - | SINGLE COLOR LED | 1.2 mm | COLORLESS TRANSPARENT | 0.02 A | 2.2 V | 0.55 mm | - | 5 V | - | 0.004 cd | - | ||
![]() SMLZ12WBC7CW1 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLS14BETT68W2 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | 2018-03-28 | ROHM CO LTD | - | - | - | - | - | Obsolete | Yes | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SML-H12U8TT86CQ ROHM Semiconductor | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | ROHM CO LTD | 51.5 mcd | - | 85 °C | -40 °C | - | Active | Yes | e4 | - | Gold (Au) - with Nickel (Ni) barrier | RED | AEC-Q101 | 8541.40.20.00 | TR, 7 INCH | 1 | 2.35 mm | compliant | SINGLE | - | SINGLE COLOR LED | 1.52 mm | COLORLESS TRANSPARENT | 0.02 A | 2.2 V | 0.8 mm | - | 5 V | - | 0.04 cd | - | ||
![]() SLR332YY3FM ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML-012Y8TT86S ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | ROHM CO LTD | - | - | - | - | - | Active | Yes | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLA12BC6TT86 ROHM Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | ROHM CO LTD | 16.0 mcd | - | 85 °C | -30 °C | 1.60 X 1.15 MM, 0.55 MM HEIGHT, ROHS COMPLIANT PACKAGE-2 | Active | Yes | e4 | Yes | GOLD OVER NICKEL | BLUE | - | 8541.40.20.00 | TR | 1 | 2.1 mm | compliant | SINGLE | - | SINGLE COLOR LED | 1.2 mm | COLORLESS TRANSPARENT | 0.02 A | - | 0.55 mm | - | - | 468 nm | - | - | ||
![]() SML-522MUWT86PR ROHM Semiconductor | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | ROHM CO LTD | 83.0/33.5 mcd | - | 85 °C | -30 °C | - | Active | Yes | e4 | - | GOLD OVER NICKEL | RED/YELLOW GREEN | - | 8541.40.20.00 | TR, 7 INCH | 1 | 0.875 mm | compliant | SEPARATE, 2 ELEMENTS | - | DUAL COLOR LED | 1.3 mm | DIFFUSED MILKY WHITE | 0.02 A | 2.5 V | 0.6 mm | - | 4 V | 630/570 nm | - | - | ||
![]() SML-210JTT86 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLR-322VC3FN ROHM Semiconductor | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | - | ROHM CO LTD | 21.0 mcd | - | 85 °C | -25 °C | - | Active | Yes | e1 | Yes | TIN SILVER COPPER | RED | HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.5 mm | compliant | SINGLE | 35 deg | SINGLE COLOR LED | 3.1 mm | CLEAR | 0.02 A | - | 5.2 mm | T-1 | - | 650 nm | - | - |