- Part Status
- Number of Outputs
- Package / Case
- Peak Reflow Temperature (Cel)
- Mounting Type
- Number of Functions
- Operating Temperature
- RoHS Status
- Terminal Position
- Time@Peak Reflow Temperature-Max (s)
- ECCN Code
- Number of Terminations
Attribute column
Manufacturer
ROHM Semiconductor AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Interface | Max Supply Voltage | Min Supply Voltage | Output Configuration | Output Current | Output Power | Max Input Voltage | Total Power Output-Max | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Line Regulation | Load Regulation | Min Supply Voltage (AC) | Features | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP5048 ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 12-SIP Module, 6 Leads | 12 | -20°C~80°C With Derating | Bulk | 2010 | BP5048 | 1.38Lx0.36W x 0.87 H 35.0mmx9.2mmx22.0mm | e2 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 4W | - | 4W | SINGLE | 260 | 1 | 2.54mm | 10 | 12 | R-XSMA-T6 | 1 | - | 78% | 12V | - | 300mA | 311V | NO | - | 358V | 249V | - | 300mA | 3.6W | - | 3.9W | - | - | 253V | 50mV | - | 176V | - | 22.098mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() BP5038A1 ROHM Semiconductor | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | 6-SIP Module, 4 Leads | 6 | -20°C~80°C With Derating | Bulk | 2010 | BP5038 | 0.71Lx0.36W x 0.66 H 18.0mmx9.1mmx16.8mm | e2 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | - | - | 150mW | SINGLE | 260 | 1 | 2.54mm | 10 | - | R-XSMA-T4 | 1 | Not Qualified | 33% | 5.3V | - | 30mA | 141V | NO | - | - | - | - | - | - | - | - | - | - | - | 100mV | 150mV | - | - | 16.764mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BP5062A ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 12-SIP Module, 7 Leads | - | -20°C~80°C With Derating | Bulk | 2010 | BP5062 | 1.36Lx0.39W x 0.85 H 34.5mmx9.9mmx21.5mm | e2 | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | - | - | 6W | SINGLE | 260 | 1 | 2.54mm | 10 | - | R-XSMA-T7 | 1 | Not Qualified | - | -12V | - | 500mA | -141V | NO | - | -180V | -113V | - | 500mA | - | - | - | - | 83 % | - | 50mV | 70mV | - | - | 21.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BP5048-24 ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 12-SIP Module, 6 Leads | 6 | -20°C~80°C With Derating | Bulk | 2010 | BP5048 | 1.38Lx0.36W x 0.87 H 35.0mmx9.2mmx22.0mm | e2 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 5W | - | 5W | SINGLE | 260 | 1 | 2.54mm | 10 | 12 | - | 1 | - | 78% | 24V | - | 200mA | 311V | NO | - | 358V | 228V | - | 200mA | - | - | - | - | - | - | 50mV | - | - | - | 22.098mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() BP5033-12 ROHM Semiconductor | In Stock | - | - | 19 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 8 Leads | - | -20°C~85°C With Derating | - | 2010 | - | 1.11Lx0.41W x 0.61 H 28.2mmx10.5mmx15.5mm | e2 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | - | - | 1W | SINGLE | 260 | 1 | 2.54mm | NOT SPECIFIED | - | R-XSMA-T9 | 1 | Not Qualified | - | 12V | - | 100mA | 141V | NO | - | 170V | 113V | - | 100mA | - | - | - | - | 69 % | - | 20mV | 10mV | - | - | - | 28.2mm | - | ROHS3 Compliant | - | ||
![]() BP5035A5 ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 5 Leads | 5 | -25°C~80°C With Derating | Bulk | 2008 | BP5035 | 1.11Lx0.36W x 0.70 H 28.2mmx9.1mmx17.9mm | e2 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | - | - | 1W | SINGLE | 260 | 1 | - | 10 | - | - | 1 | Not Qualified | 60% | 5V | - | 200mA | -141V | NO | - | -170V | -113V | - | 200mA | 1W | - | - | - | - | 120V | 40mV | 50mV | 80V | - | 17.78mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() BP5047B15 ROHM Semiconductor | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 5 Leads | - | -20°C~80°C With Derating | Bulk | 2010 | BP5047 | 1.28Lx0.40W x 0.75 H 32.5mmx10.1mmx19.1mm | e2 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | - | - | 2W | SINGLE | 260 | 1 | 2.54mm | 10 | - | - | 1 | Not Qualified | 75% | 15V | - | 150mA | 311V | NO | - | - | - | - | 130mA | 2W | - | - | - | - | 304V | 50mV | - | 170V | - | - | - | - | ROHS3 Compliant | - | ||
![]() BP5037B15 ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 5 Leads | 5 | -25°C~80°C With Derating | Bulk | 2010 | BP5037 | 1.11Lx0.35W x 0.66 H 28.2mmx9.0mmx16.8mm | e2 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | - | - | 3W | SINGLE | 260 | 1 | - | 10 | 10 | - | 1 | Not Qualified | 78% | 15V | - | 170mA | 141V | NO | - | 170V | 113V | - | 170mA | 3W | - | 2.737W | - | - | 120V | 50mV | 70mV | 80V | - | 16.764mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BP5039B12 ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 12-SIP Module, 6 Leads | 6 | -20°C~80°C With Derating | Bulk | 2010 | BP5039 | 1.38Lx0.36W x 0.77 H 35.0mmx9.1mmx19.5mm | e2 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 4W | - | 4W | SINGLE | 260 | 1 | 2.54mm | 10 | - | - | 1 | - | 78% | 12V | - | 300mA | 141V | NO | - | 170V | 113V | - | 400mA | - | - | - | - | - | - | 40mV | 50mV | - | - | 19.558mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() BP5037B12 ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 5 Leads | - | -25°C~80°C With Derating | Bulk | 2011 | BP5037 | 1.11Lx0.35W x 0.66 H 28.2mmx9.0mmx16.8mm | e2 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 2W | - | 2W | SINGLE | 260 | 1 | 2.54mm | 10 | 10 | R-XSMA-T5 | 1 | Not Qualified | 78% | 12V | - | 200mA | 141V | NO | - | 170V | 113V | - | 200mA | - | - | 2.6W | - | - | - | 50mV | 70mV | - | - | 16.764mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BP5013 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 14-SIP Module, 10 Leads | 14 | -20°C~85°C With Derating | - | 2010 | - | 1.52Lx0.44W x 0.91 H 38.5mmx11.2mmx23.2mm | e3/e2 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Enclosed | TIN/TIN COPPER | ITE (Commercial) | 12W | - | 12W | SINGLE | 260 | 1 | 2.54mm | 10 | - | - | 1 | Not Qualified | 83% | -12V | - | 1A | -141V | NO | - | - | - | - | - | - | - | - | - | - | - | 3mV | 13mV | - | Adjustable Output | 23.114mm | - | - | ROHS3 Compliant | - | ||
![]() BP5063-5 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 6 Leads | - | -25°C~80°C With Derating | Bulk | 2010 | BP5063 | 1.11Lx0.36W x 0.70 H 28.2mmx9.1mmx17.9mm | e2 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 1W | - | 1W | SINGLE | 260 | 1 | 2.54mm | 10 | 10 | R-XSMA-T6 | 1 | Not Qualified | 62% | 5V | - | 200mA | 141V | NO | - | 170V | 113V | - | 200mA | - | - | - | - | - | - | 50mV | 70mV | - | - | 17.78mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BP5055-12 ROHM Semiconductor | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 5 Leads | - | -20°C~80°C With Derating | - | 2010 | - | 1.11Lx0.40W x 0.85 H 28.2mmx9.9mmx21.5mm | e2 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 3W | OPERATES FROM -240 TO -600V SUPPLY | 3W | SINGLE | 260 | 1 | 2.54mm | 10 | - | R-XSMA-T5 | 1 | Not Qualified | 77% | -12.7V | - | 250mA | - | NO | - | - | - | - | - | - | - | - | - | - | - | 70mV | 50mV | - | - | 21.59mm | - | - | ROHS3 Compliant | - | ||
![]() BP5034D5 ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | 10-DIP Module, 9 Leads | 10 | -20°C~80°C With Derating | Bulk | 2008 | BP5034 | 1.11Lx0.39W x 0.62 H 28.2mmx10.0mmx15.7mm | e2 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 1W | - | 1W | SINGLE | 260 | 1 | 2.54mm | 10 | - | R-XSMA-T9 | 1 | Not Qualified | 56% | 5V | Fixed | 100mA | 141V | NO | - | 195V | 113V | - | 100mA | 500mW | 195V | 0.53W | - | - | - | 20mV | 50mV | - | - | 15.748mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BP5720-5 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | 12-SIP Module, 9 Leads | 12 | -25°C~80°C With Derating | - | 2010 | - | 1.40Lx0.39W x 0.81 H 35.5mmx10.0mmx20.5mm | e3/e2 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | Enclosed | TIN/TIN COPPER | ITE (Commercial) | 3W | - | 3W | SINGLE | 260 | 1 | 2.54mm | 10 | - | R-XSMA-T9 | 1 | Not Qualified | 78% | 5V | - | 500mA | 141V | YES | - | - | - | - | - | - | - | - | - | - | - | 10mV | 15mV | - | Universal Input | 20.574mm | - | - | ROHS3 Compliant | - | ||
![]() BP5041A5 ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 5 Leads | 10 | -25°C~80°C With Derating | Bulk | 2002 | BP5041 | 1.28Lx0.45W x 0.76 H 32.5mmx11.5mmx19.3mm | e2 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 1W | - | 1W | SINGLE | 260 | 1 | 2.54mm | 10 | 10 | R-XSMA-T5 | 1 | - | 48% | 5V | - | 100mA | 282V | NO | - | 390V | 226V | - | 100mA | - | - | 0.53W | - | - | - | 50mV | - | - | - | 19.304mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() BP5041A15 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 10-SIP Module, 5 Leads | 5 | -25°C~80°C With Derating | Bulk | 2001 | BP5041 | 1.28Lx0.45W x 0.76 H 32.5mmx11.5mmx19.3mm | e2 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Enclosed | TIN COPPER | ITE (Commercial) | 1W | - | 1W | SINGLE | 260 | 1 | - | 10 | 10 | - | 1 | - | 64% | 15V | - | 80mA | 282V | NO | - | 390V | 226V | - | 80mA | - | - | - | - | - | - | 50mV | - | - | - | 19.304mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() BP5034D12 ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | 10-DIP Module, 9 Leads | 10 | -20°C~80°C With Derating | Bulk | 2008 | BP5034 | 1.11Lx0.39W x 0.62 H 28.2mmx10.0mmx15.7mm | e2 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 1W | - | 1W | SINGLE | 260 | 1 | 2.54mm | 10 | 10 | R-XSMA-T9 | 1 | Not Qualified | 68% | 12V | Fixed | 100mA | 141V | NO | - | 195V | 113V | - | 100mA | - | 195V | - | - | - | - | 20mV | 50mV | - | - | 15.748mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BP5068-15 ROHM Semiconductor | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | 12-SIP Module, 7 Leads | - | -20°C~80°C With Derating | Bulk | 2008 | BP5068 | 1.36Lx0.44W x 0.85 H 34.5mmx11.3mmx21.5mm | e2 | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 12W | - | - | SINGLE | 260 | 1 | 2.54mm | 10 | 12 | R-XSMA-T7 | 1 | Not Qualified | 85% | 15V | - | 2A | -141V | NO | On/Off | - | - | High Side | 800mA | 12W | - | - | Over Temperature, Reverse Current | - | 115V | 200mV | 500mV | 85V | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() BP5041A ROHM Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 5 Leads | 5 | -25°C~80°C With Derating | Bulk | 2010 | BP5041 | 1.28Lx0.45W x 0.76 H 32.5mmx11.5mmx19.3mm | e2 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Enclosed | Tin/Copper (Sn/Cu) | ITE (Commercial) | 1W | - | 1W | SINGLE | 260 | 1 | - | 10 | 10 | - | 1 | - | 62% | 12V | - | 100mA | 282V | NO | - | - | - | - | 100mA | 1.2W | - | - | - | - | 276V | 20mV | 50mV | 160V | - | 19.304mm | - | No | ROHS3 Compliant | Lead Free |