- Operating Temperature
- Package / Case
- Series
- Supplier Device Package
- Applications
- Current - Output / Channel
- Dimming
- Frequency
- Internal Switch(s)
- Mfr
- Mounting Type
- Number of Outputs
Attribute column
Manufacturer
ROHM Semiconductor LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Output Voltage (Max) | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Frequency | Output Voltage | Output Type | Failure Rate | Power Supplies | Temperature Grade | Number of Channels | Interface | Output Current | Supply Current-Max | Voltage - Output | Topology | Output Characteristics | Seated Height-Max | Product Type | Input Characteristics | Current - Output / Channel | Max Frequency | Interface IC Type | Internal Switch(s) | Screening Level | fmax-Min | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Product | Features | Input Voltage | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD2812GU-E2 ROHM Semiconductor | 1513 |
| - | Production (Last Updated: 2 years ago) | Surface Mount | VCSP85H3-32 | YES | VCSP85H3 | 32 | - | 2500 | Mobile Phone, Portable Device | ROHM CO LTD | 5.5 V | 2.7 V | - | BD2812GU-E2 | + 85 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | - | 85 °C | -40 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | FBGA | FBGA, BGA32,6X6,20 | BGA32,6X6,20 | SQUARE | GRID ARRAY, FINE PITCH | BD2812GU | Active | 1.46 W | Active | NOT SPECIFIED | 2.3 | Details | Yes | - | - | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | - | EAR99 | - | RGB LED Driver | - | - | LED Lighting | - | - | 8542.39.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | - | 0.5 mm | compliant | 1MHz | - | S-PBGA-B32 | 2 Output | Not Qualified | 1 MHz | 3.9 V to 4.8 V | - | - | 1.8,3.6 V | INDUSTRIAL | 2 Channel | I2C | 255 mA | 140 mA | 3.9V, 4.2V, 4.5V, 4.8V | Charge Pump | - | - | - | - | 30.48mA | 1 mHz | LED DISPLAY DRIVER | No | - | - | 7-Bit DC | - | 5.5V | 2.7V | - | LED Drivers | Charge Pump | 2.7 V to 5.5 V | - | - | - | ||
![]() BD18347AEFV-ME2 ROHM Semiconductor | 738 |
| - | - | Surface Mount | HTSSOP-B16 | - | HTSSOP-B16 | - | - | 2500 | - | - | 20 V | 5.5 V | - | - | + 125 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 125°C | Cut Tape | - | - | - | - | - | - | - | Linear | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Output | - | 750 Hz | 40 V | - | - | - | - | 4 Channel | - | 150 mA | 7 mA | 40V | Boost | - | - | - | - | 150mA | - | - | Yes | - | - | PWM | - | 20V | 5.5V | - | LED Driver | PWM Dimming, Constant Current | 5.5 V to 20 V | - | - | - | ||
![]() BD83A04EFV-ME2 ROHM Semiconductor | 910 | - | - | - | Surface Mount | HTSSOP-B24 | - | 24-HTSSOP-B | - | BD83A04 | 2000 | - | - | 48 V | 4.5 V | - | - | + 125 C | Rohm Semiconductor | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q100 | - | - | - | - | - | - | White LED | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | 200kHz ~ 2.42MHz | - | - | 4 Output | - | 200 kHz to 2.42 MHz | 50 V | - | - | - | - | 4 Channel | - | 120 mA | 10 mA | 50V | Boost | - | - | - | - | 120mA | - | - | Yes | - | - | Analog, PWM | - | 48V | 4.5V | - | LED Drivers | - | 4.5 V to 48 V | - | - | - | ||
![]() BD18353MUF-ME2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount, Wettable Flank | 20-VFQFN Exposed Pad | - | VQFN20QV3535 | - | - | - | Automotive Applications | - | 65 V | 5 V | - | - | + 125 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | 65 V | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | VQFN EP | - | - | - | 200 to 2500 kHz | Automotive grade | -40 to 125 °C | - | - | - | - | - | - | - | - | Switching | - | - | Automotive | - | - | - | Driver ICs | - | - | - | - | - | - | 200kHz ~ 2.5MHz | 20 | - | 1 | - | 200 kHz to 2.5 MHz | 65 V | Constant Current | - | - | - | 1 | - | 200 uA | 2.3 mA | 65V | Boost | - | - | LED Lighting Drivers | - | - | - | - | No | Automotive | - | PWM | - | 65V | 5V | - | - | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 65 V | - | - | - | ||
![]() BD18397RUV-ME2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 48-VFSOP (0.240, 6.10mm Width) | - | 48-HTSSOP-CR | - | - | - | - | - | 45 V | 5 V | - | - | + 150 C | EDAC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | * | - | - | - | - | - | - | DC DC Regulator | - | - | Automotive | - | - | - | Driver ICs | - | - | - | - | - | - | 200kHz ~ 2.25MHz | - | - | 2 | - | 200 kHz to 2.25 MHz | 2 V to 60 V | - | - | - | - | 2 Channel | - | 3.2 A | - | 2V ~ 60V | Step-Down (Buck) | - | - | LED Lighting Drivers | - | 2A | - | - | Yes | - | - | Analog, PWM, SPI | - | 65V | 5V | - | LED Driver | Average LED Current Regulation | 5 V to 45 V | - | - | - | ||
![]() BD9408FV-E2 ROHM Semiconductor | 2983 |
| - | - | Surface Mount | SSOP-B-14 | YES | 14-SSOP-B | 14 | - | 2500 | - | ROHM CO LTD | 35 V | 9 V | - | BD9408FV-E2 | + 105 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 105 °C | -40 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP14,.25 | SSOP14,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | - | Active | - | Active | NOT SPECIFIED | 2.33 | Details | Yes | - | 35 V | 9 V | 24 V | 150kHz | - | -40°C ~ 105°C | MouseReel | - | - | - | - | - | - | - | White LED Driver | - | - | Backlight | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | 50kHz ~ 2MHz | - | R-PDSO-G14 | 1 Output | - | 150 kHz | Adjustable | - | - | - | INDUSTRIAL | 1 Channel | - | - | 6 mA | - | Boost | OPEN-DRAIN | 1.35 mm | - | SCHMITT TRIGGER | - | - | LED DISPLAY DRIVER | Yes | - | 0.002 MHz | PWM | 4 | 35V | 9V | NO | LED Drivers | - | 9 V to 35 V | - | 5 mm | 4.4 mm | ||
![]() BD94062F-E2 ROHM Semiconductor | 2471 | - | - | - | Surface Mount | SOP-16 | YES | 16-SOP | 16 | - | 2500 | - | ROHM CO LTD | 35 V | 10.5 V | - | BD94062F-E2 | + 105 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 105 °C | -40 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | - | Active | - | Active | NOT SPECIFIED | 2.32 | Details | Yes | - | 35 V | 10.5 V | 12 V | 800kHz | - | -40°C ~ 105°C | MouseReel | - | - | - | - | - | - | - | Buck White LED Driver | - | - | Backlight | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | 150kHz ~ 800kHz | - | R-PDSO-G16 | 1 Output | - | 150 kHz | 9 V | - | - | - | INDUSTRIAL | 1 Channel | - | 15 mA | 6 mA | 9V | Buck | - | 1.71 mm | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | PWM / Analog | 4 | 35V | 10.5V | NO | LED Drivers | PWM Dimming, Open LED Protection | 10.5 V to 35 V | - | 10 mm | 4.4 mm | ||
![]() BD9415FS-GE2 ROHM Semiconductor | 1446 | - | - | - | - | Axial | YES | Axial | 32 | - | - | - | ROHM CO LTD | - | - | ROHM Semiconductor | BD9415FS-GE2 | - | - | - | - | - | - | 105 °C | -40 °C | - | - | PLASTIC/EPOXY | SSOP | SSOP-32 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Obsolete | - | - | NOT SPECIFIED | 8.49 | - | Yes | - | 35 V | 11.5 V | 24 V | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | EAR99 | ±100ppm/°C | - | 953 kOhms | Metal Film | - | 0.125W, 1/8W | SEATED HT-CALCULATED | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | R-PDSO-G32 | - | - | - | - | - | P (0.1%) | - | INDUSTRIAL | - | - | - | - | - | - | - | 2.01 mm | - | - | - | - | LED DISPLAY DRIVER | - | - | 0.002 MHz | - | 48 | - | - | NO | - | Military, Moisture Resistant, Weldable | - | -- | 13.6 mm | 5.4 mm | ||
![]() BD94130MUF-ME2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount, Wettable Flank | 56-VFQFN Exposed Pad | - | VQFN56FCV080 | - | - | - | Automotive Backlight | - | 5.5 V | 3 V | - | - | + 125 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Linear | - | - | Backlight | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | 24 Channel | - | 80 mA | - | 20V | Constant Current | - | - | LED Lighting Drivers | - | 80mA | - | - | No | - | - | PWM, SPI | - | 5.5V | 3V | - | LED Drivers | - | 3 V to 5.5 V | - | - | - | ||
![]() BD82A26MUF-ME2 ROHM Semiconductor | 3081 | - | - | - | Surface Mount, Wettable Flank | VQFN32FBV050 | - | VQFN32FBV050 | - | - | 2500 | - | - | 48 V | 3 V | - | - | + 125 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q100 | - | - | - | - | - | - | DC DC Regulator | - | - | Automotive, Backlight | - | - | - | - | - | - | - | - | - | - | 270kHz ~ 2.42MHz | - | - | 6 Output | - | 200 kHz to 2.42 MHz | 50 V | - | - | - | - | - | - | 150 mA | - | 50V | Boost | - | - | - | - | 150mA | - | - | No | - | - | Analog, PWM | - | 48V | 3V | - | - | Nano Cap Integrated, Load Switch | 3 → 48 V | - | - | - | ||
![]() BD83A14EFV-ME2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | - | 24-HTSSOP-B | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | DC DC Controller | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | 200kHz ~ 2.42MHz | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 50V | Step-Up (Boost) | - | - | - | - | 150mA | - | - | No | - | - | PWM | - | 48V | 4.5V | - | - | - | - | - | - | - | ||
![]() BD9416FS-E2 ROHM Semiconductor | 20 | - | - | - | Surface Mount | SSOP-A-24 | - | 24-SSOP-A | - | - | 2000 | - | ROHM CO LTD | 35 V | 9 V | - | BD9416FS-E2 | + 105 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | , | - | - | - | BD9416FS | Active | - | Active | NOT SPECIFIED | 2.22 | Details | Yes | - | - | - | - | 1MHz | - | -40°C ~ 105°C | MouseReel | - | - | - | - | - | EAR99 | - | White LED Driver | - | - | Backlight | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | 50kHz ~ 1MHz | - | - | 2 Output | - | 150 kHz | Adjustable | - | - | - | - | 2 Channel | - | - | - | - | Boost | - | - | - | - | - | - | LED DISPLAY DRIVER | No | - | - | PWM | - | 35V | 9V | - | LED Drivers | - | 9 V to 35 V | - | - | - | ||
![]() BD18398RUV-ME2 ROHM Semiconductor | In Stock | - | - | - | Surface Mount | 48-VFSOP (0.240, 6.10mm Width) | - | 48-HTSSOP-CR | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | DC DC Regulator | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | 200kHz ~ 2.25MHz | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 60V | Step-Down (Buck) | - | - | - | - | 2A | - | - | Yes | - | - | Analog, PWM, SPI | - | 65V | 5V | - | - | - | - | - | - | - |