- Height
- Lead Free
- Max Output Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Outputs
- Operating Supply Voltage
- Operating Temperature
- Package / Case
- Part Status
Attribute column
Manufacturer
ROHM Semiconductor LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Voltage - Input (Max) | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Output Current | Voltage - Output | Topology | Output Current per Channel | Dimming | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP5890 ROHM Semiconductor | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | -20°C~60°C | - | 2011 | BP | 3.94Lx0.67W x 0.63 H 100.0mmx17.0mmx16.0mm | Obsolete | 1 (Unlimited) | Constant Current | 60°C | -20°C | 10W | 10W | - | 1 | 264VAC | 350mA | 264V | 90VAC | 350mA | 10V~28.8V | AC DC Converter | 350mA | - | 90V | 264V | OTP | 16.002mm | 100.076mm | 17.018mm | - | ROHS3 Compliant | Lead Free | ||
![]() BP5875 ROHM Semiconductor | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | -20°C~65°C | Bulk | 2011 | BP | 5.12Lx2.56W x 0.76 H 130.0mmx65.0mmx19.2mm | Obsolete | 1 (Unlimited) | Constant Current | - | - | 27W | 27W | Connector | 1 | 264VAC | 300mA | 264V | 80VAC | - | 60V~91.2V | AC DC Converter | - | Analog | - | - | - | 19.304mm | - | - | No | ROHS3 Compliant | Lead Free |