- Additional Feature
- Construction
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Lead Diameter
- Lead Length
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
Attribute column
Manufacturer
ROHM Semiconductor Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Automotive | ECCN (US) | EU RoHS | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | PPAP | Rohs Code | Series | Tolerance | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Resistance | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REA25AJB-AX-3R3AA ROHM Semiconductor | In Stock | - | - | - | - | - | - | Unknown | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R20T-29J472 ROHM Semiconductor | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | ROHM CO LTD | R20 | 155 °C | -55 °C | AXIAL LEADED | 1.9 mm | 3.4 mm | TUBULAR PACKAGE | Axial | Obsolete | - | Yes | R20 | 5% | - | - | EAR99 | 350 ppm/°C | 4700 Ω | HIGH PRECISION | 8533.10.00.65 | AMMO PACK | Nonflammable | FIXED RESISTOR | unknown | 0.25 W | 30 mm | 250 V | 0.45 mm | 70 °C | ||
![]() RE6305B 220R 50W ROHM Semiconductor | In Stock | - | - | - | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R25XT-68J621 ROHM Semiconductor | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | ROHM CO LTD | - | 155 °C | -55 °C | AXIAL LEADED | 2.4 mm | 7 mm | TUBULAR PACKAGE | Axial | Obsolete | - | Yes | - | 5% | Yes | - | EAR99 | 400 ppm/°C | 620 Ω | PRECISION | 8533.10.00.65 | TR | Nonflammable | FIXED RESISTOR | compliant | 0.33 W | 30 mm | 300 V | 0.6 mm | 70 °C | ||
![]() R20T-29J102 ROHM Semiconductor | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | ROHM CO LTD | R20 | 155 °C | -55 °C | Axial, | 1.9 mm | 3.4 mm | TUBULAR PACKAGE | Axial | Obsolete | - | Yes | R20 | 5% | - | - | EAR99 | 350 ppm/°C | 1000 Ω | HIGH PRECISION | 8533.10.00.65 | AMMO PACK | Nonflammable | FIXED RESISTOR | unknown | 0.25 W | 30 mm | 250 V | 0.45 mm | 70 °C |