- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTR18EZPF7320 ROHM Semiconductor | 528103 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 732Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF8251 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.25kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF7321 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.32kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF7322 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 73.2kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF73R2 ROHM Semiconductor | 378071 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 73.2Ohm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF7682 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 76.8kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2742 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 27.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF27R4 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 27.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF5761 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.76kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF9311 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 9.31kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF97R6 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 97.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF9532 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 95.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() LTR18EZPJ563 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 56kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | TR, Paper, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 0.75W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1372 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF17R4 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 17.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1401 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1432 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 14.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1334 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.33MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1504 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1542 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 |