- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR10EZPF1650 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 165Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1694 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.69MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1583 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | 0805 | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 158kOhms | - | 155°C | -55°C | Thick Film | 0.4W 2/5W | - | 400mW | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1270 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 127Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1871 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.87kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1821 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.82kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1913 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 191kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2104 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.1MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1243 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 124kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1241 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.24kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF21R0 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 21Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2154 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.15MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2373 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 237kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2053 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 205kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2370 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 237Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF24R9 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 24.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2262 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2432 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 24.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2213 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 221kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2610 ROHM Semiconductor | 29 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 261Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 |