- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Resistor Type | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTR10EZPF45R3 ROHM Semiconductor | 571940 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 45.3Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | FIXED RESISTOR | 2012 | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF4532 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 45.3kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | FIXED RESISTOR | 2012 | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF6981 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.98kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | FIXED RESISTOR | 2012 | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF7152 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 71.5kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | 2012 | 0805 | - | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF68R1 ROHM Semiconductor | 819858 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 68.1Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | FIXED RESISTOR | 2012 | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF7322 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 73.2kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | FIXED RESISTOR | 2012 | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF7680 ROHM Semiconductor | 954888 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 768Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | FIXED RESISTOR | 2012 | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF6813 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 681kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | FIXED RESISTOR | 2012 | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF6812 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 68.1kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | FIXED RESISTOR | 2012 | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF8660 ROHM Semiconductor | 646013 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 866Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF1870 ROHM Semiconductor | 351182 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 187Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF1910 ROHM Semiconductor | 857238 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 191Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF2050 ROHM Semiconductor | 866559 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 205Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF2211 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.21kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF2260 ROHM Semiconductor | 823363 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 226Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF2153 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 215kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF2372 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 23.7kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF26R7 ROHM Semiconductor | 506111 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 26.7Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF2262 ROHM Semiconductor | 16 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22.6kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF2800 ROHM Semiconductor | 837544 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 280Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | FIXED RESISTOR | 3216 | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 |